- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Body Material | Chemical Resistant | Connections | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | ELV | Wire/Cable Type | Cable Length | Operating Pressure | Thread Size | Wire/Cable Diameter | Bearing Type | Insertion Loss (dB) | Connection Method | Mode | Wire/Cable Color | Finish | Return Loss | Connection Type | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPQH-T-Q10-E-P10 Festo | In Stock | - | - | Cable | - | - | Brass | Yes | - | - | - | - | 20 bar | +150°C | - | 0°C | - | - | Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | Green, Orange | - | Compliant | Twin Zip | - | - | - | 2 mm | - | 0.5 dB | - | Multimode | Orange | Nickel Plated | 0 dB | - | - | - | 36 m | ||
![]() ESS-15X45-ON Festo | In Stock | - | - | - | - | NBR | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 x 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 to 8bar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-50-80-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DSBG-50-80-PPVA-N3 | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | 100 ppm/°C | - | 634 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() NPFC-X-4G14-F Festo | In Stock | - | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | Compliant | - | - | -20°C ~ 150°C | NPFC | - | - | X-Fitting | - | - | - | - | - | - | - | - | 1 m | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4 | - | - | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() DSBG-100-200-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DSBG-100-200-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-2R12-M Festo | In Stock | - | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | -20°C ~ 150°C | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/2 | - | - | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-M7-Q4-P10 Festo | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-M5-S6-P10 Festo | In Stock | - | - | - | Inline | - | Brass | Yes | - | - | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | ||
![]() GRE-1/2-NPT Festo | In Stock | - | - | - | - | - | Aluminium Alloy | - | - | 44.6 x 27mm | - | GRE-1/2-NPT | 10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-E3-2G18-FM Festo | In Stock | - | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | -20°C ~ 150°C | - | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8 | - | - | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() ESS-15-SS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ESS ESS | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQT-22-15 Festo | In Stock | - | - | - | - | - | - | Yes | - | - | - | CQT-22-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-40-25-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DZH-40-25-PPV-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-80-250-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DSBG-80-250-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFC-10-30-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DFC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | M8 | - | - | - | 10 bar | - | - | - | - | - | - | - | 50 V | - | - | 0.25 % | 100 ppm/°C | - | 14.5 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() NPQP-D-Q6-Q4-FD-P10 Festo | In Stock | - | - | - | - | - | Polypropylene | Yes | - | - | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-T-G14-Q10-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 bar | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | 100 ppm/°C | - | 15.4 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() VASB-75-1/4-NBR Festo | In Stock | - | - | - | - | - | - | - | - | - | - | VASB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |