- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Actuation Type | Chemical Resistant | Dimensions | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Applications | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Diameter | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPFC-D-R18-R14-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/8, R1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-3/8-5/16-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-5/8-BR-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | - | Brown | - | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.625 (15.88mm) | - | Compressed Air, Water | - | - | - | - | 1.500 (38.10mm) | - | - | 150.0 (45.7m) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT3/8 | - | - | NFPA Standardized | - | 6.000 (152.40mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/2-1-ME-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 1.000 (25.40mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
![]() H-22-SW Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | H-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-4X0,75-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | 0.102 (2.60mm) | PUN-H | 10 bar | +60°C | Festo Corporation | -35°C | - | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | Black | Food Industry | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.157 (4.00mm) | - | Compressed Air, Water | - | - | - | - | 0.315 (8.00mm) | - | - | 50m | - | - | ||
![]() QBM-1/8-1/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 1/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/2T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-3/8T-1/4-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 3/8 and 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Adapter | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | Electrical | - | - | - | - | VUVG | 7bar | +50°C | Festo Corporation | -5°C | Manifold | - | Bulk | Active | Easy to Install, Innovative, Reliable, Versatile | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | - | IP65 - Dust Tight, Water Resistant | - | 5/2 | - | - | 5 | - | 22 ~ 102 PSI (1.5 ~ 7 bar) | - | Threaded | - | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/4-D-5M-MIDI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-6-20-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-25-70-P-A Festo | In Stock | - | - | - | - | - | 315g | - | - | - | 27 x 211.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 211.5mm | - | - | ||
![]() DSNU-16-70-P-A Festo | In Stock | - | - | - | - | Stainless Steel | 122.1g | - | - | - | 20 x 181mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 181mm | - | - | ||
![]() DZF-40-40-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DZF-40-40-A-P-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-25-300-P-A Festo | In Stock | - | - | - | - | - | 568g | - | - | - | 27 x 441.5mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 441.5mm | - | - | ||
![]() QSF-1/8-4-B Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | No | - | 4mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-32-500-PPVA-N3 Festo | In Stock | - | - | - | - | - | 465g | - | - | - | 645.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 645.1mm | 45mm | - | ||
![]() DSBC-32-60-PPSA-N3 Festo | In Stock | - | - | - | - | - | 465g | - | - | - | 205.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 205.1mm | 45mm | - |