- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Function
- Mfr
- Product Status
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Actuation Type | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Special Features | Standards Met | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Ingress Protection | Function | Approval Agency | Actuator Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Fluid Type | Orifice Diameter | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHE4-M1H-3/2G-1/4-K Festo | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | MHE4 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VSVA | 10 bar | +50°C | - | -5°C | Sub Base | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJK-1/4-I/I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | LJK-1/4-I/I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-1/2-D-7-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-32-250-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-LF-1/4-ERV Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRBS-D-7-O-MINI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMB-D-MINI-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-EE-1/4-10V24 Festo | In Stock | - | - | Sub-Base Mount | Aluminum | - | Aluminium | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Electrical | - | - | - | MS4 | 10bar | +50°C | Festo Corporation | -10°C | Bracket | Bulk | Active | Lubricated Operation Possible | - | -10°C ~ 50°C | pushPIN™ | Active | Top Mount | 2 | - | IP65 - Dust Tight, Water Resistant | 3/2 | - | - | Push Pin | 0.394 (10.00mm) | 26.36°C/W @ 100 LFM | 3 | - | 58 ~ 145 PSI (4 ~ 10 bar) | 1/4in | Threaded | -- | -- | - | Air, Inert Gas, Liquid | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() QSYL-1/8-4 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | 4mm OD Tubing | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | - | Y-Fitting, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | - | - | - | - | - | - | - | - | ||
![]() GRLA-3/8-QS-8-D Festo | In Stock | - | - | Sub-Base Mount | Aluminum | - | Aluminium Alloy | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | pushPIN™ | Active | Top Mount | - | - | - | One-Way | - | - | Push Pin | 0.374 (9.50mm) | 27.79°C/W @ 100 LFM | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded | -- | -- | - | Air, Inert Gas, Liquid | - | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() GRLA-M5-QS-4-D Festo | In Stock | - | - | Sub-Base Mount | Aluminum | - | Brass | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | ISO8573-1:2010 | -10°C ~ 60°C | pushPIN™ | Active | Top Mount | - | - | - | One-Way | - | - | Push Pin | 1.378 (35.00mm) | 5.19°C/W @ 100 LFM | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded M5 | -- | -- | - | Air, Inert Gas, Liquid | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() MS6N-AQS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Air Preparation | ABB | ACH580-BCR-06A1-6+B056+K454 | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | MS | - | Connecting Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |