- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Body Material | Actuation Type | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Function | Configuration | Number of Ports | Accessory Type | Operating Pressure | Thread Size | Connection Method | Finish | Overall Length | Features | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADNGF-50-80-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | ADNGF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADNGF-63-10-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | ADNGF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 32 | - | Polypropylene | - | Yes | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.9 mm | 10.2 mm | 2.2 mm | Contains Lead | ||
![]() NPQP-Y-Q10-E-FD-P10 Festo | In Stock | - | - | - | - | - | Polypropylene | - | Yes | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-D-R14-Q8-FD-P10 Festo | In Stock | - | - | Inline | - | - | Polypropylene | - | Yes | - | NPQP | 10 bar | +60°C | - | -20°C | - | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOFH-3-1/4 Festo | In Stock | - | - | - | - | - | Die Cast Aluminium | Electrical | - | - | MOFH | 8 bar | +40°C | - | -5°C | Manifold | - | - | - | - | - | - | - | 2 | - | 3/2 Open, Monostable | 2-Position, 3 Port | 3 | - | - | 1/4in | - | - | - | - | - | - | - | - | ||
![]() LF-M7-D-5M-MICRO-B Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISV-1/8 Festo | In Stock | - | - | - | - | - | Aluminium Alloy | - | - | - | ISV | 0 bar | +60°C | - | -10°C | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQT-15 Festo | In Stock | - | - | - | - | - | - | - | Yes | - | CQT-15 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACK-1/8-PK-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | ACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-1/4-NPT Festo | In Stock | - | - | - | - | Steel | - | - | - | - | B | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | B | Blanking Plug | - | - | - | - | - | Blanking Plug | - | - | - | - | 11.11mm | - | - | - | - | - | ||
![]() QSSF-1/4-8-B Festo | In Stock | - | - | Bulkhead | - | - | Brass | - | - | - | QSSF | 6 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() NPQH-D-S8-Q6-P10 Festo | In Stock | - | - | - | - | - | Nickel Plated Brass | - | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() NPFC-D-G38-G12-M Festo | In Stock | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2, G3/8 | Threaded | - | - | - | - | - | - | - | ||
![]() NPFC-T-R14-2G14-MFF Festo | In Stock | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -20°C ~ 150°C | NPFC | T-Fitting | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/4, G1/4 | Threaded | - | - | - | - | - | - | - | ||
![]() ESS-50-SS Festo | In Stock | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-8-SS Festo | In Stock | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-50-ES Festo | In Stock | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-2-SN Festo | In Stock | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-75-1/4-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |