- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Dimensions | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Color | Applications | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Overall Height | Connection Method | Overall Length | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Flow Rate | Minimum Bend Radius | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADN-20-5-A-P-A Festo | In Stock | - | - | - | - | - | - | 35.5 x 35.5 x 47.5mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | 47.5mm | 35.5mm | - | ||
![]() ADN-40-50-A-P-A Festo | In Stock | - | - | - | - | - | - | 54.5 x 54.5 x 101.1mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | 101.1mm | 54.5mm | - | ||
![]() DSNU-63-25-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-5/32T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSYL-1/4-6 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | PBT | - | 6mm OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 80°C | QS | Y-Fitting, Right Angle | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRP-1/8-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 60°C | LRP | Regulator | - | - | - | - | - | - | - | - | 14.5 ~ 116 PSI (1 ~ 8 bar) | - | 92mm | G1/8 | 40mm | - | - | Compressed Air, Inert Gas | - | - | - | - | 66GPM (300LPM) | - | - | - | - | - | ||
![]() NPFC-D-2R38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R3/8 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/4-3/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMH-C6-1 1/2-1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | DAMH | Mounting Foot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/4-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4N-LF-1/4-CRM Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | MS | Filter | - | - | - | - | - | - | - | - | 0 ~ 206 PSI (0 ~ 15 bar) | - | - | NPT1/4 | - | - | - | Compressed Air | - | - | - | - | 343GPM (1300LPM) | - | - | - | - | - | ||
![]() QBL-1/4-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-10-32-UNF-5/32-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | UNF10-32 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | - | - | - | - | 22 ~ 145 PSI (1.5 ~ 10 bar) | - | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-Y-R14-2G14-MFF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | NPFC | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/4, G1/4 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/4-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-TBL Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | 0.157 (4.00mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Blue | Food Industry | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | - | 0.236 (6.00mm) | - | Compressed Air, Water | - | - | - | - | - | 0.394 (10.00mm) | - | 50m | - | - | ||
![]() NPFC-L-2G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | - | NPT3/8 | - | - | NFPA Standardized | - | 6.000 (152.40mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
![]() NPFC-S-2G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - |