- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Base Product Number | Chemical Resistant | Connections | Dimensions | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPFC-L-R18-G18-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | NPFC | 50 bar | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/8, G1/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-1/4-GE-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | Yellow | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.250 (6.35mm) | - | Compressed Air, Water | - | - | - | - | 0.384 (9.75mm) | 150.0 (45.7m) | - | ||
![]() QBL-3/8-1/2-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT1/2 | - | - | NFPA Standardized | - | 10.000 (254.00mm) | External Thread 3/4-16 UNF | - | - | - | - | - | ||
![]() NPQH-D-G18-Q4-P10 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | - | - | Yes | - | - | 4mm OD Tubing | - | NPQH | 20 bar | +150°C | Festo Corporation | 0°C | - | Bulk | Active | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | 0°C ~ 150°C | NPQH | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 290 PSI (-1 ~ 20 bar) | G1/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-T-2G1-R1-FMF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1, G1 | Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-3/8-SI-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | Silver | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.375 (9.53mm) | - | Compressed Air, Water | - | - | - | - | 0.972 (24.69mm) | 150.0 (45.7m) | - | ||
![]() QB-1/8-1/4-I-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFOE-LE-T-R18-Q6 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | VFOE | Flow Restrictor, Adjustable | - | - | - | One-Way | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded 1/8 R | - | - | - | Air | - | - | - | - | - | - | - | ||
![]() GRE-3/8-NPT Festo | In Stock | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | 41.1 x 25mm | - | - | GRE-3/8-NPT | 10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS | 1 → 10 bar | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LFP-C Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Air Preparation | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | MS | Filter Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-3/4-4-N Festo | In Stock | - | - | - | - | - | - | - | - | DPRA | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bag | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | Round Cylinder | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 4.000 (101.60mm) | External Thread 1/8-24 UNF | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-32-250-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | - | - | - | VSVA-B-M52-MZD-A2-1T1L-APX-0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR-1/2-D-7-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRA-1/4-B Festo | In Stock | - | - | - | - | - | Zinc Die Cast Aluminium | - | - | - | - | - | - | - | - | GRA | - | - | - | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRLZ-1/4-B Festo | In Stock | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | - | - | GRLZ | - | - | - | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-1/4-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | - | No | - | - | 6mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | Push-In to Threaded | - | - | Orientable | - | - | - | - | - | - | - | - |