- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Body Material | Actuation Type | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Ingress Protection | Supply Voltage | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Product Type | Connection Method | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VABM-L1-10G-G18-4-GR Festo | In Stock | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/2-QB-3/8-U Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | - | Flow Restrictor, Adjustable | - | - | - | - | One-Way | - | - | - | - | -14 ~ 116 PSI (-1 ~ 8 bar) | - | - | Threaded 2-1/2 NPT | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/4-QB-5/32-U Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | 0°C ~ 60°C | - | Flow Restrictor, Adjustable | - | - | - | - | One-Way | - | - | - | - | -14 ~ 116 PSI (-1 ~ 8 bar) | - | - | Threaded 2-1/4 NPT | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() GRLZ-1/8-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | - | GRLZ | - | - | Festo Corporation | - | - | - | Bulk | Active | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | One-Way | - | - | - | - | 4 ~ 145 PSI (0.3 ~ 10 bar) | - | - | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() MS6-WR-B Festo | In Stock | - | - | - | - | - | - | - | - | - | Air Preparation | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | MS | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/4-D-5M-MIDI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-3/8-D-5M-MIDI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/4-D-MINI-KF-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCB-32 Festo | In Stock | - | - | - | - | - | - | - | - | DNC Series Standard Cylinder | - | SNCB | - | - | Festo Corporation | - | - | - | Bulk | Active | - | SNCB | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-50-80-P-A-KF Festo | In Stock | - | - | - | - | 4.5kg | - | - | 194 x 148 x 64mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 194mm | 148mm | ||
![]() DSBC-32-500-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | 645.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 645.1mm | 45mm | ||
![]() DSBC-32-60-PPSA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | 205.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 205.1mm | 45mm | ||
![]() DSNU-16-60-P-A Festo | In Stock | - | - | - | Stainless Steel | 117.5g | - | - | 20 x 171mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 171mm | - | ||
![]() DSNU-20-200-P-A Festo | In Stock | - | - | - | - | 330.8g | - | - | 27 x 332mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 332mm | - | ||
![]() DSNU-16-40-P-A Festo | In Stock | - | - | - | Stainless Steel | 108.3g | - | - | 20 x 151mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 151mm | - | ||
![]() SDE5-D10-O2-Q6E-P-M8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | 15 → 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | VUVG | 8bar | +60°C | - | -5°C | Manifold | - | - | - | - | - | - | 2 | - | - | - | 5/2 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/16-6-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | - | NPT1/8 | - | - | 6.000 (152.40mm) | External Thread 1/8-24 UNF | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid | - | - | - | VUVG | 8bar | +60°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | -5°C ~ 60°C | - | Solenoid Valve | 4 | IP65 - Dust Tight, Water Resistant | - | - | 3/2 | - | - | 3 | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/4in | - | Threaded | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14S-G14-4 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | Festo Corporation | - | - | - | Bulk | Active | - | VABM | Manifold Base | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - |