- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Dimensions | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Color | Applications | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Flow Rate | Minimum Bend Radius | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | Supply Voltage 110VAC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/2-4-ME-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 4.000 (101.60mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | - | - | - | - | 22 ~ 145 PSI (1.5 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-Y-R14-2G14-MFF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | NPFC | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/4, G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/4-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-TBL Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | 0.157 (4.00mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Blue | Food Industry | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.236 (6.00mm) | - | Compressed Air, Water | - | - | - | - | - | 0.394 (10.00mm) | - | 50m | - | - | ||
![]() NPFC-L-2G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | NFPA Standardized | - | 6.000 (152.40mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
![]() NPFC-S-2G12-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/2 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS2-LR-M5-D6-A8-B Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | 50°C | Festo Corporation | -5°C | - | Bulk | Active | - | -5°C ~ 50°C | MS | Regulator | - | - | - | - | - | - | - | - | 14.5 ~ 145 PSI (1 ~ 10 bar) | - | M5 | - | - | Compressed Air, Inert Gas | - | - | - | - | 37GPM (170LPM) | - | - | - | - | - | ||
![]() GRLA-1/2-QB-1/2-U Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | - | Flow Restrictor, Adjustable | - | - | - | - | One-Way | - | - | - | -14 ~ 116 PSI (-10 ~ 8 bar) | - | Threaded 2-1/2 NPT | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/16-2-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 2.000 (50.80mm) | External Thread 1/8-24 UNF | - | - | - | - | - | - | - | - | ||
![]() NPFC-L-2R38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | NFPA Standardized | - | 12.000 (304.80mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 2.000 (50.80mm) | Tapped 3/8-24 UNF | - | - | - | - | - | - | - | - | ||
![]() FRC-1/2-D-MIDI-KF-A Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAW-1/8-02-VDMA-VL Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | NAW | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | 1/8 in, M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-25-80-P-A-GF Festo | In Stock | - | - | - | - | 2kg | - | 163 x 95 x 44mm | - | - | DFM | 10 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | - | -20°C ~ 80°C | DFM | Linear Actuator | - | - | - | Guided Cylinder | - | - | - | - | 21.8 ~ 145 PSI (1.5 ~ 10 bar) | - | G1/8 | - | - | - | 3.150 (80.00mm) | - | - | - | - | - | 44mm | 163mm | 95mm | - | ||
![]() LR-1/2-D-7-O-I-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR-1/8-A/I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |