- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Body Length | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Mfr | Operation | Package | Product Status | Operating Temperature | Series | Type | Color | Technology | Construction | Approval Agency | Accessory Type | Operating Pressure | Thread Size | Connection Method | Overall Length | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGST-10-80-E1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DGST | 8 bar | Festo Corporation | Double Acting | Bulk | Active | -10°C ~ 60°C | DGST | Linear Actuator | - | - | Guided Cylinder | - | - | 14.5 ~ 116 PSI (1 ~ 8 bar) | - | M5 | - | - | - | - | 3.150 (80.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 1.250 (31.75mm) | Tapped 5/16-18 UNC | - | - | - | - | ||
![]() NPFC-R-G14-G18-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-DK-M5-Q6 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | 6mm OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | M5 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | 0.750 (19.05mm) | Tapped 5/16-18 UNC | - | - | - | - | ||
![]() DYEF-G8-M14-Y1 Festo | In Stock | - | - | - | - | - | - | 72mm | - | - | - | DYEF | - | Festo Corporation | - | Bulk | Active | -10°C ~ 60°C | - | Shock Absorber | - | Elastomer Buffer | - | - | - | - | - | - | 74mm | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() VABD-L1-14XK-S-G18-S Festo | In Stock | - | - | - | - | - | - | - | G 1/8 In-Line Valve | - | - | VABD | - | Festo Corporation | - | Bulk | Active | - | VABD | Seal | - | - | - | - | Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | Double Acting | Bulk | Active | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | Compact Cylinder | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | 10-32 UNF | - | - | - | - | 0.750 (19.05mm) | Tapped 10-32 UNF | - | - | - | - | ||
![]() QBT-5/16T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() QSYL-1/4-10 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | PBT | - | - | 10mm OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | -10°C ~ 80°C | QS | Y-Fitting, Right Angle | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-1/4-GN-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -35°C ~ 63°C | - | Tubing | Green | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.250 (6.35mm) | - | Compressed Air, Water | - | - | - | 0.384 (9.75mm) | 150.0 (45.7m) | - | ||
![]() NPFC-L-2G34-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/4 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-3/8-SW-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -35°C ~ 63°C | - | Tubing | Black | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.375 (9.53mm) | - | Compressed Air, Water | - | - | - | 0.972 (24.69mm) | 150.0 (45.7m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | Double Acting | Bulk | Active | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | 13 ~ 140 PSI (0.9 ~ 9.7 bar) | - | NPT3/8 | - | - | NFPA Standardized | - | 5.000 (127.00mm) | External Thread 7/16-20 UNF | - | - | - | - | ||
![]() U-1/2-B-NPT Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | U | Muffler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-2R18-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/8 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-DK-G12-Q12 Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | 12mm OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | NPQR | Straight Fitting | - | - | - | - | - | -14 ~ 232 PSI (-1 ~ 16 bar) | G1/2 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-R14-R38-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/4, R3/8 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-D-G18-G14-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-1/2-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - |