- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Angle | Brand | Chemical Resistant | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Manufacturer | Manufacturer Series | Mating Gender | Mating Part Number | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Standards Met | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Gender | Subcategory | Ingress Protection | Current Rating | Termination Style | Function | Approval Agency | Actuator Type | Contact Gender | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Product Type | Wire Size (AWG) | Rated Current | Connection Method | Rated Voltage | Finish | Product | Mounting Angle | Features | Fluid Type | Orifice Diameter | Product Category | Flow Rate | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSBC-50-50-PPVA-N3 Festo | In Stock | - | - | - | - | - | 1.2kg | - | - | - | - | 227.8 x 64 x 64mm | - | - | - | - | DSBC | - | - | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 227.8mm | 64mm | ||
![]() DSNU-25-60-P-A Festo | In Stock | - | - | - | - | Polyamide (PA) | 304g | - | - | TE Connectivity / DEUTSCH | - | 27 x 201.5mm | 40 | - | - | TE Connectivity | DSNU | Receptacle | HDP24-24-35 | 10 bar | + 125 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | Details | - | HD | 2.203670 oz | 250 V | - | HDP20 | - | 35 Position | Black | Plug (Male) | Automotive Connectors | IP67 | 7.5 A, 13 A | Crimp | - | - | - | Without Socket Contacts | - | - | - | - | Automotive Connectors | - | - | - | - | - | Connectors | Straight | - | - | - | Automotive Connectors | - | 27mm | 49.53 mm | 38.63 mm | 49.53 mm | ||
![]() PUN-6X1-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | PUN | - | - | 10 bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | ||
![]() HGL-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | HGL | - | - | - | - | Festo Corporation | - | - | Bulk | - | Active | - | ISO8573-1:2010, RoHS Compliant | - | - | - | -10°C ~ 60°C | - | Non-Return Check Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | - | - | - | Threaded M5 | - | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
![]() GRLA-1/8-QS-6-MF-D Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | - | - | - | - | - | - | - | GRLA | - | - | - | - | Festo Corporation | - | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | - | - | Threaded | - | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
![]() GRLA-3/8-QS-10-RS-D Festo | In Stock | - | - | Sub-Base Mount | - | - | - | Aluminium Alloy | - | - | - | - | - | - | - | - | GRLA | - | - | - | - | Festo Corporation | - | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | - | - | Threaded | - | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS6-LFR | - | - | 20 bar | - | Festo Corporation | - | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | MS | Filter Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 290 PSI (0.8 ~ 20 bar) | - | - | - | - | G1/2 | - | - | - | - | - | Compressed Air, Inert Gas | - | - | 1189GPM (4500LPM) | - | - | - | - | ||
![]() QS-1/4-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 10mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 10mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-3/8-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 10mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-G1/2-12 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 12mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/2 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/2-12 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | 90° | - | No | - | - | - | 12mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/2 | - | - | - | Push-In to Threaded | - | - | - | - | Orientable | - | - | - | - | - | - | - | - | ||
![]() QSM-G1/8-4 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 4mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-4H Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | 90° | - | No | - | - | - | 4mm OD Tubing | - | QSL | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-1/4-4 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | 4mm OD Tubing | - | QS | - | - | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 80°C | QS | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | - | - | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAS-1/4-1A-ISO Festo | In Stock | - | - | Base | - | - | - | Aluminium | - | - | - | - | - | MFH Solenoid Valves | - | - | NAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in, 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAU-1/4-1B-ISO Festo | In Stock | - | - | Base | - | - | - | Aluminium | - | - | - | - | - | MFH Solenoid Valves | - | - | NAU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in, 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-32-300-PPSA-N3 Festo | In Stock | - | - | - | - | - | 465g | - | - | - | - | 445.1 x 45 x 45mm | - | - | - | - | DSBC | - | - | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 445.1mm | 45mm | ||
![]() DSNU-20-15-P-A Festo | In Stock | - | - | - | - | - | 197.6g | - | - | - | - | 27 x 147mm | - | - | - | - | DSNU | - | - | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 147mm | - | ||
![]() ADN-40-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 54.5 x 54.5 x 76.1mm | - | - | - | - | ADN | - | - | 10 bar | +80°C | - | -20°C | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26AWG to 18AWG | 6A | - | 160V | - | - | - | - | - | - | - | - | - | 54.5mm | 76.1mm | 54.5mm |