- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Minimum Operating Temperature
- Maximum Operating Temperature
- Package
- Mfr
- Product Status
- Function
- Features
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Weight | Body Material | Angle | Brand | Case Code - in | Case Code - mm | Chemical Resistant | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Standards Met | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Ingress Protection | Function | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Product Type | Connection Method | Finish | Features | Fluid Type | Orifice Diameter | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSML-M7-6 Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | 90° | - | - | - | No | - | - | 6mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | M7 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-3/8-8 Festo | In Stock | - | - | - | Inline | - | - | - | Brass | - | - | - | - | No | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSM-1/8-6 Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | - | - | No | - | - | 6mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-4-I Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | - | - | No | - | - | 4mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | RoHS Compliant | - | - | 0°C ~ 60°C | - | QS | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-32-250-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-G18-Q4-P10 Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | - | - | Yes | - | - | 4mm OD Tubing | - | NPQH | 20 bar | +150°C | Festo Corporation | 0°C | - | Bulk | Active | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | 0°C ~ 150°C | - | NPQH | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 290 PSI (-1 ~ 20 bar) | G1/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-T-2G1-R1-FMF Festo | In Stock | - | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | -20°C ~ 150°C | - | - | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1, G1 | - | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-10-32-UNF-5/32-U Festo | In Stock | - | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 60°C | - | QB | - | - | Y-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | UNF10-32 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() LRS-1/4-D-O-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFOE-LE-T-R14-Q8 Festo | In Stock | - | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | -10°C ~ 60°C | - | VFOE | - | - | Flow Restrictor, Adjustable | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | Threaded 1/4 R | - | - | Air | - | - | - | - | - | - | - | ||
![]() DSBC-32-200-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 465g | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 345.1 x 45 x 45mm | 1000 | - | TT Electronics | DSBC | 12 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 680 Ohms | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | - | ||
![]() ADN-32-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 47 x 47 x 60mm | 1000 | - | TT Electronics | ADN | 10 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 2.4 kOhms | - | - | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | - | ||
![]() DFM-32-25-P-A-KF Festo | In Stock | - | - | - | - | - | - | 1.6kg | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 106 x 110 x 49mm | 1000 | - | TT Electronics | DFM | 10 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 12.7 Ohms | - | - | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | - | ||
![]() DSBC-50-500-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | 1.2kg | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 677.8 x 64 x 64mm | 1000 | - | TT Electronics | DSBC | 12 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 10.7 Ohms | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | - | ||
![]() DSNU-16-25-PPS-A Festo | In Stock | - | - | - | - | - | Stainless Steel | 101.4g | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 20 x 136mm | 1000 | - | TT Electronics | DSNU | 10 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 1.4 kOhms | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | 20mm | 0.65 mm | 3.05 mm | 1.55 mm | - | ||
![]() DSNU-16-80-P-A Festo | In Stock | - | - | - | - | - | Stainless Steel | 126.7g | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 20 x 191mm | 1000 | - | TT Electronics | DSNU | 10 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 19.6 Ohms | - | - | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | 20mm | 0.65 mm | 4.9 mm | 2.4 mm | - | ||
![]() DSNU-20-10-PPV-A Festo | In Stock | - | - | - | - | - | Stainless Steel | 194g | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 27 x 142mm | 1000 | - | TT Electronics | DSNU | 10 bar | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 187 Ohms | - | - | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | 27mm | 0.65 mm | 4.9 mm | 2.4 mm | - | ||
![]() QS-1/2-16 Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | - | - | Brass | - | - | - | - | No | - | - | 16mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | RoHS Compliant | - | - | -10°C ~ 80°C | - | QS | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/2 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSL-1/8-6 Festo | In Stock | - | - | Lead, Tin | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | 90° | - | - | - | No | - | - | 6mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | Compliant | RoHS Compliant | - | - | -10°C ~ 80°C | - | QS | 1 % | 20 ppm/°C | Elbow Fitting | 470 Ω | 275 °C | -65 °C | Wirewound | - | - | 1 W | - | - | - | 6438 | - | 2515 | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | Push-In to Threaded | - | - | - | - | - | - | 1.14 mm | 6.4 mm | 3.8 mm | No | ||
![]() CK-3/8-PK-9-KU Festo | In Stock | - | - | - | - | - | - | - | - | - | LMB / Heeger | - | - | - | - | 1 | - | LMB/Heeger | CK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | Racks & Rack Cabinet Accessories | - | - | - | - | - |