- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Package | Product Status | RoHS | Size Type | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Function | Approval Agency | Actuator Type | Output Type | Note | Coupling Type | Number of Ports | Output Current | Mechanical Life | Operating Pressure | Thread Size | Bearing Type | Connection Method | Power | Finish | Connection Type | Features | Fluid Type | Orifice Diameter | Flow Rate | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FENG-40-320-KF Festo | In Stock | - | - | - | - | 3394g | - | - | - | - | 490 x 58 x 115mm | - | FENG | - | +80°C | - | -20°C | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | 115mm | 490mm | 58mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS | 12 bar | - | - | - | Flange | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24,5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | Level 2 (J-STD-033C) | Plastic Case | - | Yes | - | - | -40...+90°C | TDN | - | - | - | - | - | - | - | - | dual | - | - | - | 0,555 A | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-20-320-PPS-A Festo | In Stock | - | - | - | - | 417.2g | - | - | - | - | 27 x 452mm | - | DSNU | 10 bar | +80°C | - | -20°C | DIN-Rail | - | - | - | - | Yes | - | - | - | X-COM S | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | 452mm | n/a | ||
![]() DFM-16-25-P-A-KF Festo | In Stock | - | - | - | - | 507g | - | - | - | - | 75 x 67 x 32mm | - | DFM | 10 bar | +60°C | - | -5°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | 3,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 75mm | 67mm | ||
![]() DSBC-32-125-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | - | 270.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | 3,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 270.1mm | 45mm | ||
![]() DFM-32-30-P-A-GF Festo | In Stock | - | - | - | - | 1.9kg | - | - | - | - | 111 x 110 x 49mm | - | DFM | 10 bar | +80°C | - | -20°C | PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | 3,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 111mm | 110mm | ||
![]() DRRD-32-180-FH-PA Festo | In Stock | - | - | - | - | 2.8kg | - | - | - | - | - | - | -, DRRD | 8 bar | - | - | - | - | - | - | - | - | Yes | Standard | - | - | n/a | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGL-1/8-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Zinc | - | - | - | - | - | HGL | - | - | Festo Corporation | - | - | - | - | Bulk | Active | Yes | - | - | -10°C ~ 60°C | n/a | Non-Return Check Valve | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | - | Threaded | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | ||
![]() PUN-12X2-BL Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | PUN | 10 bar | +60°C | - | -35°C | Cable+PCB | - | - | - | - | Yes | - | - | - | n/a | - | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | ||
![]() U-3/8 Festo | In Stock | - | - | - | - | - | Polyacetal | - | - | - | - | - | U | - | - | Festo Corporation | - | PCB | - | - | Bulk | Active | Yes | - | - | - | n/a | Silencer | - | - | 7,5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-EM1-1/2-S Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | MS | 18 bar | +60°C | - | -10°C | - | - | - | - | - | Yes | - | - | - | 248 | Marking labels | 2 | - | - | - | - | - | - | - | n/a | - | 3 | - | - | - | 1/2in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Solenoid/Spring | - | - | - | - | VZWD | 15 bar | +80°C | - | -10°C | - | Inline | - | - | - | Yes | - | Design Insensitive to Slight Contamination of the Media | - | 248 | Marking labels | 2 | - | - | - | 2/2 | - | - | - | n/a | - | 2 | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-1/4-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | PCB | - | - | Bulk | Active | Yes | - | - | -10°C ~ 80°C | Printed Circuit | Elbow Fitting | - | - | 3,5 mm | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSF-1/8-8-B Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | - | No | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | - | Bulk | Active | No | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | - | Push-In to Threaded | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/2-12-I Festo | In Stock | - | - | Inline | - | - | PBT | - | 90° | No | - | - | QS | 14 bar | +80°C | - | -10°C | PCB | - | - | - | - | Yes | - | - | - | Printed Circuit | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-3-I Festo | In Stock | - | - | Inline | - | - | Brass | - | - | No | - | - | QS | 14 bar | +80°C | - | -10°C | PCB | - | - | - | - | Yes | - | - | - | Printed Circuit | - | - | - | 10,16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS6-LFR | 12 bar | - | Festo Corporation | - | PCB | - | - | Bulk | Active | Yes | - | - | 5°C ~ 60°C | Printed Circuit | Filter Regulator | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 29 ~ 174 PSI (2 ~ 12 bar) | - | - | G1/2 | - | - | - | - | Compressed Air, Inert Gas | - | 1057GPM (4000LPM) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS6-LFR | 12 bar | - | Festo Corporation | - | PCB | - | - | Bulk | Active | Yes | - | - | 5°C ~ 60°C | Printed Circuit | Filter Regulator | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 29 ~ 174 PSI (2 ~ 12 bar) | - | - | G1/2 | - | - | - | - | Compressed Air, Inert Gas | - | 1638GPM (6200LPM) | - | - | - | - | ||
![]() KS4-1/4-A Festo | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | KS4 | 12bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | - | - | - | 1/4in | - | - | - | Nickel Plated | Threaded | - | - | - | - | - | - | - | - |