- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Mounting Hole Diameter | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Standards Met | Type of control element | Operating Temperature | Series | Tolerance | Type | Color | Capacitance | Pitch | Ingress Protection | Function | Approval Agency | Actuator Type | Dielectric | Note | Mechanical Life | Operating Pressure | Thread Size | Product Type | Overall Height | Connection Method | Finish | Overall Length | Features | Fluid Type | Orifice Diameter | Flow Rate | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JMFDH-5/2-D-3-C Festo | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | JMFDH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable-Dominant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H-QS-6 Festo | In Stock | - | - | THT | - | - | Anodised Aluminium | - | - | - | - | 5x11x13mm | - | - | H | - | - | Festo Corporation | - | - | n/a | Bulk | Active | Yes | ISO8573-1:2010 | - | 0°C ~ 60°C | MKS 4 | ±10 % | Non-Return Check Valve | - | 1 uF | 10 mm | - | One-Way | - | - | PET | n/a | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | Threaded | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | ||
![]() QSMF-M3-3 Festo | In Stock | - | - | Inline | - | - | Brass | - | - | - | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() MS4-LR-1/4-D6-AS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MS-LR | - | +60°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 60°C | MS | - | Regulator | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 203 PSI (0.8 ~ 14 bar) | - | - | 117.5mm | G1/4 | - | 40mm | - | Compressed Air, Inert Gas | - | 476GPM (1800LPM) | - | - | - | ||
![]() SNCB-40 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DNC Series Standard Cylinder | - | SNCB | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | - | SNCB | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-32-10-I-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 47 x 47 x 60mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 60mm | 47mm | ||
![]() QSLV-1/8-8-I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/8-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | 90° | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | - | - | Push-In to Threaded | - | - | Orientable | - | - | - | - | - | - | ||
![]() QSM-1/8-4-I Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | Brass | - | - | - | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QSML-M5-3 Festo | In Stock | - | - | Inline | - | - | PBT | - | - | 90° | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-1/8-4 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QST-3/8-16 Festo | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QSY-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | - | - | - | - | 4mm OD Tubing | QSY | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | ISO8573-1:2010, RoHS Compliant | - | -10°C ~ 80°C | QS | - | Y-Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | ||
![]() QS-G1/8-4-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | - | - | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QSL-6H-4 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | 90° | No | - | - | 4mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | ||
![]() QSL-6HL Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | - | 90° | No | - | - | 6mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | -10°C ~ 80°C | QS | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In to Sleeve | - | - | - | - | - | - | - | - | - | ||
![]() GRLA-M5-QS-6-RS-D Festo | In Stock | - | - | Sub-Base Mount | - | - | Brass | - | - | - | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | - | Bulk | Active | - | ISO8573-1:2010 | - | -10°C ~ 60°C | - | - | Flow Controller | - | - | - | - | One-Way | - | - | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | - | - | Threaded M5 | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | ||
![]() QSL-1/2-16 Festo | In Stock | - | - | Inline | - | - | PBT | - | - | 90° | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | ISO8573-1:2010 | - | Straight | - | - | - | 6mm OD Tubing | QSM | 14 bar | ISO8573-1:2010°C | Festo Corporation | ISO8573-1:2010°C | - | - | Bulk | Active | - | RoHS Compliant | - | -10°C ~ 80°C | QS | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | ||
![]() AMTE-M-LH-M5 Festo | In Stock | - | - | - | Brass, Bronze | - | Metal | - | - | - | - | - | - | - | AMTE | - | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | - | - | - | - | AMTE | - | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |