- Acceleration
- Accuracy
- Approval Agency
- Construction
- Duty Cycle
- Features
- Gear Reduction Ratio
- Ingress Protection
- Mfr
- Motor Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Festo Solenoids, Actuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Acceleration | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Type | Ingress Protection | Construction | Termination Style | Approval Agency | Actuator Type | Speed | Accuracy | Duty Cycle | Motor Type | Gear Reduction Ratio | Features | Stroke Length | Input Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGSC-BS-KF-45-50-10P Festo | In Stock | - | - | - | 15.00 m/s² | Festo Corporation | Bulk | Active | - | 0°C ~ 50°C | EGSC-BS | Linear Actuator (Without Motor) | IP40 | Ball Screw | - | - | Miniature | - | ±15µm | 100% | - | - | - | 1.969 (50.00mm) | - | - | ||
![]() EPCC-BS-25-75-2P-A Festo | In Stock | - | - | - | 5.00 m/s² | Festo Corporation | Bulk | Active | - | 0°C ~ 60°C | - | Linear Actuator (Without Motor) | IP40 | Ball Screw | - | - | - | 5.24 in/s (133.0 mm/s) | ±20µm | - | - | - | - | 2.953 (75.00mm) | - | - | ||
![]() EPCC-BS-60-150-12P-A Festo | In Stock | - | - | - | 15.00 m/s² | Festo Corporation | Bulk | Active | - | 0°C ~ 60°C | - | Linear Actuator (Without Motor) | IP40 | Ball Screw | - | - | - | 23.62 in/s (600.0 mm/s) | ±20µm | - | - | - | - | 5.906 (150.00mm) | - | - | ||
![]() EPCC-BS-45-300-10P-A Festo | In Stock | - | - | - | 15.00 m/s² | Festo Corporation | Bulk | Active | - | 0°C ~ 60°C | - | Linear Actuator (Without Motor) | IP40 | Ball Screw | - | - | - | 23.62 in/s (600.0 mm/s) | ±20µm | - | - | - | - | 11.811 (300.00mm) | - | - | ||
![]() EPCC-BS-32-100-3P-A Festo | In Stock | - | - | - | 5.00 m/s² | Festo Corporation | Bulk | Active | - | 0°C ~ 60°C | - | Linear Actuator (Without Motor) | IP40 | Ball Screw | - | - | - | 7.40 in/s (188.0 mm/s) | ±20µm | - | - | - | - | 3.937 (100.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 2,181g | 5.00 m/s² | Festo Corporation | Bulk | Active | 24VDC | 0°C ~ 50°C | EGSS | Linear Axis | IP40 | Ball Screw | Connector | - | Miniature | 9.84 in/s (250.0 mm/s) | ±15µm | 100% | Stepper | - | Integrated Controller, Limit Switches | 5.906 (150.00mm) | 24V dc | IP40 |