- Series
- Actuator Type
- Accuracy
- Features
- Operating Temperature
- Termination Style
- Step Angle
- Current Rating
- Depth
- Shaft Diameter
- Supply Voltage
- Maximum Pressure
Attribute column
Manufacturer
Festo Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Mounting Hole Spacing | CoilResistance | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Type | Current Rating (Amps) | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Approval Agency | Actuator Type | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Coil Type | Maximum Pressure | Duty Cycle | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | Rotor Inertia | Input Voltage | Shaft Diameter | IP Rating | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESBF-BS-40-100-5P Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-232 | ±0.0375% | 10 PSI (68.95 kPa) | Vented Gauge | Filtered, Threaded | Male - 1/8 (3.18mm) Swagelok™, Filter | - | 30 PSI (206.84 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() ESBF-BS-63-200-25P Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-485 | ±0.075% | 1 PSI (6.89 kPa) | Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | 600 PSI (4136.85 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() EAGF-V2-KF-50-100 Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-485 | ±0.0375% | 500 PSI (3447.38 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | 600 PSI (4136.85 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() ESBF-BS-32-100-5P Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-232 | ±0.0375% | 5 PSI (34.47 kPa) | Vented Gauge | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | - | 15 PSI (103.42 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() ESBF-BS-32-100-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | Active | - | - | 5.5 V ~ 30 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-485 | ±0.05% | 500 PSI (3447.38 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | 600 PSI (4136.85 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EPCS-BS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% | - | - | - | - | - | 24V dc | - | - | - | - | ||
![]() EMMS-ST-57-M-SB-G2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | EMMS-ST | - | - | - | - | - | 48 V | 145mm | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | - | - | - | 6.35mm | - | - | - | ||
![]() EMMS-ST-28-L-SE Festo | In Stock | - | - | - | - | - | 0.906 (23.00mm) | 2.3 Ohms | Festo Corporation | Bulk | Active | - | 48VDC | -10°C ~ 50°C | EMMS-ST | Square - 1.102 x 1.102 (28.00mm x 28.00mm) | - | Hybrid | 1.4 A | - | 48 V | 70mm | 1.4 A | - | Wire Leads | cURus | - | - | ±5% | - | - | - | - | Bipolar | - | - | 1.8° | 200 | 12.74 / 90 | Round Shaft | 18.00gcm² | - | 5mm | - | 0.197 (5.00mm) | 0.787 (20.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 2,304g | 3.346 (85.00mm) | - | Festo Corporation | Bulk | Active | - | 24VDC | 0°C ~ 50°C | ERMS | Rectangular - 5.425 x 4.134 (137.80mm x 105.00mm) | - | Hybrid | 5.3 A | - | - | - | - | - | Wire Leads with Connector | - | Miniature | - | ±0.1% | - | - | - | - | - | - | 100% | 180° | 2 | 793.20 / 5600 | Round Shaft | 16.4gcm² | 24V dc | - | IP40 | - | 0.472 (12.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 2,794g | - | - | - | - | - | - | - | - | ELGS | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 100% | - | - | - | - | - | 24V dc | - | IP40 | - | - | ||
![]() EMMS-ST-57-M-SEB-G2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EMMS-ST | - | - | - | - | - | 48 V | 159.5mm | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | - | - | - | 6.35mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 8,115g | - | - | - | - | - | - | - | - | ELGS | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 100% | - | - | - | - | - | 24V dc | - | IP40 | - | - | ||
![]() ESBF-BS-40-300-10P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESBF | - | - | - | - | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESBF-BS-50-300-10P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESBF | - | - | - | - | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESBF-BS-32-300-5P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ESBF | - | - | - | - | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESBF-BS-63-200-5P Festo | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | Rod | Analog, RS-485 | ±0.0375% | 5 PSI (34.47 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | 15 PSI (103.42 kPa) | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() EMMS-ST-87-S-SB-G2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EMMS-ST | - | - | - | - | - | 48 V | 132.6mm | 9.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | - | - | - | 11mm | - | - | - | ||
![]() EMMS-ST-57-S-SEB-G2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EMMS-ST | - | - | - | - | - | 48 V | 138mm | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | - | - | - | 6.35mm | - | - | - | ||
![]() EMMS-ST-42-S-SE-G2 Festo | In Stock | - | - | - | - | - | 1.220 (31.00mm) | 1.75 Ohms | Festo Corporation | Bulk | Active | - | 48VDC | -10°C ~ 50°C | EMMS-ST | Square - 1.665 x 1.665 (42.30mm x 42.30mm) | - | Hybrid | 1.8 A | - | 48 V | 94mm | 1.8 A | - | Connector | cURus | - | - | ±5% | - | - | - | - | Bipolar | - | - | 1.8° | 200 | 70.82 / 500 | Round Shaft | 82gcm² | - | 5mm | - | 0.197 (5.00mm) | 0.945 (24.00mm) | ||
![]() EAMM-A-L48-87A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |