- Series
- Actuator Type
- Accuracy
- Features
- Operating Temperature
- Termination Style
- Step Angle
- Current Rating
- Depth
- Shaft Diameter
- Supply Voltage
- Maximum Pressure
Attribute column
Manufacturer
Festo Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Manufacturer | Manufacturer Part Number | Operating Temperature | Series | Part Status | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Actuator Type | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Duty Cycle | Step Angle | Features | Input Voltage | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESBF-BS-40-200-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.0375% | ±10 PSI (±68.95 kPa) | Differential | Filtered, Threaded | Male - 1/8 (3.18mm) Swagelok™, Filter | ±30 PSI (±206.84 kPa) | - | - | -- | - | - | - | ||
![]() EAGF-V2-KF-63-100 Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.0375% | ±500 PSI (±3447.38 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 1/8 (3.18mm) Swagelok™ | ±600 PSI (±4136.85 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-40-400-5P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.0375% | 100 PSI (689.48 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | 300 PSI (2068.43 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-40-400-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -55°C ~ 110°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.075% | 1 PSI (6.89 kPa) | Differential | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-40-300-16P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-232 | ±0.0375% | 10 PSI (68.95 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | 30 PSI (206.84 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-63-200-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -55°C ~ 110°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.075% | ±1 PSI (±6.89 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 1/8 (3.18mm) Swagelok™ | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-32-400-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -55°C ~ 110°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-485 | ±0.075% | 2 PSI (13.79 kPa) | Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
![]() EAGF-V2-KF-32-100 Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-232 | ±0.0375% | 300 PSI (2068.43 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 600 PSI (4136.85 kPa) | - | - | -- | - | - | - | ||
![]() EGSL-BS-75-200-10P Festo | In Stock | - | - | Module Cube | -- | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | Rod | Analog, RS-232 | ±0.0375% | 5 PSI (34.47 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | 15 PSI (103.42 kPa) | - | - | -- | - | - | - | ||
![]() ESBF-BS-63-300-25P Festo | In Stock | - | - | - | - | - | - | - | - | ESBF | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGSL-BS-55-200-12.7P Festo | In Stock | - | - | - | - | - | - | - | - | EGSL | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCO-25-150-10P-ST-E Festo | In Stock | - | - | - | - | - | - | - | - | EPCO | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | 100% | - | - | 24V dc | - | IP40 | ||
![]() EAMM-U-50-D32-42A-78 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGSL-BS-75-300-20P Festo | In Stock | - | - | - | - | - | ABB | ACH580-BCR-012A-4+B056+K465+L512 | - | EGSL | - | - | - | - | - | - | - | Rod | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMS-ST-57-S-SB-G2 Festo | In Stock | - | - | - | - | Brass | - | - | - | EMMS-ST | - | - | 48 V | 123.5mm | 5 A | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | 6.35mm | - | ||
![]() EMMS-ST-87-L-SB-G2 Festo | In Stock | - | - | - | - | - | - | - | - | EMMS-ST | - | - | 48 V | 194.9mm | 9.5 A | - | - | - | - | - | - | - | - | - | - | - | 1.8° | - | - | 11mm | - | ||
![]() EAMM-A-S62-100A-G2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAMM-A-L38-87A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |