- Actuator Material
- Mfr
- Must Operate
- Must Release
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Series
- Termination Style
- Type
Attribute column
Manufacturer
Festo Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Actuator Material | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Supply | Supply Voltage | Frequency | Termination Style | Output Type | Failure Rate | Must Operate | Features | Must Release | IP Rating | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Reed Switch | - | - | - | - | - | - | 5V ~ 30V | - | 50 Hz | Wire Leads | NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT-8 | +85°C | Festo Corporation | -40°C | NC | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Magneto Resistive | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 180 Hz | Wire Leads | PNP-NC | - | - | - | - | IP65, IP68, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Reed Switch | - | - | - | - | - | - | 5V ~ 30V | - | 50 Hz | Wire Leads | NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT-8 | +85°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Magneto Resistive | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 180 Hz | Wire Leads | PNP-NO | - | - | - | - | IP65, IP68, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -25°C ~ 70°C (TA) | - | - | - | - | - | Hall Effect Switch | - | - | - | - | - | - | 15V ~ 30V | - | 1 kHz | Wire Leads | Analog Current, PNP-NC, PNP-NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT-8 | +85°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Magneto Resistive | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 180 Hz | Wire Leads | PNP-NO | - | - | - | - | IP65, IP68, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SME | +70°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Reed | - | - | - | - | - | - | 5V ~ 30V | 24V dc | - | Connector | NO | - | - | - | - | IP65, IP68 | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Switch | - | - | - | - | - | - | 5V ~ 30V | - | 150 Hz | Connector | NPN-NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | Festo | SME-8M-DS-24V-K-0,3-M8D-FSTO | SME | +70°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Reed | - | - | - | - | - | - | 5V ~ 30V | 24V dc | - | Wire Leads | NO | - | - | - | - | IP65, IP68 | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SME | +70°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Reed | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 50 Hz | Wire Leads | NO | - | - | - | - | IP65, IP68 | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -20°C ~ 80°C (TA) | - | - | - | - | - | Switch | - | - | - | - | - | - | 6V ~ 24V | - | - | Wire Leads | PNP-NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Magnet | - | - | - | - | +85°C | Stackpole Electronics Inc | -40°C | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 200°C | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | 2 | ±200ppm/°C | Switch | 2.2 kOhms | - | - | Metal Oxide Film | 1W | - | 10V ~ 30V | 10 → 30V | 200 Hz | Cable Leads | PNP-NO | - | - | Flame Proof, Safety | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -20°C ~ 80°C (TA) | - | - | - | - | - | Switch | - | - | - | - | - | - | 6V ~ 24V | - | - | Wire Leads | NPN-NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | +85°C | Festo Corporation | -20°C | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | SDBT-MSX | - | - | - | - | Hall Effect | - | - | - | - | - | - | 10V ~ 30V | 10 → 30V | 200 Hz | Cable with Connector | NPN, PNP | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT | +70°C | Festo Corporation | -40°C | NO | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Magneto Resistive | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 150 Hz | Wire Leads | PNP-NO | - | - | - | - | IP65, IP68 | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -25°C ~ 70°C (TA) | - | - | - | - | - | Hall Effect Switch | - | - | - | - | - | - | 15V ~ 30V | - | 1 kHz | Wire Leads | Analog Current, PNP-NC, PNP-NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT-8 | +85°C | Festo Corporation | -40°C | NO | Bulk | Active | Non-Compliant | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Magneto Resistive | - | - | - | - | - | - | 5V ~ 30V | 24V dc | 180 Hz | Wire Leads | PNP-NO | - | - | - | - | IP65, IP68, IP69K | - | - | ||
![]() SMAT-8E-S50-IU-M8 Festo | In Stock | - | - | Module | - | Magnet | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 50 V | -20°C ~ 50°C (TA) | - | - | 0.5 % | - | 50 ppm/°C | - | 5.56 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 15V ~ 30V | - | - | Connector | Analog Current, Analog Voltage, 4-Wire | - | - | - | - | - | 550 µm | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SMT-10M | +70°C | Festo Corporation | -40°C | NPN | Bulk | Active | - | - | -40°C ~ 70°C (TA) | - | - | - | - | - | Proximity Sensor | - | - | - | - | - | - | 5V ~ 30V | 30V dc | 150 Hz | Wire Leads | NPN-NO | - | - | - | - | IP65, IP68 | - | - | ||
Tiny WHSL | In Stock | - | - | Module | - | Magnet | Yes | - | - | SME | +70°C | Festo Corporation | -40°C | NO | Bag | Active | Non-Compliant | - | -40°C ~ 70°C | - | - | - | - | - | Reed | - | - | - | - | - | - | 5V ~ 30V | 24V dc | - | Cable Leads | - | - | - | - | - | IP65, IP68 | - | - |