- Rated current In
- Height
- Length
- Width
- Model
- Type
- Accessory Type
- Connections
- Contact Current Rating
- Dim
- Factory Lead Time
- Max. operating temperature
Attribute column
Manufacturer
Finder Rack Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Connections | Degree of protection (IP) | Dim | Material housing | Max. operating temperature | Max. switching capacity | Model | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Accessory Type | Contact Current Rating | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7T.81.0.000.2403 Finder Relays, Inc. | 151 | - | - | 6 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7T | Active | Not Applicable | - | 80°C | -45°C | 250V | Thermostat | 10A | 47.8mm | 88.8mm | 17.5mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 7T.91.0.000.1300-1 Finder | In Stock | - | - | - | - | Screw terminals | - | (L x W x H) 47 x 33 x 33 mm | - | +80°C | 1250VA,125W | - | - | - | - | Yes | 5A | 250V AC | - | - | - | - | 7T.91.0.000.1300 | - | - | - | - | - | 33mm | 47mm | 33mm | - | - | - | ||
![]() 7T.91.0.000.2004-1 Finder | In Stock | - | - | - | - | Screw terminals | - | (L x W x H) 67 x 50 x 46 mm | - | +80°C | 1250VA,125W | - | - | - | - | Yes | 5A | 250V AC | - | - | - | - | 1T91.0.000.2004 | - | - | - | - | - | 46mm | 67mm | 50mm | - | - | - | ||
![]() 7T.81.0.000.2303-1 Finder | In Stock | - | - | - | - | Screw terminal | - | (L x W x H) 88.8 x 17.5 x 47.8 mm | - | +80°C | 2500W | - | - | - | - | Yes | 10A | 230V AC | - | - | - | - | 7T.81.0.000.2303 | - | - | - | - | - | 47.8mm | 88.8mm | 17.5mm | - | - | - | ||
![]() 7T.92.0.000.1330 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | Thermostat | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.92.0.000.1510 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | Thermostat | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.81.0.000.2403-1 Finder | In Stock | - | - | - | - | Screw terminal | - | (L x W x H) 88.8 x 17.5 x 47.8 mm | - | +80°C | 125W,2500VA | - | -40 - 105 | 0 - 80 | 4 | Yes | 10A | 230V AC | - | - | - | - | 7T.81.0.000.2403 | - | - | - | - | - | 47.8mm | 88.8mm | 17.5mm | - | - | - | ||
![]() 7T.92.0.000.2503 Finder | In Stock | - | - | - | - | - | IP64 | - | Aluminium | - | - | Incremental encoder | - | - | 5 | - | - | - | Cable | - | - | - | 7T.92.0.000.2503 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.92.0.000.1520 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | Thermostat | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1T.31.9.003.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | Thermostat | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.91.0.000.1300 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7T.81.0.000.2301 Finder Relays, Inc. | 25 | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7T | Active | Not Applicable | - | 80°C | -45°C | 250V | Thermostat | 10A | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 7T.81.0.000.2303 Finder Relays, Inc. | 1 | - | - | 6 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7T | Active | Not Applicable | - | 80°C | -45°C | 250V | Thermostat | 10A | 47.8mm | 88.8mm | 17.5mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 7T.81.0.000.2401 Finder Relays, Inc. | 6 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7T | Active | Not Applicable | - | - | - | 250V | Thermostat | 10A | - | - | - | No SVHC | RoHS Compliant | - |