- Certificates
- Gross weight
- Type of relay
- Relay variant
- AC contacts rating @R
- Body dimensions
- Coil power consumption
- CoilResistance
- Contact Materials
- Contact current max.
- DC contacts rating @R
- Mounting
Attribute column
Manufacturer
Finder Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Mounting1 | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50.12.9.048.4000 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.4x25mm | RoHS compliant | 700mW | 3.28kΩ | 15A | AgSnO<sub>2</sub> | DPDT | 8A / 24V DC | 20g | PCB | - | 48V DC | 50.12 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 14.4mA | ||
![]() 50.14.9.110.4220 FINDER | In Stock | - | - | 8A / 250V AC | 40x13x16.5mm | RoHS compliant | 0.8W | 15125Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x2 + SPST-NC x2 | 8A / 24V DC | 20g | PCB | - | 110V DC | 50.14 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 7.7mA | ||
![]() 50.16.9.110.5420 FINDER | In Stock | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | 15125Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x4 + SPST-NC x2 | 8A / 24V DC | 20g | PCB | - | 110V DC | 50.16 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 7.7mA | ||
![]() 50.16.9.048.5420 FINDER | In Stock | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x4 + SPST-NC x2 | 8A / 24V DC | 20g | PCB | - | 48V DC | 50.16 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 16.6mA | ||
![]() 50.14.9.048.4310 FINDER | In Stock | - | - | 8A / 250V AC | 40x13x16.5mm | RoHS compliant | 0.8W | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x3 + SPST-NC | 8A / 24V DC | 20g | PCB | - | 48V DC | 50.14 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 16.6mA | ||
![]() 50.16.9.024.5330 FINDER | 250 | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | 720Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x3 + SPST-NC x3 | 8A / 24V DC | 20g | PCB | - | 24V DC | 50.16 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 33.3mA | ||
![]() 50.16.9.048.5510 FINDER | In Stock | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x5 + SPST-NC | 8A / 24V DC | 20g | PCB | - | 48V DC | 50.16 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 16.6mA | ||
![]() 50.14.9.048.4220 FINDER | In Stock | - | - | 8A / 250V AC | 40x13x16.5mm | RoHS compliant | 0.8W | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x2 + SPST-NC x2 | 8A / 24V DC | 20g | PCB | - | 48V DC | 50.14 | miniature | safety | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | 5mm | 16.6mA | ||
![]() 45.71.7.012.1310 FINDER | 27 |
| - | 16A / 250V AC | 40.7x12.5x28.5mm | RoHS compliant | 360mW | 400Ω | 30A | AgNi | SPST-NO | 16A / 24V DC | 20g | PCB | - | 12V DC | 45.71 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...125°C | - | 30mA | ||
![]() 43.61.9.012.2301 FINDER | In Stock | - | - | 16A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 400mW | 360Ω | 25A | AgCdO | SPST-NO | 16A / 24V DC | 15g | PCB | - | 12V DC | 43.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 33.3mA | ||
![]() 43.41.7.009.2301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | - | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 27.7mA | ||
![]() 43.41.7.009.4300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 27.7mA | ||
![]() 43.41.7.009.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 27.7mA | ||
![]() 43.41.7.012.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 580Ω | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 12V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 20.7mA | ||
![]() 43.41.7.006.5001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 150Ω | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 6V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 40mA | ||
![]() 43.41.7.018.5000 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 13.8mA | ||
![]() 43.41.7.018.5300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 13.8mA | ||
![]() 43.41.7.018.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 13.8mA | ||
![]() 43.41.7.048.4301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 5.2mA | ||
![]() 43.41.7.006.5300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 150Ω | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 6V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 40mA |