- Certificates
- Gross weight
- Type of relay
- Relay variant
- AC contacts rating @R
- Body dimensions
- Coil power consumption
- CoilResistance
- Contact Materials
- Contact current max.
- DC contacts rating @R
- Mounting
Attribute column
Manufacturer
Finder Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Mounting1 | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43.41.7.018.2301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | - | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 13.8mA | ||
![]() 43.41.7.009.4000 FINDER | 47 |
| - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgSnO<sub>2</sub> | SPDT | 10A / 24V DC | 15g | PCB | socket | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 27.7mA | ||
![]() 43.41.7.009.4001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgSnO<sub>2</sub> | SPDT | 10A / 24V DC | 15g | PCB | socket | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 27.7mA | ||
![]() 43.41.7.009.2001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgCdO | SPDT | 10A / 24V DC | 15g | PCB | socket | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 27.7mA | ||
![]() 41.31.9.048.0310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | - | 48V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 43.41.7.018.4001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgSnO<sub>2</sub> | SPDT | 10A / 24V DC | 15g | PCB | socket | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 13.8mA | ||
![]() 43.41.7.048.2301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | - | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 5.2mA | ||
![]() 43.41.7.048.4300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 5.2mA | ||
![]() 43.41.7.024.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 2.2kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 24V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 10.9mA | ||
![]() 41.52.9.048.5310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 48V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 43.41.7.009.2300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 324Ω | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | - | 9V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 27.7mA | ||
![]() 43.41.7.036.2001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgCdO | SPDT | 10A / 24V DC | 15g | PCB | socket | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 6.9mA | ||
![]() 41.31.9.009.0010 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 15g | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | ||
![]() 43.41.7.018.4300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 13.8mA | ||
![]() 43.41.7.024.5300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 2.2kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 24V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 10.9mA | ||
![]() 43.41.7.018.2001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgCdO | SPDT | 10A / 24V DC | 15g | PCB | socket | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 13.8mA | ||
![]() 43.41.7.036.4300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 6.9mA | ||
![]() 41.31.9.060.0011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 43.41.7.006.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 150Ω | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 6V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 40mA | ||
![]() 43.41.7.036.4301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | - | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 6.9mA |