- Certificates
- Gross weight
- Type of relay
- Relay variant
- AC contacts rating @R
- Body dimensions
- Coil power consumption
- CoilResistance
- Contact Materials
- Contact current max.
- DC contacts rating @R
- Mounting
Attribute column
Manufacturer
Finder Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Mounting1 | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41.31.9.048.0311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | - | 48V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.012.5310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 360Ω | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | - | 12V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 33.3mA | ||
![]() 41.52.9.005.0310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 62Ω | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | - | 5V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 80mA | ||
![]() 43.41.7.018.4000 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgSnO<sub>2</sub> | SPDT | 10A / 24V DC | 15g | PCB | socket | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 13.8mA | ||
![]() 41.52.9.009.0010 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 15g | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | ||
![]() 41.31.9.110.4011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 110V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 41.31.9.060.4310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 43.41.7.003.5001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 36Ω | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 3V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 83.5mA | ||
![]() 41.31.9.060.5010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.31.9.048.4010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 48V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.060.4011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 45.91.7.024.2310 FINDER | In Stock | - | - | 16A / 250V AC | 40.7x12.5x28.5mm | RoHS compliant | 360mW | 1.6kΩ | 30A | AgCdO | SPST-NO | 16A / 24V DC | 20g | PCB | - | 24V DC | 45.91 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...125°C | - | 15mA | ||
![]() 41.52.9.012.5311 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 360Ω | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 12V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 33.3mA | ||
![]() 41.52.9.012.5310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 360Ω | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 12V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 33.3mA | ||
![]() 41.61.9.110.0310 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | - | 110V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 41.31.9.006.0310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | - | 6V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 41.52.9.005.5310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 62Ω | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 5V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 80mA | ||
![]() 41.31.9.005.4011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 62Ω | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 5V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 80mA | ||
![]() 41.52.9.012.5011 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 360Ω | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 12V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 33.3mA | ||
![]() 41.52.9.048.5311 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 15A | AgNi + Au | - | 8A / 24V DC | 15g | PCB | - | 48V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA |