- Certificates
- Gross weight
- Type of relay
- Relay variant
- AC contacts rating @R
- Body dimensions
- Coil power consumption
- CoilResistance
- Contact Materials
- Contact current max.
- DC contacts rating @R
- Mounting
Attribute column
Manufacturer
Finder Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45.31.9.006.0610 FINDER | In Stock | - | - | 10A / 500V AC | 31.4x12.5x28.5mm | RoHS compliant | 550mW | 72Ω | 30A | AgNi | SPST-NO | 10A / 24V DC | 20g | PCB | 6V DC | 45.31 | miniature | - | max. 220V DC | max. 500V AC | electromagnetic | -40...105°C | - | 83mA | ||
![]() 43.41.7.048.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 5.2mA | ||
![]() 45.71.7.015.0310 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | - | - | electromagnetic | - | - | - | ||
![]() 41.31.9.024.4011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | 24V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA | ||
![]() 41.61.8.024.0000 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 0.75VA | 350Ω | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 24V AC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 31.6mA | ||
![]() 41.31.9.060.0311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.31.9.048.5010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 48V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.060.5310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.31.9.060.0310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.61.9.009.0010 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 15g | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | ||
![]() 41.31.9.060.5311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.31.9.110.5311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 110V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 41.61.9.048.0311 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 48V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.048.5011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 48V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.61.9.024.0311 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 24V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA | ||
![]() 41.31.9.110.4010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | 110V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 41.31.9.110.5011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 110V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 43.41.7.003.2300 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 36Ω | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | 3V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 83.5mA | ||
![]() 41.31.9.024.5311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 24V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA | ||
![]() 41.31.9.024.5310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 24V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA |