- Content
- Type
- Depth
- Dim
- Height
- Width
- Features
- Factory colour
- Max. noise generation
- Output (max.) (details)
- Air flow rate
- Power
Attribute column
Manufacturer
Finder AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Frame | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7F.21.8.120.2055 Finder Relays, Inc. | 37 |
| - | - | Plastic | 50000 Hrs @ 40°C | 120VAC | 5~131°F -15°C~55°C | 7F | Square - 155mm Lx155mm H | Active | - | 2 Terminals | 28.00W | 0.250A | IP54 - Dust Protected, Water Resistant | CE, cULus, cURus, EAC | Ball | Tubeaxial | 32.4 CFM (0.907m3/min) | 42.0 dB(A) | 96V~132VAC | Exhaust Filter | - | ||
![]() 7F.21.8.120.3100 Finder Relays, Inc. | 37 |
| - | - | Plastic | 50000 Hrs @ 40°C | 120VAC | 5~131°F -15°C~55°C | 7F | Square - 209mm Lx209mm H | Active | - | 2 Terminals | 28.00W | 0.250A | IP54 - Dust Protected, Water Resistant | CE, cULus, cURus, EAC | Ball | Tubeaxial | 59.0 CFM (1.65m3/min) | 42.0 dB(A) | 96V~132VAC | Exhaust Filter | - | ||
![]() 7F.20.8.120.2055 Finder Relays, Inc. | 25 | - | - | 6 Weeks | Plastic | 50000 Hrs @ 40°C | 120VAC | 5~131°F -15°C~55°C | 7F | Square - 155mm Lx155mm H | Active | Not Applicable | 2 Terminals | 28.00W | 0.250A | IP54 - Dust Protected, Water Resistant | CE, cULus, cURus, EAC | Ball | Tubeaxial | 32.4 CFM (0.907m3/min) | 42.0 dB(A) | 96V~132VAC | Exhaust Filter | RoHS Compliant | ||
![]() 7F.21.8.230.2055 Finder Relays, Inc. | 37 |
| - | - | Plastic | 50000 Hrs @ 40°C | 230VAC | 5~131°F -15°C~55°C | 7F | Square - 155mm Lx155mm H | Active | - | 2 Terminals | 28.00W | 0.120A | IP54 - Dust Protected, Water Resistant | CE, cULus, cURus, EAC | Ball | Tubeaxial | 32.4 CFM (0.907m3/min) | 42.0 dB(A) | 184V~253VAC | Exhaust Filter | - |