- Height
- Width
- Depth
- Manufacturer
- Manufacturer Part Number
- RoHS-compliant
- Type
- Coil Voltage
- Coil nominal voltage
- Content
- Mounting Type
- Number of Poles
Attribute column
Manufacturer
Finder Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Number of Terminals | End Contact Material | Approvals | Bezel Style | Built-in depth | Case Size | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Electrical lifespan | ElectricalLife | Factory colour | Fall time | Ihs Manufacturer | Lens Shape | Manufacturer | Manufacturer Part Number | Max. operating temperature | Max. switching capacity | Max. temperature | Min. temperature | Model | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Digits | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Programmable | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | RoHS-compliant | Standard Frequency | Suitable for | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type | Voltage type for actuating | With detachable clamps | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Depth | Reach Compliance Code | Frequency | Frequency Stability | Body Length or Diameter | Body Breadth | Physical Dimension | Symmetry-Max | Termination Type | Load Capacitance | Durability | Number of Poles | Terminal Type | Number of Phases | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Lens Color | Display Type | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Connection Type | Lamp Type | Terminal Length | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7M.38.8.400.0212 Finder | 2722 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct measurement | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Purchase/supply | - | - | - | - | - | - | - | 7M | - | - | - | - | - | - | - | 68.2 | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.7 | - | 52.5 | - | ||
![]() 56.32.9.024.0000T Finder | 24 | - | - | - | Plug In | QFN | - | - | - | - | - | - | - | - | 24V DC | - | - | 600Ω | Connector | 12A | Silver Nickel | 10pc(s) | - | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | - | - | No | - | - | - | - | - | - | - | Yes | 15 | - | 12A | - | - | - | - | - | Bulk | 56 Series | CLOCK OSCILLATOR | - | - | - | - | Railway | - | 27.7mm | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | 2 | Quick Connect | - | - | - | - | 24V dc | - | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | 12A | - | - | DPDT | - | - | - | - | - | - | 37.2mm | 27.7mm | 20.7mm | - | ||
![]() 68.22.9.024.4300 Finder | 23168273 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 400V AC | 2.9W | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 52.5 x 52.5 x 57.5 mm | - | - | - | - | - | - | - | - | - | 40000VA | +70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 100A | 690V AC | - | - | - | - | - | - | 68.22.9.024.4300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | DPST | - | - | - | - | - | - | 57.5mm | 52.5mm | 52.5mm | - | ||
![]() 95.85.1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 079900 Finder | In Stock | - | - | DIN Rail | - | - | 2 | PA | - | - | - | - | 65.6 | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | Light grey | - | - | - | - | - | +60°C | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | AC | - | - | - | - | 07.99.00 | 60 °C | -20 °C | - | Grey | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68.22.9.012.4300 Finder | 110 | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | - | - | - | 1pc(s) | - | - | - | 30 x 10³ | - | White | 3ms | - | - | - | - | - | 40000VA | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ω | - | - | Yes | - | - | 100A | 690V AC | - | - | - | - | - | - | 68.22.9.012.4300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>6</sup> | 2 | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | DPST | - | - | - | - | - | - | - | - | - | - | ||
![]() 7P.23.9.000.1020 Finder | In Stock | - | - | - | - | - | - | - | - | - | CE, cULus, TUV | Black Plastic | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Dome With Cable | IDEC | LH1D-D3HQ4C50-RPW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cool White, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP67 | - | - | - | - | ||
![]() 30.22.9.048.0000 Finder | In Stock | - | - | - | - | - | - | Nickel-Plated Brass | - | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | ADU110632 | - | - | - | - | - | 2 | 2 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | 48 - 48 | - | - | - | - | - | - | - | - | PCB connection | - | DC | No | - | - | - | - | - | Metallic | - | - | - | 20.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | 11.4 | - | 10.1 | - | ||
![]() 98.85.3 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | 1/4 NPT | - | - | - | - | - | - | - | - | - | - | - | - | Dwyer Instruments | PTGD-AC08A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-50 psiD | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.8.110.5000 Finder | 18955845 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 110V AC | - | - | 6.9 kΩ | - | - | - | 50pc(s) | - | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | - | - | Continental Industries | RSDC-DC-112-000 | - | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | - | - | - | - | - | - | 110 - 110 | 110 - 110 | - | - | - | - | Yes | - | - | 8A | - | PCB connection | - | AC | No | - | - | 40.52.8.110.5000 | - | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 110V ac | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | 25mm | - | 12.4mm | - | ||
![]() 45.91.7.048.0310 Finder | In Stock | - | - | - | - | - | - | - | 6 | Silver Nickel | - | - | - | - | - | - | 48 V | 6400 Ω | - | - | - | - | - | - | - | - | 30000 Cycle(s) | - | - | FINDER SPA | - | Finder | 45.91.7.048.0310 | - | - | - | - | - | 16 | 0 | 0 | 1 | - | - | - | - | 105 °C | -40 °C | Active | - | - | - | - | 48 - 48 | - | 5.11 | - | - | - | - | - | - | PCB connection | - | DC | No | - | - | - | - | - | - | - | - | - | 40.7 | compliant | - | - | 40.7 mm | 12.5 mm | 40.7mm x 12.5mm x 28.5mm | - | SOLDER | - | - | - | - | - | 30 A | - | 12 ms | - | - | - | 2 ms | - | - | 360 mW | 400 V | AC/DC | LATCHED | DC | 6 | 2500 Vrms | Random | 4000 Vrms | - | - | SPST | 57.6 V | - | 1 FORM A | 33.6 V | - | - | 0.004 inch | - | 28.5 | - | 12.5 | 28.5 mm |