- Contact Configuration
- Depth
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Series
- Terminal Type
- Input Current
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Finder Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Connections | Contact Current | Contact Materials | Content | Control Voltage Range | Degree of protection (IP) | Dimensions | Input Voltage Range | Max. pick-up voltage | Maximum Input Voltage | Maximum Operating Temperature | Min. pick-up voltage | Minimum Operating Temperature | Nominal current | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package Style | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Standards Met | Switching current (max.) | Switching Mode | Switching voltage (max.) | Turn Off Delay Time | Type of digital output | Type of electric connection | Type of output voltage | Voltage type for actuating | With detachable clamps | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Output | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Min Input Voltage | Max Input Voltage | Terminal Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Coil Power | Coil Voltage (DC) | Turn On Time | Input Current | Load Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Turn Off Time | Switching Current | Contact Configuration | Switching Capacity | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.10.8.230.9024 Finder | 24 |
| - | - | DIN Rail | - | - | - | - | - | - | - | 230 V ac | - | 85 x 6.2 x 87mm | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | - | - | - | - | 90.7mm | - | - | - | - | - | - | - | - | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | - | 2A | - | - | - | - | SPST | - | 87mm | 6.2mm | - | - | - | - | ||
![]() 39.30.7.012.9024 Finder | 20 |
| Datasheet | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 12 V dc | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 20.7 mA | 2 A | 24 V | 1.5 V | - | 2 A | SPST | - | 90.7 mm | 94.3 mm | 6.2 mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 39.11.8.230.0060 Finder | 28 | - | Datasheet | DIN Rail | DIN Rail | Module | 230 V | - | Screw terminals | 6A | Silver | 1pc(s) | - | IP20 | 6.2 x 90.7 x 87mm | 20.4 → 264V | 264V AC | 264V | +70°C | 184V AC | -40°C | 6 | 230V AC | 230V AC | 1 | 0 | 0 | - | 230 - 240 | 230 - 240 | - | Compliant | - | 6A | - | 400V AC | 6 ms | - | Screw connection | - | AC | No | 39 Series | Screw | 39.11.8.230.0060 | 70 °C | -40 °C | 90.7 mm | EMR relays | - | - | - | - | SPDT | - | 5 ms | 6 A | 230 V | - | Screw | -40 → +70°C | 240V ac | AC | 250 → 400V ac | - | - | 5ms | 4.3 mA | - | - | - | 6ms | 6 A | SPDT | 1.5 kW | 90.7 mm | 87 mm | 6.2 mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 39.21.0.006.0060 Finder | In Stock | - | - | DIN Rail | DIN Rail | - | 6 V | - | - | - | Silver | - | - | IP20 | 85 x 6.2 x 87mm | - | - | 6.6V | +70°C | - | -40°C | 6 | - | - | 0 | 0 | 1 | - | 6 - 6 | 6 - 6 | 6 - 6 | Compliant | CE, cULus, EAC, EN 60715, PCT, RINA, SA, UL, VDE | - | - | - | 6 ms | - | Screw connection | - | AC/DC | No | 39 Series | Screw | - | 70 °C | -40 °C | 90.7 mm | - | - | - | - | - | SPST | - | 5 ms | 6 A | - | 6 V | Screw | -40 → +70°C | 6V ac/dc | - | 250 → 400V ac | - | 6 V | 5ms | 35 mA | - | - | - | 6ms | - | SPST | - | 87 mm | 6.2 mm | 6.2 | No SVHC | - | - | ||
![]() 39.20.8.230.9024 Finder | In Stock | - | Datasheet | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 230 V ac | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 4.2 mA | 2 A | 24 V | 1.5 V | - | 2 A | SPST | - | 87 mm | 6.2 mm | 6.2 mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 39.30.7.125.9024 Finder | 40 |
| - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 125 V dc | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 4.6 mA | 2 A | 24 V | 1.5 V | - | - | SPST | - | 94.3 mm | 6.2 mm | - | No SVHC | - | - | ||
![]() 39.31.0.006.0060 Finder | 55 |
| - | DIN Rail | DIN Rail | - | 6 V | - | - | - | Silver | - | - | IP20 | - | - | - | - | +70°C | - | -40°C | 6 | - | - | 1 | 0 | 0 | - | 6 - 6 | 6 - 6 | 6 - 6 | Compliant | - | - | - | - | - | - | Screw connection | - | AC/DC | No | 39 Series | Screw | - | 70 °C | -40 °C | 90.7 mm | - | - | - | - | 1 | SPDT | - | - | 6 A | - | - | Screw | - | 6V ac/dc | - | - | 200 mW | 6 V | - | 35 mA | - | - | - | - | - | SPDT | - | 94.3 mm | 6.2 mm | 6.2 | No SVHC | - | - | ||
![]() 39.30.8.230.9024 Finder | 49 |
| - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 230 V ac | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 4.2 mA | 2 A | 24 V | 1.5 V | - | 2 A | SPST | - | 94.3mm | 6.2mm | 6.2 mm | No SVHC | - | IP20 | ||
![]() 39.30.7.060.9024 Finder | 151 |
| - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 60 V dc | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | 24 V | 1.5 V | - | SPST | 66 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 6.4 mA | 2 A | 24 V | 1.5 V | - | - | SPST | - | 94.3 mm | 6.2 mm | - | No SVHC | - | - | ||
![]() 39.20.7.012.9024 Finder | 19 |
| - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 12 V dc | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 20.7 mA | 2 A | 24 V | 1.5 V | - | - | SPST | - | 87 mm | 6.2 mm | - | No SVHC | - | - | ||
![]() 39.30.7.006.9024 Finder | 42 |
| - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 6 V dc | - | 85 x 6.2 x 87mm | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | Electronic | - | DC | - | - | Series 39 | Screw | - | 55 °C | -20 °C | 90.7 mm | - | 24 V | - | - | - | SPST | 24 V | 600 µs | - | - | - | Screw | -20 → +55°C | - | - | - | - | - | - | 7.5 mA | 2 A | 24 V | 1.5 V | - | - | SPST | - | 94.3 mm | 6.2 mm | - | No SVHC | - | - | ||
![]() 39.31.0.060.0060 Finder | 54 |
| - | DIN Rail | DIN Rail | - | 60 V | - | - | - | Silver | - | - | IP20 | - | - | - | - | +70°C | - | -40°C | 6 | - | - | 1 | 0 | 0 | - | 60 - 60 | 60 - 60 | 60 - 60 | Compliant | - | - | - | - | - | - | Screw connection | - | AC/DC | No | 39 Series | Screw | - | 70 °C | -40 °C | 90.7 mm | - | - | - | - | 1 | SPDT | - | - | 6 A | - | - | Screw | - | 60V ac/dc | - | - | 350 mW | 60 V | - | 5.7 mA | - | - | - | - | - | SPDT | - | 94.3 mm | 6.2 mm | 6.2 | No SVHC | - | - |