- Length
- Material
- Degree of protection (IP)
- Type of electric connection
- Voltage type
- Energy efficiency rating
- Type
- Max. operating voltage
- Min. operating voltage
- Approval Agency
- Housing Material
- IP Rating
Attribute column
Manufacturer
Finder Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Colour temperature type | Connections | Degree of protection (IP) | Dim | Energy efficiency rating | Factory colour | LED features | Luminous flux (Φ) | Max. operating voltage | Max. temperature | Mfr | Min. operating voltage | Min. temperature | Model | Operating current | Package | Product Status | Profile (W x H) | Protection class | Radiation angle | Rated Life | RoHS-compliant | Type of electric connection | Voltage type | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Power | Power - Rated | Lamp Type | Features | Wattage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 07L42 Finder | In Stock | - | - | - | - | - | - | - | - | n.rel. | White | - | - | 240V | - | - | 100V | - | - | 2.5A | - | - | - | - | - | - | Yes | - | - | - | - | - | 07L.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | ||
![]() 7L.46.0.230.0200 Finder | 18 |
| - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 311 | - | ||
![]() 7L.15.8.230.0005 Finder | In Stock | - | - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | ||
![]() 7L.12.8.230.0005 Finder | In Stock | - | - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | ||
![]() 7L.12.9.024.0005 Finder | In Stock | - | - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | ||
![]() 7L.10.9.024.0005CON Finder | In Stock | - | - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | ||
![]() 7L.13.8.230.0005 Finder | In Stock | - | - | Plastic | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | ||
![]() 7L.43.0.024.2100 Finder Relays, Inc. | 46 |
| - | Plastic | Plastic | - | Clamp,Screws | IP20 | - | F (A - G) | - | incl. On/Off switch | - | 48V DC/AC | - | Finder Relays, Inc. | 12V DC/AC | - | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | Yes | Plug/connector | AC/DC | 12 → 48 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.024.2100 | 6W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 600lm | 6W | 6W | LED | Motion Detection | 9 W | IP20 | - | 12.23" (310.6mm) | - | ||
![]() 7L.43.0.024.0100 Finder Relays, Inc. | 23 | - | - | Plastic | Plastic | - | Clamp,Screws | IP20 | - | F (A - G) | - | - | - | 48V DC/AC | - | Finder Relays, Inc. | 12V DC/AC | - | - | - | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | - | Other | AC/DC | - | -30°C ~ 55°C | 7L | 7L.43.0.024.0100 | 6W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 600lm | 6W | 6W | - | Magnet | - | IP20 | - | 12.23" (310.6mm) | - | ||
![]() 7L.43.0.230.1100 Finder Relays, Inc. | 47 |
| - | Plastic | Plastic | - | Push-in connector,Connector | IP20 | (L x W x H) 310.6 x 46 x 47.5 mm | F (A - G) | Black,Transparent | - | 600lm | 240V | +50°C | Finder Relays, Inc. | 110V | -30°C | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | II (prepared) | 120° | 60,000 Hours | Yes | Clamping/screw mounting | AC/DC | 110 → 240 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.230.1100 | 6W | 110 ~ 240VAC/DC | IP20 | 240V | Connector | CE | Tubular | White | 600lm | 9W | 6W | LED | On/Off Switching | 9 W | IP20 | 47.5mm | 12.23" (310.6mm) | 46mm | ||
![]() 7L.43.0.024.1200 Finder Relays, Inc. | 46 |
| - | Plastic | Plastic | - | Plug,Socket | IP20 | - | F (A - G) | - | incl. On/Off switch | - | 48V DC/AC | - | Finder Relays, Inc. | 12V DC/AC | - | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | - | Plug/connector | AC/DC | 12 → 48 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.024.1200 | 6W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 600lm | 6W | 6W | LED | On/Off Switching | 9 W | IP20 | - | 12.23" (310.6mm) | - | ||
![]() 7L.46.0.024.2100 Finder Relays, Inc. | 50 | - | - | Plastic | Plastic | 5000K | Push-in connector | IP20 | (L x W x H) 310.60 x 46 x 47.50 mm | n.rel. | Black,Transparent | - | 1200lm | 48V | +50°C | Finder Relays, Inc. | 12V | -30°C | 7L Series | 300mA | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | Yes | Clamping/screw mounting | AC/DC | 12 → 48 V ac/dc | -30°C ~ 55°C | 7L | 7L.46.0.024.2100 | 9W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 1200lm | 13W | 9W | LED | Motion Detection | 13 W | IP20 | 47.50mm | 12.23" (310.6mm) | 46mm | ||
![]() 7L.43.0.230.1200 Finder Relays, Inc. | 46 |
| - | Plastic | Plastic | - | Connector | IP20 | (L x W x H) 310.6 x 46 x 47.5 mm | F (A - G) | Black,Transparent | - | 600lm | 240V | +50°C | Finder Relays, Inc. | 110V | -30°C | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | II (prepared) | 120° | 60,000 Hours | Yes | Plug/connector | AC/DC | 110 → 240 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.230.1200 | 6W | 110 ~ 240VAC/DC | IP20 | 240V | Connector | CE | Tubular | White | 600lm | 9W | 6W | LED | On/Off Switching | 9 W | IP20 | 47.5mm | 12.23" (310.6mm) | 46mm | ||
![]() 7L.46.0.230.1100 Finder Relays, Inc. | 52 | - | - | Plastic | Plastic | 5000K | Push-in connector | IP20 | (L x W x H) 310.60 x 46 x 47.50 mm | n.rel. | Black,Transparent | - | 1200lm | 240V | +50°C | Finder Relays, Inc. | 110V | -30°C | 7L Series | 300mA | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | Yes | Plug/connector | AC/DC | 110 → 240 V ac/dc | -30°C ~ 55°C | 7L | 7L.46.0.230.1100 | 9W | 110 ~ 240VAC/DC | IP20 | 240V | Connector | CE | Tubular | White | 1200lm | 13W | 9W | LED | On/Off Switching | 13 W | IP20 | 47.50mm | 12.23" (310.6mm) | 46mm | ||
![]() 7L.43.0.024.2200 Finder Relays, Inc. | 50 | - | - | Plastic | Plastic | - | Plug,Socket | IP20 | - | F (A - G) | - | incl. On/Off switch | - | 48V DC/AC | - | Finder Relays, Inc. | 12V DC/AC | - | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | - | Plug/connector | AC/DC | 12 → 48 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.024.2200 | 6W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 600lm | 6W | 6W | LED | Motion Detection | 9 W | IP20 | - | 12.23" (310.6mm) | - | ||
![]() 7L.43.0.024.0200 Finder Relays, Inc. | 26 |
| - | Plastic | Plastic | - | Plug,Socket | IP20 | - | F (A - G) | - | - | - | 48V DC/AC | - | Finder Relays, Inc. | 12V DC/AC | - | - | - | Box | Active | 1.77" (45.0mm) Dia | - | - | 60,000 Hours | - | Plug/connector | AC/DC | - | -30°C ~ 55°C | 7L | 7L.43.0.024.0200 | 6W | 12 ~ 48VAC/DC | IP20 | 48V | Connector | CE | Tubular | White | 600lm | 6W | 6W | - | Motion Detection | - | IP20 | - | 12.23" (310.6mm) | - | ||
![]() 7L.43.0.230.2200 Finder Relays, Inc. | 49 |
| - | Plastic | Plastic | - | Connector | IP20 | (L x W x H) 310.6 x 46 x 47.5 mm | F (A - G) | Black,Transparent | - | 600lm | 240V | +50°C | Finder Relays, Inc. | 110V | -30°C | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | II (prepared) | 120° | 60,000 Hours | Yes | Plug/connector | AC/DC | 110 → 240 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.230.2200 | 6W | 110 ~ 240VAC/DC | IP20 | 240V | Connector | CE | Tubular | White | 600lm | 9W | 6W | LED | Motion Detection | 9 W | IP20 | 47.5mm | 12.23" (310.6mm) | 46mm | ||
![]() 7L.43.0.230.2100 Finder Relays, Inc. | 56 |
| - | Plastic | Plastic | - | Push-in connector,Connector | IP20 | (L x W x H) 310.6 x 46 x 47.5 mm | F (A - G) | Black,Transparent | - | 600lm | 240V | +50°C | Finder Relays, Inc. | 110V | -30°C | 7L Series | - | Box | Active | 1.77" (45.0mm) Dia | II (prepared) | 120° | 60,000 Hours | Yes | Plug/connector | AC/DC | 110 → 240 V ac/dc | -30°C ~ 55°C | 7L | 7L.43.0.230.2100 | 6W | 110 ~ 240VAC/DC | IP20 | 240V | Connector | CE | Tubular | White | 600lm | 9W | 6W | LED | Motion Detection | 9 W | IP20 | 47.5mm | 12.23" (310.6mm) | 46mm |