- Height
- Width
- Depth
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Type of electric connection
- Voltage type for actuating
- With detachable clamps
- Mounting Type
Attribute column
Manufacturer
Finder Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Current | Degree of protection (IP) | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Phase Type | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Rated DC | Voltage - Supply | Supply Voltage | Depth | Current Rating | Voltage - Rated AC | Output Type | Operating Supply Voltage | Circuit | Throw Configuration | Turn On Delay Time | Contact Current Rating | Response Time | Terminal Type | Operating Temperature Range | Switching Voltage | Power Consumption | Contact Rating @ Voltage | Input Current | Max Supply Voltage (AC) | Delay Time | Switching Current | Contact Configuration | Min Supply Voltage (AC) | Trip Range | Trip Status | Time Delay | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70.11.8.230.2022 Finder Relays, Inc. | 42 |
| - | - | - | DIN Rail | 10A | - | 60.8 x 17.5 x 88.8mm | +60°C | Finder Relays, Inc. | -20°C | - | 1 | 0 | 0 | Box | 1 Phase | Active | 230 - 230 | 230 - 230 | - | Screw connection | AC | No | -20°C ~ 60°C | - | 70 | - | - | - | Voltage Sensing AC | - | 220 ~ 240VAC | - | 88.8 | - | - | Relay | - | SPDT (1 Form C) | - | - | - | - | - | +60°C | - | 2.6VA | 10A @ 250VAC | - | - | 0.5 Sec ~ 60 Sec | - | SPDT | - | 170 ~ 270V AC | - | 0.5 → 60s | 60.8mm | 88.8mm | 17.5mm | - | - | - | ||
![]() 71.31.8.230.3020 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | 78.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | 22.5 | - | - | - | ||
![]() 706284000000T Finder | 2999 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 706184000000T Finder | 2696 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() 72.42.0.230.0000 Finder | 43 |
| - | - | - | DIN Rail | - | IP20 | - | - | - | - | 12 | 0 | 0 | 2 | - | - | - | 230 - 230 | 230 - 230 | 230 - 230 | Screw connection | AC/DC | No | - | - | 72 | - | - | - | - | - | - | 240V | 84 | - | - | - | - | - | - | - | - | - | Screw | - | - | 180mW | - | - | - | - | - | DPST | - | - | - | 0.2 → 20s | 60.8 | - | 35 | - | - | - | ||
![]() 71.31.8.400.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 400 - 400 | 400 - 400 | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 35 | - | - | - | ||
![]() 71.31.8.400.1021 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 400 - 400 | 400 - 400 | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 35 | - | - | - | ||
![]() 70.42.8.400.2032 Finder | 2092 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 400 - 400 | 400 - 400 | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | 88.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.8 | - | 35 | - | - | - | ||
![]() 71.31.8.230.3022 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | 78.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | 22.5 | - | - | - | ||
![]() 70.62.8.400.0000 Finder Relays, Inc. | 2139 |
| - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Box | 70 | Active | - | Screw | Voltage Sensing AC, Phase Loss | - | 208V~480VAC | - | 100.3mm | - | - | Relay | - | DPDT (2 Form C) | DPDT | 2 ms | - | - | - | - | - | - | 8A @ 250VAC | - | - | Fixed, 0.50 Sec | - | - | - | 170 ~ 520V AC | - | - | 78.8mm | 86.3mm | - | - | RoHS Compliant | IP20 | ||
![]() 70.41.8.400.2030 Finder Relays, Inc. | 9 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Box | 70 | Active | - | - | Voltage Asymmetry, Voltage Sensing AC, Phase Loss | - | 208V~480VAC | - | - | 6A | - | Relay | 415V | SPDT (1 Form C) | SPDT | - | 10A | - | - | - | 250V | 11W | 6A @ 250VAC | - | 415V | 0.5 Sec ~ 60 Sec | - | - | 415V | 220 ~ 510V AC | - | - | 60.8mm | 88.8mm | 35mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 70.31.8.400.2022 Finder Relays, Inc. | 6 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Box | 70 | Active | - | - | Voltage Sensing AC, Phase Loss | - | 208V~480VAC | - | - | 6A | - | Relay | 415V | SPDT (1 Form C) | SPDT | - | 10A | - | - | - | 250V | 11W | 6A @ 250VAC | - | 415V | 0.5 Sec ~ 60 Sec | - | - | - | 220 ~ 510V AC | - | - | 60.8mm | 88.8mm | 35mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 70.61.8.400.0000 Finder Relays, Inc. | 73 | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | 70 | Active | Not Applicable | - | Voltage Sensing AC, Phase Loss | 400V | 208V~240VAC | - | - | 6A | 400V | Relay | - | SPDT (1 Form C) | SPDT | - | 6A | - | - | - | 250V | 1W | 6A @ 250VAC | 6A | - | Fixed, 0.50 Sec | 6A | - | - | 170 ~ 500V AC | - | - | 60.8mm | 84mm | 17.5mm | No SVHC | RoHS Compliant | IP20 |