- Type
- Efficiency
- Height
- Applications
- Approval Agency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Finder AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Connections | Content | Degree of protection (IP) | Dim | For Use With | Input voltage (max.) | Manufacturer part # | Max. output current | Max. temperature | Min. input voltage | Min. temperature | Modular version | Output current (max.) - rounded | Output voltage (max.) | Output voltage (min.) | Output voltage (nominal) | Rail mounting possible | SIL according to IEC 61508 | Type of electric connection | Voltage type of supply voltage | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Connector Type | Type | Applications | Power (Watts) | Terminal Pitch | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Max Voltage Rating (AC) | Accessory Type | Number of Poles | Output Power | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Power | Rated Voltage | Min Input Voltage (AC) | Features | Rated Current (Power) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78.1A.1.230.2402 Finder | 2507 |
| - | - | - | Screw terminals | 1pc(s) | - | (L x W x H) 125 x 42.5 x 132.3 mm | - | 250V AC | 78.1A.1.230.2402 | 5A | +60°C | 120V AC | -20°C | - | 5A | 28V DC | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | Single Row and Tri-Barrier | 78.1A.1.230.2402 | - | - | 7.62mm | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | 120W | 250V | - | - | 10A | 132.3mm | 125mm | 42.5mm | - | - | ||
![]() 78.25.1.230.2400 Finder | In Stock | - | - | - | - | - | 1pc(s) | IP20 | - | - | 240V AC,220V DC | 78.25.1.230.2400 | 1A | +60°C | 110V AC | -20°C | Yes | 1A | - | - | 24V DC | Yes | None | Screw connection | AC/DC | - | - | - | - | - | - | 78.25.1.230.2400 | - | - | - | 56.5 | - | - | 89% | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | 88.8 | - | 35mm | - | - | ||
![]() 013.17 Finder | 30 |
| - | - | - | - | 1pc(s) | - | (L x W x H) 52.8 x 49.3 x 18.9 mm | 13.21, 13.22, 13.S2 Electronic Relay | - | 013.17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 013.17 Yesly | - | - | - | - | - | - | - | - | - | - | DIN Rail Adapter | - | - | - | - | - | - | - | - | - | - | - | - | 18.9mm | 52.8mm | 49.3mm | - | - | ||
![]() 78.25.1.230.1200 Finder | In Stock | - | - | - | - | - | 1pc(s) | IP20 | - | - | 240V AC,220V DC | 78.25.1.230.1200 | 2.1A | +60°C | 110V AC | -20°C | Yes | 2.1A | - | - | 12V DC | Yes | None | Screw connection | AC/DC | - | - | - | - | - | - | 78.25.1.230.1200 | - | - | - | 56.5 | - | - | 89% | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | 88.8 | - | 35mm | - | - | ||
![]() 78.61.1.230.2403 Finder | In Stock | - | - | - | - | - | 1pc(s) | IP20 | - | - | 240V AC,220V DC | 78.61.1.230.2403 | 2.6A | +70°C | 110V AC | -20°C | Yes | 2.6A | 28V DC | 24V DC | 24V DC | Yes | None | Screw connection | AC/DC | - | - | - | - | - | - | 78.61.1.230.2403 | - | - | - | 56.5 | - | - | 91% | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | 88.8 | - | 70mm | - | - | ||
![]() 78.50.1.230.1202 Finder | 26 |
| - | - | - | - | 1pc(s) | - | - | - | 240V AC,220V DC | 78.50.1.230.1202 | 4.6A | +70°C | 110V AC | -20°C | - | 4.6A | 14V DC | 12V DC | 12V DC | - | - | - | - | - | - | - | - | - | - | 78.50.1.230.1202 | - | - | - | - | - | - | 90% | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | 70mm | - | - | ||
![]() 78.60.1.230.2402 Finder | 39 |
| - | - | - | - | 1pc(s) | - | - | - | 240V AC,220V DC | 78.60.1.230.2402 | 2.8A | +70°C | 110V AC | -20°C | - | 2.8A | 28V DC | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | 78.60.1.230.2402 | - | - | - | - | - | - | 91% | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | 70mm | - | - | ||
![]() 78.2A.1.230.2402 Finder | 2354 |
| - | - | - | Screw terminals | 1pc(s) | IP20 | (L x W x H) 125 x 42.5 x 132.3 mm | - | - | 78.2A.1.230.2402 | 10A | +60°C | - | -20°C | No | 10A | 28V DC | 24V DC | 24V DC | Yes | None | Screw connection | AC/DC | - | - | - | - | - | - | 78.2A.1.230.2402 | - | - | - | 129.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240W | - | - | - | - | 132.3mm | 125mm | 42.5mm | - | - | ||
![]() 78.60.1.230.2403 Finder Relays, Inc. | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 140V~370VDC | -20°C~70°C With Derating | 78 | 2.76Lx2.39W x 3.50 H 70.0mmx60.8mmx88.8mm | Active | - | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, EAC | 91% | 3kV | 2.5A | 240V | - | - | 60W | 110V | 240V | 2.5A | 60W | 24V | - | - | 110V | Adjustable Output, IP20 | - | 84mm | - | - | No SVHC | RoHS Compliant | ||
![]() 78.12.1.230.1200 Finder Relays, Inc. | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V~265VAC 140V~370VDC | -20°C~60°C With Derating | 78 | 2.39Lx0.69W x 3.50 H 60.8mmx17.5mmx88.8mm | Active | - | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, EAC | 87% | 2.5kV | 1A | 240V | - | - | 12W | 110V | 240V | 1A | 12W | 12V | - | - | 110V | IP20 | - | 84mm | - | - | No SVHC | RoHS Compliant | ||
![]() 78.36.1.230.2401 Finder Relays, Inc. | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V~265VAC 140V~370VDC | -20°C~70°C With Derating | 78 | 2.76Lx2.39W x 3.50 H 70.0mmx60.8mmx88.8mm | Active | - | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, EAC | 86% | 3kV | 1.5A | 240V | - | - | 36W | 110V | 240V | 1.5A | 36W | 24V | - | - | 110V | IP20 | - | 84mm | - | - | No SVHC | RoHS Compliant | ||
![]() 78.12.1.230.2400 Finder Relays, Inc. | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V~265VAC 140V~370VDC | -20°C~60°C With Derating | 78 | 2.39Lx0.69W x 3.50 H 60.8mmx17.5mmx88.8mm | Active | - | Enclosed | ITE (Commercial) | 24W | - | - | 1 | CE, EAC | 85% | 2.5kV | 500mA | 240V | - | - | 12W | 110V | 240V | 500mA | 12W | 24V | - | - | 110V | IP20 | - | 84mm | - | - | No SVHC | RoHS Compliant | ||
![]() 78.50.1.230.1203 Finder Relays, Inc. | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 140V~370VDC | -20°C~70°C With Derating | 78 | 2.76Lx2.39W x 3.50 H 70.0mmx60.8mmx88.8mm | Active | - | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, EAC | 90% | 3kV | 4.2A | 240V | - | - | 50W | 110V | 240V | 4.2A | 50W | 12V | - | - | 110V | Adjustable Output, IP20 | - | 84mm | - | - | No SVHC | RoHS Compliant | ||
![]() 78.2E.1.230.2414 Finder Relays, Inc. | 2149 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 90V~275VDC | -20°C~70°C With Derating | 78 | 5.09Lx2.36W x 5.35 H 129.3mmx60.0mmx136.0mm | Active | - | Enclosed | ITE (Commercial) | 240W | - | - | 1 | CE, cULus, EAC | 93% | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 78.1D.1.230.2414 Finder Relays, Inc. | 2358 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 90V~275VDC | -20°C~70°C With Derating | 78 | 5.09Lx1.57W x 5.35 H 129.3mmx40.0mmx136.0mm | Active | - | Enclosed | ITE (Commercial) | 130W | - | - | 1 | CE, cULus, EAC | 89% | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 78.2E.1.230.2415 Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 90V~275VDC | -20°C~70°C With Derating | 78 | 5.09Lx2.36W x 5.35 H 129.3mmx60.0mmx136.0mm | Active | - | Enclosed | ITE (Commercial) | 240W | - | - | 1 | CE, cULus, EAC | 93% | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | - | ||
![]() 78.1D.1.230.2415 Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V~265VAC 90V~275VDC | -20°C~70°C With Derating | 78 | 5.09Lx1.57W x 5.35 H 129.3mmx40.0mmx136.0mm | Active | - | Enclosed | ITE (Commercial) | 130W | - | - | 1 | CE, cULus, EAC | 89% | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | - | ||
![]() 78.1B.1.230.2403 Finder Relays, Inc. | 2189 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V~265VAC 140V~275VDC | -20°C~70°C With Derating | 78 | 4.11Lx1.57W x 5.35 H 104.3mmx40.0mmx136.0mm | Active | - | Enclosed | ITE (Commercial) | 108W | - | - | 1 | CE, cULus, EAC, ENEC | 93% | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | - |