- Type
- Content
- Compatible with
- RoHS-compliant
- Connections
- Features
- Max. operating voltage
- Min. operating voltage
- Factory colour
- Width
- Height
- Length
Attribute column
Manufacturer
Finder Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | End Contact Material | End Contact Plating | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Color | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Accessory Type | Min Input Voltage | Max Input Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Voltage(AC)-Max | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 095.91.3 Finder Relays, Inc. | 1 |
| - | - | Clip | - | - | - | - | - | - | - | - | Box | 95 | Active | 1 (Unlimited) | - | Blue | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 99.01.8.230.07 Finder Relays, Inc. | 62 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | - | - | Module, LED and/or Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 077.25 Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Box | 77 | Active | - | - | Black | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | 106.5mm | 65.5mm | - | - | - | Non-RoHS Compliant | ||
![]() 097.01 Finder Relays, Inc. | 2000 |
| Datasheet | 6 Weeks | Clip | - | - | - | - | - | - | - | - | - | 97 | Active | Not Applicable | - | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 095.80.3 Finder Relays, Inc. | 116 | - | - | - | - | - | PVC | - | - | - | - | - | - | Box | 95 | Active | - | - | White | - | - | - | - | - | - | Marking - Label, Strips, Tags | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 093.63.8.230 Finder Relays, Inc. | 50 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | 93 | Active | Not Applicable | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 094.91.3 Finder Relays, Inc. | 90 |
| - | 6 Weeks | Clip | - | - | - | - | - | - | - | - | - | 94 | Active | Not Applicable | - | Blue | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 092.002 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 095.91.30 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 062.05 Finder Relays, Inc. | 41 |
| - | - | - | - | - | SILVER CADMIUM OXIDE | - | 12Ohm | 200000 Cycle(s) | 85°C | -40°C | Box | 62 | Active | - | 11 | - | compliant | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | QUICK CONNECT | Mounting Adapter | - | - | 20A | 20A@400VAC | 10 ms | 6V | 5 ms | - | 400V | AC/DC | MBB | AC | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | - | 3 FORM C | - | 6.6V | 4.8V | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 094.81 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 94 | Active | - | - | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 065.07 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | SILVER NICKEL | Gold | 12Ohm | 200000 Cycle(s) | 85°C | -40°C | Box | 65 | Active | - | 11 | - | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | QUICK CONNECT | Mounting Adapter | - | - | 20A | 20A@400VAC | 10 ms | 6V | 5 ms | - | 400V | AC/DC | MBB | AC | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | - | 3 FORM C | - | 6.6V | 4.8V | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 99.80.0.230.09 Finder Relays, Inc. | 32 |
| Datasheet | - | Plug-In | Module | - | - | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | - | - | Module, LED and/or Protection | 110V | 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 093.16.0 Finder Relays, Inc. | 47 |
| - | 6 Weeks | - | Module | - | - | - | - | - | - | - | - | 93 | Active | Not Applicable | - | Black | - | 36A | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 093.16.1 Finder Relays, Inc. | 44 |
| - | 6 Weeks | - | Module | - | - | - | - | - | - | - | - | 93 | Active | Not Applicable | - | Red | - | 36A | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 095.92.30 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 094.004 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 94 | Active | - | - | - | - | - | - | - | - | - | Marking - Label, Strips, Tags | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 065.05 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | SILVER NICKEL | Gold | 40Ohm | 150000 Cycle(s) | 85°C | -40°C | Box | 65 | Active | - | 14 | - | compliant | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | QUICK CONNECT | Mounting Adapter | - | - | 15A | 15A@250VAC | 11 ms | 6V | 3 ms | 1000mW | 250V | AC/DC | MBB | DC | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | 6.6V | 4 FORM C | 4.8V | - | - | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 095.42 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 062.60 Finder Relays, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | - | - | Box | 62 | Active | - | - | - | - | - | - | - | - | - | Mounting Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |