- Type
- Content
- Compatible with
- RoHS-compliant
- Connections
- Features
- Max. operating voltage
- Min. operating voltage
- Factory colour
- Width
- Height
- Length
Attribute column
Manufacturer
Finder Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | End Contact Material | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Accessory Type | Min Input Voltage | Max Input Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Voltage(AC)-Max | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 99.01.0.024.98 Finder Relays, Inc. | 23 |
| - | - | - | Module | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | Module, LED and/or Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 095.18.0 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99.02.0.230.09 Finder Relays, Inc. | 2000 | - | - | - | Plug-In | Module | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | Module, LED and/or Protection | 110V | 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 095.51 Finder Relays, Inc. | 233 |
| - | - | - | Metal | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 095.01 Finder Relays, Inc. | 425 |
| - | 6 Weeks | Clip | - | - | - | - | - | - | - | 95 | Active | Not Applicable | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 022.26 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Box | 22 | Active | - | - | - | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 020.01 Finder Relays, Inc. | 18 |
| - | - | Panel | - | SILVER CADMIUM OXIDE | 54000Ohm | 150000 Cycle(s) | 85°C | -40°C | Box | 20 | Active | - | 14 | - | 27.7mm | - | - | SOLDER | Mounting Adapter | - | - | 15A | 15A@250VAC | 11 ms | 220V | 3 ms | - | 250V | AC/DC | MBB | DC | 14 | 1000 Vrms | Random | - | 1750VA@250VAC | - | 4PDT-CO | 242V | 4 FORM C | 176V | - | - | - | - | - | 35.8mm | 0.0048 inch | No SVHC | RoHS Compliant | - | ||
![]() 097.52 Finder Relays, Inc. | 49 |
| - | - | - | - | - | - | - | - | - | Box | 97 | Active | - | - | - | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 095.01.0 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 095.92.3 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | Clip and Release Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 99.01.3.000.00 Finder Relays, Inc. | 337 | - | - | - | Plug-In | Module | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | Module, LED and/or Protection | 6V | 220V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 026.00 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | Box | 26 | Active | - | - | - | - | - | - | - | Module, LED and/or Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 062.08 Finder Relays, Inc. | In Stock | - | - | - | - | - | SILVER CADMIUM OXIDE | 12Ohm | 150000 Cycle(s) | 85°C | -40°C | Box | 62 | Active | - | 14 | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | QUICK CONNECT | Mounting Adapter | - | - | 15A | 15A@250VAC | 11 ms | 6V | 3 ms | - | 250V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | - | 4PDT-CO | - | 4 FORM C | - | 6.6V | 4.8V | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | - | ||
![]() 062.07 Finder Relays, Inc. | 41 |
| - | - | - | - | SILVER CADMIUM OXIDE | 40Ohm | 200000 Cycle(s) | 85°C | -40°C | Box | 62 | Active | - | 11 | compliant | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 35.8mm | SOLDER | Mounting Adapter | - | - | 20A | 20A@400VAC | 10 ms | 6V | 5 ms | 1000mW | 400V | AC/DC | MBB | DC | 11 | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | - | 3PDT-CO | 6.6V | 3 FORM C | 4.8V | - | - | - | - | - | 35.8mm | 0.0048 inch | - | - | - | ||
![]() 062.10 Finder Relays, Inc. | 41 |
| - | - | - | - | - | - | - | - | - | Box | 62 | Active | - | - | - | - | - | - | - | Mounting Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 095.41.3 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Box | 95 | Active | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 026.9.012 Finder Relays, Inc. | 1034 |
| - | - | - | Module | - | - | - | - | - | Box | 26 | Active | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | 31.5mm | 12.5mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 026.9.024 Finder Relays, Inc. | 49 |
| - | - | - | Module | - | - | - | - | - | Box | 26 | Active | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | 31.5mm | 12.5mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 99.01.9.024.99 Finder Relays, Inc. | 996 | - | - | - | Plug-In | Module | - | - | - | - | - | Box | 99 | Active | - | - | - | - | - | - | - | Module, LED and/or Protection | 6V | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 090.002 Finder Relays, Inc. | 23 |
| - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |