- Type
- Content
- Compatible with
- RoHS-compliant
- Connections
- Features
- Max. operating voltage
- Min. operating voltage
- Factory colour
- Width
- Height
- Length
Attribute column
Manufacturer
Finder Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Case colour | Colour front ring | Compatible with | Connections | Construction type lens | Content | Current Transfer Ratio-Nom | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Input Voltage Range | Material front ring | Material housing | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Model | Nominal current | Nominal voltage (details) | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Rated operating voltage | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With detachable clamps | With front ring | Type | Technology | Depth | Number of Outputs | Configuration | Analog IC - Other Type | Optoelectronic Device Type | Forward Current-Max | Isolation Voltage-Max | Dark Current-Max | Features | Output Voltage Range | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93.63.3.125-1 Finder | In Stock | - | - | Aluminium | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | IP43 | - | Other | - | - | - | - | - | - | 125V DC,125V AC | - | 110V DC,110V AC | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.63.3.125 | - | 90 | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | 1565 | - | 835 | ||
![]() 93.62.7.024-1 Finder | In Stock | - | - | Metal | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 24V DC | - | 6V DC | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.62.7.024 | - | 275 | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | 20 | - | 110 | ||
![]() 93.68.0.024-1 Finder | In Stock | - | - | Metal | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 24V DC,24V AC | - | 12V DC,12V AC | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.68.0.024 | - | 175 | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | 280 | - | 520 | ||
![]() 94.P4-1 Finder | In Stock | - | - | Metal | - | - | - | Finder | Push-in connector | - | 1pc(s) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 94. P4 | - | 55 | - | - | - | - | - | - | - | - | - | - | 410 | - | 85 | ||
![]() 94.04.0-1 Finder | In Stock | - | - | - | - | - | Chrome | Finder | Screw terminals | Round | 1pc(s) | - | - | IP66 | 4X, 13 | - | - | Black | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | Yes | 94.04.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93.11.0-1 Finder | In Stock | - | - | - | - | - | - | Finder | - | 1pc(s) | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | Black | - | - | - | - | -40°C | - | +70°C | - | - | - | - | 0 | 0 | - | - | 690 - 690 | - | 55 | 250 | - | Door coupling rotary drive | - | Frame clamp | - | - | 93.11.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 935100240 Finder | In Stock | - | - | - | - | - | - | - | Spring-loaded connector | - | 10pc(s) | - | - | - | - | - | (L x W x H) 76 x 6.2 x 93.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | No | - | 93.51.0.024.0 | - | 60 | - | - | - | - | - | - | - | - | - | - | 300 | 76mm | 250 | ||
![]() 94P47 Finder | In Stock | - | - | - | - | - | - | - | Connector | - | 10pc(s) | - | - | - | - | - | (L x W x H) 46 x 31 x 95.5 mm | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | - | Plug-in connection | - | No | - | 94.P4.7 | Incandescent lamp | 76 | - | - | - | - | - | - | - | - | - | 0 | 95.5mm | 46mm | 31mm | ||
![]() 92.13-1 Finder | In Stock | - | - | - | - | - | - | Finder | - | 1pc(s) | - | - | IP65 | - | - | (L x W x H) 38 x 36 x 18.5 mm | Blue | - | - | Plastic | - | - | - | - | Reversing switch | - | - | - | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | PCB socket for PCBs | - | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | 38mm | 36mm | |||
![]() 94.14-1 Finder | In Stock | - | - | - | - | - | - | Finder | - | 1pc(s) | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | - | 11 | 32 | Yes | Door coupling rotary drive | - | Screw connection | - | - | 94.14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 99.80.0.230.98-1 Finder | In Stock | - | - | - | - | Blue | - | Finder | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 240V DC,240V AC | - | 110V DC,110V AC | - | - | - | 110 - 240V DC/AC | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 99.80.0.230.98 | - | - | - | - | - | - | - | - | - | + LED,+ varistor | - | - | - | - | - | ||
![]() 093.64-1 Finder | In Stock | - | - | - | 0.01 | - | - | Finder | - | - | 1pc(s) | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 093.64 | - | - | - | - | - | - | - | - | - | w/o label | - | - | - | - | - | ||
![]() 99.02.9.024.99-1 Finder | In Stock | - | - | - | - | Grey | - | Finder | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 24V DC | - | 6V DC | - | - | - | 6 - 24V DC | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 99.02.9.024.99 | - | - | - | - | - | - | - | - | - | + LED,+ flyback diode | - | - | - | - | - | ||
![]() 95.85.3-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | (L x W x H) 81.88 x 15.5 x 46.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 95.85.3 | - | - | - | - | - | - | - | - | - | - | - | - | 46.8mm | 81.88mm | 15.5mm | ||
![]() 93.01.0.240-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | (L x W x H) 88 x 6.2 x 76 mm | - | - | - | - | 60V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 93.01.0,240 | - | - | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | 76mm | 88mm | 6.2mm | ||
![]() 90.21-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminal | - | 1pc(s) | - | - | - | - | - | - | Blue | - | - | - | - | -40°C | - | +70°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 90.21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93.63.0.240-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 240V DC,240V AC | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 93.63.0.240 | - | - | - | - | - | - | - | - | - | + bracket,+ LED,+ EMC emission suppressor | - | - | - | - | - | ||
![]() 97.P1-1 Finder | In Stock | - | - | - | - | - | - | Finder | Spring-loaded terminal | - | 1pc(s) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 97. P1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95.05-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminals | - | 1pc(s) | - | - | - | - | - | (L x W x H) 78.6 x 15.8 x 60.9 mm | - | 9~36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 95.05 | - | - | 1 | - | DC-DC Converters | - | - | - | - | - | 12 | - | 60.9mm | 78.6mm | 15.8mm | ||
![]() 90.03-1 Finder | In Stock | - | - | - | - | - | - | Finder | Screw terminals | - | 1pc(s) | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | -30 | - | - | - | - | Yes | - | - | - | - | - | 90.03 | - | - | - | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | .05 | 5000 | 100 | - | - | - | - | - | - |