- Width
- Height
- Depth
- Type
- Content
- Nominal voltage
- Switching voltage (max.)
- Max. switching capacity
- Max. temperature
- Min. temperature
- Dim
- Fall time
Attribute column
Manufacturer
Finder Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Diode Element Material | Number of Terminals | Ambient temperature | Breakdown Voltage-Nom | Compatible with | Connections | Content | Dim | Electrical lifespan | Fall time | Input Voltage-Max | Input Voltage-Min | Manufacturer Series | Max. switching capacity | Max. temperature | Min. temperature | Modular version | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Pick-up time (details) | Power Dissipation (Max) | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage type for actuating | Series | JESD-609 Code | Part Status | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Temperature Grade | Configuration | Size Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Diode Type | Durability | Case Connection | Output Current-Max | Rep Pk Reverse Voltage-Max | Switching Voltage | JEDEC-95 Code | Release Time | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Thermal Resistance @ Natural | Breakdown Voltage-Max | Power Dissipation @ Temperature Rise | Switching Capacity | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22.32.0.024.1420-1 Finder | In Stock | - | - | - | - | CERAMIC | - | - | - | - | 2 | - | - | - | Screw terminal | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | - | - | 1812 | 6250VA | +50°C | -20°C | - | - | 24V DC,24V AC | - | - | - | - | - | - | 125 | -55 | - | - | - | - | - | SMT | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | SIZE(MID/HIGH VOLT) | e2 | - | -/+30ppm/Cel | 22.32.0.024.1420 | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 68pF | TR, Plastic, 7 Inch | - | - | - | - | - | 60.8mm | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | - | ||
![]() 22.74.0.024.1310 Finder | In Stock | - | - | NO | - | - | - | - | - | - | 6 | - | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 85 x 64.4 mm | - | 70ms | 13.2 | 10.8 | - | 7000VA | +55°C | -15°C | Yes | - | 24V DC,24V AC | - | - | 0 | 0 | 0 | 4 | 85 | -40 | 9 | PLASTIC/EPOXY | DIP | DIP6/14,.3 | RECTANGULAR | IN-LINE | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 32 | 8.5 | 4 | - | - | 400V AC | - | Screw connection | AC/DC | - | - | - | - | 22.74.0.024.1310 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 | 64.4mm | - | - | R-PDIP-T6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | .056 | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | - | 35mm | - | ||
![]() 22.32.0.024.4340-1 Finder | In Stock | - | - | NO | - | - | - | - | - | SILICON | 2 | - | 15 | - | Screw terminal | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | - | - | - | 6250VA | +50°C | -20°C | - | - | 24V DC,24V AC | 24V DC/AC | 1 | - | - | - | - | - | - | - | UNSPECIFIED | - | - | ROUND | LONG FORM | 30ms | 5 | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.32.0.024.4340 | - | UL RECOGNIZED | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | 60.8mm | - | NOT SPECIFIED | O-XALF-W2 | Not Qualified | - | UNIDIRECTIONAL | - | - | - | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 12.1 | - | DO-201 | - | 1500 | 13.5 | 22 | - | 16.5 | - | - | - | 84mm | - | 17.5mm | - | ||
![]() 22.34.0.230.4640 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | Yes | (AC-7b, AC-7c) 10A | 230V DC,230V AC | 230V DC/AC | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | - | - | 18ms | - | 230 - 230 | 230 - 230 | 230 - 230 | 25 | 10 | 4 | - | - | 440V AC | - | Screw connection | AC/DC | - | - | - | - | 22.34.0.230.4640 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | ||
![]() 22.32.0.024.4320-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | - | - | - | 6250VA | +50°C | -20°C | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.32.0.024.4320 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | - | ||
![]() 22.34.0.230.1720-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.34.0.230.1720 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | ||
![]() 22.34.0.012.4640 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | 12 - 12 | 12 - 12 | 12 - 12 | 25 | 10 | 4 | Compliant | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 40 ms | - | - | - | - | - | - | 1.8 kW | - | 60.8 mm | - | 35 mm | IP20 | ||
![]() 22.34.0.230.1320-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.34.0.230.1320 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | ||
![]() 022.33-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Finder | Screw terminal | 1pc(s) | (W x H x D) 8.75 x 84 x 60.8 mm | 30 x 10<sup> 3</sup> cycles | - | - | - | - | 700VA | +50°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 022.33 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 8.75mm | - | ||
![]() 22.44.0.230.4310-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 53.5 x 95.8 x 63.1 mm | 100 x 10<sup>3</sup> switching cycles | 45ms | - | - | - | 16000VA | +55°C | -5°C | - | - | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.44.0.230.4310 | - | - | - | - | - | - | - | - | - | 63.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10<sup> 6</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.8mm | - | 53.5mm | - | ||
![]() 22.64.0.024.4310-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 53.5 x 95.8 x 63.1 mm | 100 x 10<sup>3</sup> switching cycles | 45ms | - | - | - | 24000VA | +55°C | -5°C | - | - | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.64.0.024.4310 | - | - | - | - | - | - | - | - | - | 63.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10<sup> 6</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.8mm | - | 53.5mm | - | ||
![]() 22.44.0.024.4717 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 16000VA | +55°C | -15°C | Yes | - | 24V | - | - | 0 | 0 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 40 | 22 | 11 | - | Yes | 440V AC | 400V AC | Screw connection | AC/DC | - | - | - | - | 22.44.0.024.4717 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5mm | - | ||
![]() 22.34.0.012.4640-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 12V DC,12V AC | 12V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ms | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.34.0.012.4640 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | ||
![]() 22.32.0.230.4540-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | - | - | - | 6250VA | +50°C | -20°C | - | - | 230V DC,230V AC | 230V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30ms | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.32.0.230.4540 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | - | ||
![]() 22.44.0.230.4710-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 53.5 x 95.8 x 63.1 mm | 100 x 10<sup>3</sup> switching cycles | 45ms | - | - | - | 16000VA | +55°C | -5°C | - | - | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.44.0.230.4710 | - | - | - | - | - | - | - | - | - | 63.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10<sup> 6</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.8mm | - | 53.5mm | - | ||
![]() 22.34.0.230.1740 Finder | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | Yes | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | 0 | 0 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | 230 - 230 | 230 - 230 | 230 - 230 | 25 | 10 | 4 | - | - | 440V AC | - | Screw connection | AC/DC | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 84mm | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 22.34.0.060.1620 Finder | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | 60 - 60 | 60 - 60 | 60 - 60 | 25 | 10 | 4 | - | - | - | - | Screw connection | AC/DC | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 22.34.0.230.1640 Finder | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | Yes | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | 0 | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | 230 - 230 | 230 - 230 | 230 - 230 | 25 | 10 | 4 | - | - | 440V AC | - | Screw connection | AC/DC | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 84mm | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 22.32.0.230.1540-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | - | - | - | 6250VA | +50°C | -20°C | - | - | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.32.0.230.1540 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | - | ||
![]() 22.34.0.230.4720-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | - | - | - | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | 22.34.0.230.4720 | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - |