- Width
- Height
- Depth
- Type
- Content
- Nominal voltage
- Switching voltage (max.)
- Max. switching capacity
- Max. temperature
- Min. temperature
- Dim
- Fall time
Attribute column
Manufacturer
Finder Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Ambient temperature | Coil Voltage AC | CoilResistance | Connections | Contact Materials | Content | Dim | Electrical lifespan | Fall time | Max. switching capacity | Max. temperature | Min. temperature | Modular version | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Pick-up time (details) | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Depth | Current Rating | Termination Style | Operating Supply Voltage | Durability | Number of Poles | Throw Configuration | Contact Form | Fall Time (Typ) | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Switching Capacity | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22.34.0.230.4640 Finder | In Stock | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | -20°C | Yes | (AC-7b, AC-7c) 10A | 230V DC,230V AC | 230V DC/AC | 0 | 0 | 2 | 2 | 18ms | 230 - 230 | 230 - 230 | 230 - 230 | 25 | 10 | 4 | - | 440V AC | Screw connection | AC/DC | - | - | - | - | - | - | 22.34.0.230.4640 | 60.8mm | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | - | - | ||
![]() 224400244410 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Yes | - | 440V AC | - | 0 | 0 | 4 | 0 | - | 24 - 24 | 24 - 24 | 24 - 24 | 40 | 22 | 11 | Yes | 24V DC/AC | Screw connection | AC/DC | - | - | - | - | - | - | 22.44.0.024.4410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.64.0.120.4710 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 0 | 0 | 1 | 3 | - | 120 - 120 | 120 - 120 | 120 - 120 | 63 | 30 | 15 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.72.0.024.1517 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Yes | - | 230V AC,400V AC | - | 0 | 0 | 1 | 1 | - | 24 - 24 | 24 - 24 | 24 - 24 | 32 | 9 | 1.3 | Yes | 24V DC/AC | Screw connection | AC/DC | - | - | - | - | - | - | 22.72.0.024.1517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.34.0.024.4720-1 Finder | In Stock | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.34.0.024.4720 | 60.8mm | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | - | - | ||
![]() 22.32.0.230.1340-1 Finder | In Stock | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | 6250VA | +50°C | -20°C | - | - | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.32.0.230.1340 | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | - | - | - | ||
![]() 22.34.0.024.4320-1 Finder | In Stock | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.34.0.024.4320 | 60.8mm | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | - | - | ||
![]() 22.34.0.024.1320-1 Finder | In Stock | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 24V DC,24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.34.0.024.1320 | 60.8mm | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | - | - | ||
![]() 22.34.0.230.1340-1 Finder | In Stock | - | - | - | - | - | -20 - +50°C | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | -20°C | - | (AC-7b, AC-7c) 10A | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.34.0.230.1340 | 60.8mm | - | - | - | 30 x 10<sup>3</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 35mm | - | - | - | ||
![]() 22.32.0.024.4540-1 Finder | In Stock | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | (W x H x D) 17.5 x 84 x 60.8 mm | - | 20ms | 6250VA | +50°C | -20°C | - | - | 24V DC,24V AC | 24V DC/AC | - | - | - | - | 30ms | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.32.0.024.4540 | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | - | - | - | ||
![]() 22.74.0.230.1310 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 6VA | +55°C | -15°C | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 230V AC | - | - | - | - | - | - | - | - | 22.74.0.230.1310 | - | - | - | - | 10000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | ||
![]() 22.64.0.230.4310-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 53.5 x 95.8 x 63.1 mm | 100 x 10<sup>3</sup> switching cycles | 45ms | 24000VA | +55°C | -5°C | - | - | 230V DC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V AC | - | - | - | - | - | - | - | - | 22.64.0.230.4310 | 63.1mm | - | - | - | 3 x 10<sup> 6</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95.8mm | - | 53.5mm | - | - | - | ||
![]() 227400241717 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Yes | - | 230V AC,400V AC | - | 0 | 0 | 1 | 3 | - | 24 - 24 | 24 - 24 | 24 - 24 | 32 | 8.5 | 4 | - | 24V DC/AC | Screw connection | AC/DC | - | - | - | - | - | - | 22.74.0.024.1717 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.32.0.024.4340 Finder Relays, Inc. | 79 |
| Datasheet | 6 Weeks | - | DIN Rail | - | 24V | 289Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 22 | Active | Not Applicable | - | - | - | 10A | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | 20 ms | 30ms | 24VAC/DC | 250VAC - Nom | 83mA | - | 19.2VAC/DC | 25A | 2VA | 2.4VAC/DC | - | 1.8 kW | Lighted Indicator, Mechanical Indicator, AUTO-ON-OFF Selector | 60.8mm | - | 17.5mm | - | RoHS Compliant | IP20 | ||
![]() 22.64.0.024.4310 Finder Relays, Inc. | 48 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 115Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 22 | Active | Not Applicable | Screw | - | 63.1mm | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 20ms | 24VAC/DC | 400VAC - Nom | 208mA | 45ms | 20.4VAC/DC | 63A | 5VA | 4.8VAC/DC | - | - | Mechanical Indicator | 95.8mm | 53.5mm | 53.5mm | - | RoHS Compliant | IP20 | ||
![]() 22.32.0.024.4320 Finder Relays, Inc. | In Stock |
| - | 6 Weeks | DIN Rail | DIN Rail | - | 24V | 289Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 22 | Active | Not Applicable | Screw | - | 60.8mm | - | Screw Terminal | 250V | - | 2 | DPST | DPST-NO (2 Form A) | - | 30ms | 24VAC/DC | 250VAC - Nom | 83mA | 20ms | 19.2VAC/DC | 25A | 2VA | 2.4VAC/DC | 24V | - | Lighted Indicator, Mechanical Indicator | 84mm | 17.5mm | 17.5mm | No SVHC | RoHS Compliant | IP20 | ||
![]() 22.32.0.024.4540 Finder Relays, Inc. | 45 |
| - | - | - | DIN Rail | - | 24V | 289Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 22 | Active | - | - | - | - | 10A | Screw Terminal | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | 20 ms | 30ms | 24VAC/DC | 250VAC - Nom | 83mA | - | 19.2VAC/DC | 25A | 2W | 2.4VAC/DC | - | 1.8 kW | Lighted Indicator, Mechanical Indicator, AUTO-ON-OFF Selector | 60.8mm | - | 17.5mm | - | RoHS Compliant | IP20 | ||
![]() 22.32.0.120.4520 Finder Relays, Inc. | 45 |
| - | - | - | DIN Rail | - | 120V | 7.27kOhm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 22 | Active | - | - | - | - | - | Screw Terminal | 250V | - | 2 | DPST | DPST-NO/NC (1 Form A, 1 Form B) | - | 30ms | 120VAC/DC | 250VAC - Nom | 16.5mA | 20ms | 88VAC/DC | 25A | 2W | 12VAC/DC | 120V | - | Lighted Indicator, Mechanical Indicator | - | - | 17.5mm | No SVHC | RoHS Compliant | - | ||
![]() 22.44.0.024.4310 Finder Relays, Inc. | 64 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | - | 115Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 22 | Active | Not Applicable | Screw | - | 63.1mm | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 20ms | 24VAC/DC | 400VAC - Nom | 208mA | 45ms | 20.4VAC/DC | 40A | 5VA | 4.8VAC/DC | - | - | Mechanical Indicator | 91mm | 53.5mm | 53.5mm | - | RoHS Compliant | IP20 | ||
![]() 22.32.0.024.4440 Finder Relays, Inc. | 43 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | 289Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 22 | Active | Not Applicable | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NC (2 Form B) | - | 30ms | 24VAC/DC | 250VAC - Nom | 83mA | 20ms | 19.2VAC/DC | 25A | 2VA | 2.4VAC/DC | - | - | Lighted Indicator, Mechanical Indicator, AUTO-ON-OFF Selector | - | - | - | - | RoHS Compliant | IP20 |