- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Built-in depth | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Degree of protection (IP) | Dim | Dimensions | Electrical lifespan | ElectricalLife | Ihs Manufacturer | Input Voltage Range | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. temperature | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Special Features | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Termination Type | Durability | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Turn On Time | PCB Hole Count | Input Current | Seal Rating | Turn Off Time | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Operating Voltage | Terminal Length | Height | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22.34.0.024.4720 Finder Relays, Inc. | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 Series | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 25 A | - | - | Screw | - | - | - | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO, SPST-NC | - | - | - | - | - | 250VAC | - | - | 35mm | - | - | - | ||
![]() 34.51.7.005.0010 Finder Relays, Inc. | 8 |
| Datasheet | - | Through Hole | NO | - | - | - | - | - | - | - | 130Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 34 | Active | EAR99 | - | NOT SPECIFIED | - | - | - | SOCKET MOUNTABLE | 1.5kW | - | - | 6A | CSA; CUL; GOST; RINA; UL; VDE | PC Pin | 250V | - | 1 | - | - | RT2 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 5ms | 5VDC | Non Latching | 400VAC -Max | 38.4mA | 3ms | 3.5VDC | - | 170mW | - | 400V | AC | MOMENTARY | 5V | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 28mm | - | RoHS Compliant | ||
![]() 36.11.9.012.4011 Finder Relays, Inc. | 5 | - | - | - | PCB Mount | - | - | 5 | SILVER TIN OXIDE | - | - | - | 12 V | 400Ω | - | 10A | Silver Tin Oxide | - | - | - | - | - | 50000 Cycle(s) | FINDER SPA | - | Finder | 36.11.9.012.4011 | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 1 | 0 | 0 | - | - | 85 °C | -40 °C | - | Active | - | No | - | - | 12 - 12 | - | - | - | - | - | 1.49 | - | Yes | - | Relay PCB SPDT miniature power 10A 12V Finder SPDT PCB Mount Non-Latching Relay, 12V dc Coil | - | - | - | PCB connection | - | DC | No | - | - | 36 Series | - | EAR99 | - | - | - | - | Power | - | - | 15.2 | compliant | - | UL; VDE | - | - | 19 mm | - | 15.2 mm | 19mm x 15.2mm x 15.5mm | - | SOLDER | - | 2 | - | - | - | - | Through Hole | - | 15 A | - | 10 ms | 12V dc | Non Latching | - | - | 5 ms | - | - | 360mW | - | 250 V | AC/DC | MBB | - | DC | - | 5 | - | - | - | 750 Vrms | Random | - | 2500 Vrms | - | 10A | SPDT | 15.6 V | SPDT | - | 1 FORM C | 9 V | - | - | - | 0.0035 inch | 15 | 19mm | 19 | 15.5 mm | - | ||
![]() 39.01.8.230.0060 Finder Relays, Inc. | 43 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 6A | Silver Nickel (AgNi) | - | IP20 | - | 6.2 x 90.7 x 87mm | - | - | - | 184 → 264V | - | - | - | - | 264V ac/dc | +70°C | Finder Relays, Inc. | - | - | -40°C | - | - | 6 | - | - | 1 | 0 | 0 | - | - | - | - | Box | - | Active | - | 230 - 240 | 230 - 240 | - | - | - | - | - | - | - | - | - | - | - | Protection category IP 20 | - | - | Plug-in connection | - | AC | No | -40°C ~ 70°C | - | 39 | - | - | - | - | - | - | - | - | - | 87 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | Push In | -40 → +70°C | - | - | 5 ms | 230VAC | Non Latching | 400VAC - Max | 4.3 mA | 6 ms | 184 VAC | 6 A | - | 23 VAC | - | - | - | - | - | 5ms | - | 4.3mA | - | 6ms | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 90.7 | 6.2mm | 6.2 | - | - | ||
![]() 22.32.0.230.4420 Finder Relays, Inc. | 15 | - | - | - | - | - | - | - | - | 60.8 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | - | DIN Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 250 - 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 Series | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 25 A | - | - | Screw | - | - | - | - | 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | 440VAC | - | - | 17.5mm | - | - | - | ||
![]() 22.34.0.048.4720 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 0 | 0 | - | - | - | 1 | 3 | - | - | - | - | - | - | 48 - 48 | 48 - 48 | 48 - 48 | - | 25 | 10 | 4 | - | - | - | - | - | - | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.61.7.024.4050 Finder Relays, Inc. | 14 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Pull spring | - | Silver Tin Oxide (AgSnO) | 1pc(s) | IP20 | (L x W x H) 93.6 x 6.2 x 76 mm | - | (AC1) 60 x 10<sup>3</sup> switching cycles | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | 6 | - | - | 1 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | DC | No | -40°C ~ 55°C | - | 38 | - | - | 38.61.7.024.4050 | - | - | - | - | - | - | 93 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | 10 x 10<sup>6</sup> switching cycles | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 5 ms | 24VDC | Non Latching | 400VAC - Max | 10.4 mA | 6 ms | 19.2 VDC | 6 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | 76mm | 93.6mm | 6.2mm | - | - | ||
![]() 39.61.3.230.0060 Finder Relays, Inc. | 45 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 5 ms | 230VAC | Non Latching | 400VAC - Max | 5.9 mA | 6 ms | 184 VAC | 6 A | - | 72 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.31.9.024.5000 Finder Relays, Inc. | 42 |
| - | - | Socketable | - | - | - | - | - | - | - | - | 900 Ohms | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | 10 | - | - | 1 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB connection | - | DC | No | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | - | - | - | 29 | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 7 ms | 24VDC | Non Latching | 400VAC - Max | 27 mA | 3 ms | 17.5 VDC | 12 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 12.4 | - | - | ||
![]() 62.23.9.024.4300 Finder Relays, Inc. | 42 |
| - | - | Through Hole | - | - | - | - | - | 24V DC | 3W | - | 445 Ohms | - | Silver Tin Oxide (AgSnO) | 1pc(s) | - | (W x H x D) 38.2 x 49.1 x 35.8 mm | - | - | - | - | - | - | - | 26.4V DC | +50°C | - | - | Finder Relays, Inc. | 20.4V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | 192Ω | - | - | - | Yes | - | - | 16A | 250V AC | - | - | - | - | -40°C ~ 70°C | - | 62 | - | - | 62.23.9.024.4300 | - | - | - | - | - | - | 35.8mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | General Purpose | - | - | - | - | 11 ms | 24VDC | Non Latching | 400VAC - Max | 54 mA | 4 ms | 19.2 VDC | 16 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.1mm | - | 38.2mm | - | - | |||
![]() 39.11.0.024.5060 Finder Relays, Inc. | 25 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 5 ms | 24VAC/DC | Non Latching | 400VAC - Max | 11 mA | 6 ms | 19.2 VAC/DC | 6 A | - | 2.4 VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34.51.7.048.0019 Finder Relays, Inc. | In Stock | - | - | - | PCB Mount | - | - | - | - | - | 48V DC | - | - | 12300Ω | - | - | - | 20pc(s) | - | (W x H x D) 15 x 5 x 28 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 34 Series | - | - | 34.51.7.048.0019 | - | - | - | - | - | - | 28mm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Through Hole | - | - | - | - | 48V dc | - | - | - | - | - | - | 170mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | SPDT | - | - | - | - | - | - | - | 5mm | 28mm | 15mm | - | - | ||
![]() 55.34.9.006.0040 Finder Relays, Inc. | 42 |
| - | - | Socketable | - | - | - | - | - | - | - | - | 40 Ohms | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | 7 | - | - | 4 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | - | 6 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in connection | - | DC | No | -40°C ~ 85°C | - | 55 | - | - | - | - | - | - | - | - | - | 27.7 | - | - | - | Plug In | - | - | - | - | - | - | - | - | 4 | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 9 ms | 6VDC | Non Latching | 250VAC - Max | 150 mA | 5 ms | 4.8 VDC | 7 A | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | 37.2 | - | 20.7 | - | - | ||
![]() 22.34.0.012.4320 Finder Relays, Inc. | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | Yes | DIN Rail | - | 0 | 0 | - | - | - | 0 | 4 | - | - | - | - | - | - | 12 - 12 | 12 - 12 | 12 - 12 | - | 25 | 10 | 4 | - | - | - | - | - | - | - | - | - | - | Screw connection | AC/DC | - | - | - | 22 Series | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 25 A | - | - | Screw | - | - | - | - | 12 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO | - | - | - | - | - | 250VAC | - | - | 35mm | - | - | - | ||
![]() 40.61.7.012.1020 Finder Relays, Inc. | 42 |
| - | PCB | Socketable | - | - | - | - | - | - | - | - | 288 Ohms | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | 16 | - | - | 1 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | - | 12 - 12 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | PCB connection | - | DC | No | -40°C ~ 85°C | - | 40 | - | - | - | - | 85 °C | -40 °C | - | - | - | 29 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 1 | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 7 ms | 12VDC | Non Latching | 400VAC - Max | 42 mA | 3 ms | 8.8 VDC | 16 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 16A | - | - | SPDT | - | - | - | - | - | - | - | 25 mm | 29 mm | 12.4 mm | - | - | ||
![]() 22.34.0.048.4620 Finder Relays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41.31.9.006.0010 Finder Relays, Inc. | 16849637 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 6V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22.32.0.012.4420 Finder Relays, Inc. | 63 | - | - | - | - | - | - | - | - | 60.8 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 250 - 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 Series | - | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 25 A | - | - | Screw | - | - | - | - | 12 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | 250VAC | - | - | 84mm | 17.5mm | - | - | ||
![]() 40.61.9.048.0000 Finder Relays, Inc. | 10 | - | - | - | Socketable | NO | SOCKET MOUNT | - | - | - | - | - | - | 3.5 kOhms | - | 16A | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 100000 Cycle(s) | FINDER SPA | - | Finder | 40.61.9.048.0000 | - | - | - | - | Finder Relays, Inc. | - | - | - | - | - | 16 | - | - | 1 | 0 | 0 | - | - | 85 °C | -40 °C | Box | Active | Active | - | - | - | 48 - 48 | - | - | - | - | - | 1.66 | - | Yes | - | FINDER - 40.61.9.048.0000 - RELAY, SPDT, 48VDC, 16A | - | - | - | PCB connection | - | DC | No | -40°C ~ 85°C | - | 40 | - | - | - | - | - | - | - | - | - | 29 | compliant | - | CCC; CSA; CUL; EAC; ENEC; LR; RINA; UL; VDE | Plug In | - | 29 mm | - | 12.4 mm | 29mm x 12.4mm x 25mm | RT2 | SNAP-ON | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 30 A | - | 7 ms | 48VDC | Non Latching | 400VAC - Max | 14 mA | 3 ms | 35 VDC | 16 A | 650 mW | 4.8 VDC | 400 V | AC | MOMENTARY | - | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | SPDT | 48 V | SPDT | 0.014 A | - | 35 V | 4.8 V | - | - | - | 25 | - | 12.4 | 25 mm | - | ||
![]() 22.34.0.012.4620 Finder Relays, Inc. | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | Yes | - | - | 0 | 0 | - | - | - | 2 | 2 | - | - | - | - | - | - | 12 - 12 | 12 - 12 | 12 - 12 | - | 25 | 10 | 4 | - | - | - | - | - | - | - | - | - | - | Screw connection | AC/DC | - | - | - | 22 Series | - | - | - | - | - | - | - | - | 4 kW | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 25 A | - | - | Screw | - | - | - | - | 12 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO, DPDT-NC | - | - | - | - | - | 250VAC | - | - | 85mm | 35mm | - | - |