- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Turn Off Delay Time | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Number of Outputs | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Number of Channels | Sealing | Termination Type | Number of Poles | Throw Configuration | Turn On Delay Time | Mechanical Life | Contact Current Rating | Min Input Voltage | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Configuration | Relay Form | Switching Capacity | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46.52.9.024.5000T Finder Relays, Inc. | 12 |
| - | - | - | Socketable | - | - | - | - | - | - | - | 1.2kOhm | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 440VAC -Max | 20mA | 3ms | 17.5VDC | 8A | - | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 48.31.8.024.0060SPA Finder Relays, Inc. | 26 |
| - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 48 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 46mA | 4ms | 19.2VAC | 10A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 58.34.8.024.0060SPA Finder Relays, Inc. | 67 |
| - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 58 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 11ms | 24VAC | Non Latching | 250VAC -Max | 53mA | 3ms | 19.2VAC | 7A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60.12.9.024.5070 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 55.32.8.012.0050 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 50Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | - | Active | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 20A@400VAC | 10ms | 12VAC | Non Latching | 400VAC -Max | 97mA | 5ms | 9.6VAC | 10A | - | 2.4VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | DPDT-CO | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | 37.2mm | 0.0056 inch | - | - | - | ||
![]() 55.33.8.240.0010 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 19.1kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | - | Active | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 20A@400VAC | 9ms | 240VAC | Non Latching | 400VAC -Max | 5.3mA | 5ms | 192VAC | 10A | - | 48VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | 3PDT-CO | - | - | - | - | Test Button | - | - | - | - | - | 37.2mm | 0.0056 inch | - | - | - | ||
![]() 45.71.7.024.0311 Finder Relays, Inc. | 25274463 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1.6kOhm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 45 | - | Active | - | 6 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 40.7mm | 12.5 mm | 40.7mm x 12.5mm x 28.5mm | - | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | General Purpose | - | - | 30A@400VAC | 10ms | 24VDC | Non Latching | 400VAC -Max | 15mA | 2ms | 16.8VDC | 16A | 360mW | - | 400V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@400VAC | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | 28.5mm | 0.004 inch | - | RoHS Compliant | - | ||
![]() 62.82.9.012.0000 Finder Relays, Inc. | 42 |
| - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | 110Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | - | Active | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 38.2mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 16A | 1.3W | 2.4VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 68mm | 38mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 11.42.8.230.0000 Finder Relays, Inc. | 2396 |
| - | - | - | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 11 | - | Active | - | - | Screw | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | Screw Terminal | - | 2 | - | - | - | 230V | - | 1 | - | - | - | - | - | - | - | - | SPDT (1 Form C) + SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 230VAC | Non Latching | 400VAC -Max | - | - | 184VAC | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 35mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 38.61.7.012.0050 Finder Relays, Inc. | 33 |
| - | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 789.5Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | -40°C~70°C | Bulk | 38 | - | Active | - | - | Cage Clamp | - | - | 789.47Ohm | - | - | - | - | - | - | - | - | 76mm | - | 6A | - | Spring Terminal | 250V | - | - | - | - | - | - | - | - | - | 1 | - | 5 ms | - | - | - | SPDT (1 Form C) | 12V | General Purpose | - | - | - | 5ms | 12VDC | Non Latching | 400VAC -Max | 15.2mA | - | 9.6VDC | - | - | 1.2VDC | - | - | - | 12V | - | - | 15.2mA | - | - | - | - | - | 6A | - | - | - | 1.5 kW | - | Socket Included | - | - | 76mm | 93.6mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 55.34.9.110.0040 Finder Relays, Inc. | 52 | - | - | - | - | Socketable | - | - | - | - | - | - | - | 12.5kOhm | - | - | Silver Nickel (AgNi) | - | - | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | - | Active | - | 14 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | 4PDT | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 15A@250VAC | 9ms | 110VDC | Non Latching | 250VAC -Max | 8.8mA | 5ms | 88VDC | 7A | 1W | 22VDC | 250V | AC/DC | MBB | 110V | DC | - | - | - | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | 37.2mm | 27.7mm | 20.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 62.33.9.024.0040 Finder Relays, Inc. | In Stock | - | Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | 49.1mm | - | - | CE; CSA; CUL; GOST; IMQ; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 38.2mm x 35.8mm x 49.1mm | - | - | - | RT1 | - | - | 3PDT | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 30A@400VAC | 11ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 4ms | 19.2VDC | 16A | 1.3W | 4.8VDC | 400V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | 49.1mm | 35.8mm | 38.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 4C.02.8.024.0060SPA Finder Relays, Inc. | 23 | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 24V | - | 320Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | -40°C~70°C | Bulk | 4C | - | Active | Not Applicable | - | Screw | - | - | 320Ohm | - | - | - | - | - | - | - | - | 64.6mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT | 10 ms | - | - | 19.2V | DPDT (2 Form C) | 26.4V | General Purpose | - | - | - | - | 24VAC | Non Latching | 440VAC -Max | - | 3ms | 19.2VAC | 8A | - | 4.8VAC | - | - | - | - | - | - | 45mA | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | 82.9mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 48.62.7.012.0050SPA Finder Relays, Inc. | 45 | - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | 292.7Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 48 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Screw Terminal | - | - | - | - | - | - | 320Ohm | - | - | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 12ms | 12VDC | Non Latching | 400VAC -Max | 41mA | - | 8.8VDC | - | 500mW | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 38.01.7.012.0050 Finder Relays, Inc. | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 292.7Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 38 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 8ms | 12VDC | Non Latching | 400VAC -Max | 41mA | 10ms | 9.6VDC | 16A | - | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | 89.7mm | - | 14mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 48.52.8.230.0060SPA Finder Relays, Inc. | 52 | - | - | - | DIN Rail | DIN Rail | Module | - | - | - | - | 230V | - | 32.9kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ms | - | - | - | - | -40°C~70°C | Bulk | 48 | - | Active | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 1.2W | 75.3mm | - | 8A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | 15 ms | 106 cycles | - | - | DPDT (2 Form C) | 230V | General Purpose | - | - | - | 7ms | 230VAC | Non Latching | 400VAC -Max | 7mA | 4ms | 184VAC | - | - | 46VAC | - | - | - | - | - | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | 78.6mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.32.8.110.0000 Finder | 21062054 |
| - | - | - | Plug In | - | - | 8 | SILVER NICKEL | - | - | 110 V | 4000 Ω | - | - | - | - | - | 200000 Cycle(s) | FINDER SPA | Finder | 55.32.8.110.0000 | - | - | - | - | 85 °C | -40 °C | Active | - | 2.13 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | QUICK CONNECT | 2 | - | - | - | - | - | - | - | - | - | 20 A | - | 10 ms | 110V ac | - | - | - | 5 ms | - | - | - | - | 400 V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | - | 10A | DPDT-CO | - | 2 FORM C | - | 121 V | - | 0.0056 inch | 88 V | - | - | - | 37.2 mm | - | - | - | - | ||
![]() 62.83.9.012.0300 Finder | 10 |
| - | - | Flanges | Flange Mount | - | - | - | - | 12V DC | - | - | 48 Ω | CEE 7/16 CEE plug | 16A | Silver | 10pc(s) | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | 16 | 0 | 0 | 3 | - | - | - | 12 - 12 | - | Compliant | - | 16A | - | Flat plug-in connection | 250 V | DC | No | - | - | 62 Series | - | - | - | - | Quick Connect | - | 62.83.9.012.0300 | - | - | 70 °C | -40 °C | - | Power | - | - | - | 35.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3PST | - | - | 16 A | - | - | - | - | Quick Connect | - | - | - | 12VDC | - | - | 250 mA | - | - | - | 3 W | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 16A | - | 3PST-NO | - | - | - | - | - | - | 47.6mm | 68 mm | 38.2mm | - | - | No SVHC | - | - | ||
![]() 40.52.7.012.0000 Finder Relays, Inc. | 10 |
| - | 6 Weeks | PCB | Socketable | - | - | - | - | - | - | - | 300Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | yes | Active | Not Applicable | - | Through Hole | EAR99 | - | - | NOT SPECIFIED | - | - | - | - | SOCKET MOUNTABLE, OTHER REFERENCE STANDARD: FIMKO | 8536.49.00.75 | - | 12.4mm | - | 8A | CSA; CUL; DEMKO; GOST; IMQ; NEMKO; RINA; SEMKO; UL; VDE | Plug In | - | - | - | - | 29mm x 12.4mm x 25mm | - | - | - | RT2 | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 15A | - | 7ms | 12VDC | Non Latching | 400VAC -Max | 42mA | 3ms | 8.8VDC | - | 500mW | 2.4VDC | - | AC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.32.8.230.0040 Finder Relays, Inc. | 2000 |
| - | 6 Weeks | Plug-In | Socketable | - | - | - | - | - | - | - | 17kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | - | Active | Not Applicable | 8 | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 20A | 20A@400VAC | 10ms | 230VAC | Non Latching | 400VAC -Max | 6mA | 5ms | 184VAC | - | 1.5W | 46VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | 10A | DPDT-CO | - | - | 2.5 kW | - | Mechanical Indicator, Test Button | - | - | 37.2mm | 27.7mm | 20.7mm | - | - | - | RoHS Compliant | IP40 |