- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | End Contact Material | Built-in depth | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Switching current (max.) | Type of electric connection | Voltage Rating (AC) | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.52.8.240.0000 Finder Relays, Inc. | 533 | - | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 240V | - | 31.5kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192V, COIL RELEASE VOLTAGE(AC): 48V | - | - | - | - | 8A | CCC; CSA; CUL; EAC; IMQ; LR; RINA; UL; VDE | Plug In | - | - | 29mm | - | 29mm x 12.4mm x 25mm | - | - | RT2 | - | - | - | DPDT | - | SPDT (1 Form C) | General Purpose | - | 15A | - | 7ms | 240VAC | Non Latching | 400VAC -Max | 4.1mA | 3ms | 192VAC | - | 1020mW | 48VAC | - | AC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4mm | 25mm | - | No SVHC | RoHS Compliant | - | ||
![]() 67.23.9.024.4300 Finder | 200 | - | - | - | - | PCB Mount | - | - | - | - | Silver Tin Oxide | - | - | - | 24 V | 340Ω | - | 50A | Silver Tin Oxide | - | - | 30000 Cycle(s) | FINDER SPA | Finder | 67.23.9.024.4300 | Finder Relays, Inc. | 50 | 0 | 0 | 3 | 70 °C | -40 °C | Box | Active | Active | - | - | 24 - 24 | 2.08 | - | Yes | - | 3PST-NO PCB Mount Non-Latching Relay Through Hole, 50 A, 24V dc | - | PCB connection | - | DC | - | No | -40°C ~ 70°C | - | 67 Series | - | - | - | - | EAR99 | - | - | - | Power Relay for Photovoltaic Inverters | - | - | - | 51.5 | compliant | - | IMQ; UL | PC Pin | - | - | 51.5 mm | 33 mm | 51.5mm x 33mm x 57.5mm | - | - | - | - | SOLDER | 2 | - | - | 3PST-NO (3 Form A) | General Purpose | Through Hole | 150 A | - | 25 ms | 24V dc | - | 690VAC - Max | 71 mA | 5 ms | 21.6 VDC | 50 A | 1.7W | 1.2 VDC | 690 V | AC/DC | LATCHED | - | DC | - | - | 2500 Vrms | Random | - | 4000 Vrms | - | 50A | 3PST | 26.4 V | 3P-NO | 3 FORM A | 21.6 V | - | - | 0.0045 inch | 57.5 | 33mm | 33 | 57.5 mm | - | - | - | - | ||
![]() 55.32.9.024.0090 Finder Relays, Inc. | 33 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 600Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20A@400VAC | 10ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 400V | AC/DC | MBB | 24V | DC | - | - | 1000 Vrms | Random | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 20.22.9.024.0000 Finder Relays, Inc. | 1 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 105Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | Screw | - | - | - | - | - | - | - | - | 58.4mm | - | 16A | - | Screw Terminal | - | 250V | - | - | - | 250V | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 24VDC | Non Latching | 400VAC -Max | 230mA | - | 21.6VDC | - | 5W | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | 84mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.13.9.024.0060 Finder Relays, Inc. | 12 |
| Datasheet | - | - | Socketable | - | - | - | - | - | - | - | - | - | 445Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.33.9.024.0090 Finder Relays, Inc. | 33 |
| - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 600Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | WITH COIL SUPPRESSION DIODE AND LED INDICATION, CADMIUM FREE CONTACTS | 8536.41.00.20 | - | - | - | - | CE; CSA; CUL; UL | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | 30V | - | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | - | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 22.22.8.024.4000 Finder | 64 | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | 58.4 | - | 24 V | - | 42Ω | - | 20A | Silver Tin Oxide | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | - | AC | - | - | - | 22 Series | - | - | - | Screw | - | - | 40 °C | -40 °C | - | - | - | - | 58.4mm | - | 20 A | - | - | Mechanical | - | - | - | - | - | - | - | - | - | 2 | DPST | 20 A | - | - | Screw | - | - | - | 24V ac | - | 400 V | 135 mA | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | DPST | - | - | 1 kW | - | - | 84mm | - | 17.4 mm | - | - | No SVHC | - | IP20 | ||
![]() 60.13.9.024.0074 Finder Relays, Inc. | 33 |
| Datasheet | - | - | Socketable | - | - | - | 11 | - | - | - | - | - | 445Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 39.31.3.125.0060 Finder Relays, Inc. | 33 |
| Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 125V | - | 14.9kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 39 | Active | - | - | Screw | - | - | - | - | - | - | - | - | 90.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 5ms | 125VAC | Non Latching | 400VAC -Max | - | 6ms | 88VAC | 6A | 1W | 44VAC | - | - | - | - | - | 8.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.3mm | 6.2mm | 6.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.33.8.024.0050 Finder Relays, Inc. | 50 |
| Datasheet | 6 Weeks | - | Socketable | - | - | - | - | - | - | - | 24V | - | 190Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 11 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 20A@400VAC | 9ms | 24VAC | Non Latching | 400VAC -Max | 53mA | 5ms | 19.2VAC | 10A | - | 4.8VAC | 400V | AC/DC | MBB | - | AC | - | - | 1000 Vrms | - | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 55.33.9.024.5000 Finder Relays, Inc. | 12 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 600Ohm | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 400V | AC/DC | MBB | - | DC | - | - | 1000 Vrms | Random | - | 2000 Vrms | 2500VA@400VAC | - | 3PDT-CO | - | - | - | - | - | - | - | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | - | ||
![]() 62.83.8.230.0000 Finder | In Stock |
| - | - | - | Plug In | - | - | - | - | - | - | 230V AC | - | - | 7.25kohm | CEE 7/16 CEE plug | 16A | Silver Cadmium Oxide | 10pc(s) | (W x H x D) 38.2 x 47.6 x 35.8 mm | - | - | - | - | - | 16 | 3 | 0 | 0 | - | - | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | Yes | - | 16A | Flat plug-in connection | - | AC | - | No | - | - | 62 Series | - | - | - | - | - | 62.83.8.230.0000 | - | - | Power | - | - | - | 35.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Quick Connect | - | - | - | 230VAC | AC | - | - | - | - | - | 2.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 3PDT | - | - | - | - | - | 47.6mm | 68mm | 38.2mm | - | - | - | - | - | ||
![]() 41.31.9.024.0010 Finder Relays, Inc. | 25 |
| - | - | PCB | Through Hole | - | - | - | - | - | - | - | - | - | 1.44kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 41 | Active | - | - | Through Hole | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | PC Pin | - | - | - | - | - | - | 1.44kOhm | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 16.7mA | 6ms | 16.8VDC | - | 400mW | 3.6VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | No SVHC | RoHS Compliant | IP54 | ||
![]() 40.51.8.230.0000 Finder Relays, Inc. | 70 |
| - | 6 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 28kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | - | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC):184 V, COIL RELEASE VOLTAGE(AC): 46 V | - | - | - | - | - | CCC; CSA; CUL; EAC; GOST; IMQ; RINA; UL; VDE | Plug In | - | - | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | - | - | RT2 | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 20A | - | 7ms | 230VAC | Non Latching | 400VAC -Max | 5mA | 3ms | 184VAC | - | 978mW | 46VAC | - | AC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | 10A | - | - | - | - | - | 2.5 kW | - | - | - | - | - | 25mm | - | - | RoHS Compliant | IP40 | ||
![]() 13.01.0.024.0000 Finder Relays, Inc. | 25 |
| Datasheet | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 13 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 24VAC/DC | Non Latching | 400VAC -Max | - | - | 20.6VAC/DC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 13.81.8.230.0000 Finder Relays, Inc. | 33 |
| Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 13 | Active | - | - | Screw | - | - | - | - | - | - | - | - | 60.8mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 230VAC | Non Latching | - | - | - | 184VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.8mm | 17.5mm | 17.5mm | - | - | - | RoHS Compliant | - | ||
![]() 20.21.8.120.0000 Finder Relays, Inc. | 45 |
| Datasheet | 6 Weeks | - | DIN Rail | 120 | - | - | - | - | - | - | 120V | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 250V | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 120VAC | Non Latching | 400VAC -Max | 54mA | - | 102VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 46.52.8.024.0054 Finder Relays, Inc. | 24 | - | Datasheet | 6 Weeks | PCB | Socketable | - | - | - | 8 | - | - | - | 24V | - | 320Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | - | - | 12.4mm | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 15A@440VAC | 10ms | 24VAC | Non Latching | 440VAC -Max | 45mA | 3ms | 19.2VAC | 8A | 1.2W | 4.8VAC | 440V | AC/DC | - | - | AC | - | - | 1000 Vrms | - | - | 4000 Vrms | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | 32.8mm | 29mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.31.8.110.0000 Finder Relays, Inc. | 242 | - | - | - | PCB | Socketable | - | - | - | - | - | - | - | 110V | - | 6.9kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | Through Hole | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 22 V | - | 1.2W | 12.4mm | - | - | CCC; CSA; CUL; EAC; IMQ; LR; RINA; UL; VDE | Plug In | - | - | - | - | 29mm x 12.4mm x 25mm | - | - | RT2 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 7ms | 110VAC | Non Latching | 400VAC -Max | 9.4mA | 3ms | 88VAC | 10A | 1.2W | 22VAC | - | AC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.13.8.230.0040 Finder Relays, Inc. | 5 |
| - | 6 Weeks | - | Socketable | - | NO | SOCKET MOUNT | 11 | - | - | - | 230V | - | 7.52kOhm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | COIL OPRATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 46 V | - | - | - | - | 10A | CCC; CE; CSA; CUL; EAC; IMQ; LR; RINA; UL; VDE | Plug In, 11 Pin (Octal) | - | - | 36.4mm | - | 36.4mm x 32.5mm x 54.2mm | - | - | RT1 | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20A | 20A@400VAC | 11ms | 230VAC | Non Latching | 400VAC -Max | 10.5mA | 4ms | 184VAC | - | 1870mW | 46VAC | 400V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | 32.5mm | 54.2mm | - | - | RoHS Compliant | - |