- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | ElectricalLife | RoHS | Turn Off Delay Time | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Number of Channels | Number of Poles | Throw Configuration | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact Configuration | Coil Release Voltage(DC) | Switching Capacity | Features | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55.33.9.012.0000 Finder Relays, Inc. | 92 | - | - | - | - | Socketable | - | - | - | - | 140Ohm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | 20A@400VAC | 9ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 5ms | 9.6VDC | 10A | 1W | 2.4VDC | 400V | AC/DC | MBB | 12V | DC | - | - | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 20.23.8.120.0000 Finder Relays, Inc. | 47 |
| Datasheet | 6 Weeks | - | DIN Rail | 120 | - | - | 120V | - | - | Silver Nickel (AgNi) | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 250V | - | - | - | SPST | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | - | 120VAC | Non Latching | 400VAC -Max | 54mA | - | 102VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.12.9.110.0040 Finder Relays, Inc. | 33 |
| - | - | Plug-In | Socketable | - | 8 | - | - | 9.42kOhm | - | Silver Nickel (AgNi) | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | PCB | - | - | - | - | - | - | - | 36.4mm | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 11ms | 110VDC | Non Latching | 400VAC -Max | 11.7mA | 4ms | 88VDC | 10A | 1.3W | 22VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.34.8.024.0054 Finder Relays, Inc. | 45 | - | - | - | Plug-In | Socketable | - | - | - | 24V | 190Ohm | - | Silver Nickel (AgNi) | 150000 Cycle(s) | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | - | - | - | - | 20.7mm | - | - | Plug In | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | - | General Purpose | - | 15A@250VAC | 9ms | 24VAC | Non Latching | 250VAC -Max | 53mA | 5ms | 19.2VAC | 7A | 1.5W | 4.8VAC | 250V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | 37.2mm | 27.7mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.12.9.024.0000 Finder Relays, Inc. | 40 |
| - | 6 Weeks | - | Socketable | - | - | - | - | 445Ohm | - | Silver Nickel (AgNi) | - | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 22.21.8.024.4000 Finder Relays, Inc. | 39 |
| Datasheet | - | DIN Rail | DIN Rail | - | - | - | 24V | 41Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~40°C | Bulk | 22 | Active | - | - | - | - | - | - | - | - | - | 3W | - | 20A | - | Screw Terminal | 250V | - | - | - | - | - | - | 1 | SPST | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 15ms | 24VAC | Non Latching | 400VAC -Max | 135mA | 8ms | 20.4VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW | Test Button | - | 58.4mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 62.83.9.012.0000 Finder | In Stock | - | - | - | Flanges | Flange Mount | - | - | - | - | 110ohm | 16A | Silver Cadmium Oxide | - | Compliant | - | - | - | 62 Series | - | - | - | Quick Connect | - | - | 70 °C | -40 °C | - | Power | - | 38.2mm | - | - | - | - | - | - | - | - | - | - | 3 | 3PDT | - | 16 A | - | - | - | Quick Connect | - | - | 12VDC | - | - | 109 mA | - | - | - | 1.3W | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 16A | 3PDT | - | - | - | - | 35.8mm | 68mm | 38 mm | - | - | No SVHC | - | - | ||
![]() 58.33.9.024.0050SPA Finder Relays, Inc. | 172 |
| - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | -40°C~70°C | Bulk | 58 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 10ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 15ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 41.52.9.110.0010 Finder Relays, Inc. | 67 | - | Datasheet | - | - | Through Hole | - | - | - | - | 24.2kOhm | - | Silver Nickel (AgNi) | - | - | - | -40°C~85°C | Bulk | 41 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 8ms | 110VDC | Non Latching | 400VAC -Max | 4.5mA | 6ms | 77VDC | 8A | - | 16.5VDC | - | - | - | 110V | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.13.8.240.0040 Finder Relays, Inc. | 25 |
| Datasheet | - | - | Socketable | - | - | - | 240V | 8.5kOhm | - | Silver Nickel (AgNi) | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 11ms | 240VAC | Non Latching | 400VAC -Max | 9.2mA | 4ms | 192VAC | 10A | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 56.34.8.024.0040 Finder Relays, Inc. | 17 | - | Datasheet | 6 Weeks | Plug-In | Socketable | - | - | - | - | 81Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 56 | Active | Not Applicable | 14 | Quick Connect | - | - | - | - | - | - | - | 40.8mm | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 40.8mm x 27.7mm x 37.1mm | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | 20A@400VAC | 11ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4 ms | 19.2VAC | 12A | - | 4.8VAC | 400V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 5000 Vrms | - | - | - | - | - | Mechanical Indicator, Test Button | - | 37.1mm | 40.8mm | 27.7mm | - | - | - | RoHS Compliant | - | ||
![]() 48.61.7.024.0050SPA Finder Relays, Inc. | 16 |
| - | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 12 ms | -40°C~70°C | Bulk | 48 | Active | Not Applicable | - | Screw | - | 1.081kOhm | - | - | - | - | - | 75.3mm | 16A | - | Screw Terminal | - | - | - | - | - | 1.2kOhm | - | 1 | SPDT | 15 ms | - | SPDT (1 Form C) | 24V | General Purpose | - | - | - | 24VDC | Non Latching | 400VAC -Max | 22.2mA | - | 17.5VDC | - | -500mW | 4.8VDC | - | - | - | 24V | - | - | 22.2mA | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | 78.6mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 11.31.8.230.0000 Finder Relays, Inc. | 50 |
| - | - | - | DIN Rail | 100 | - | Plastic | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | -20°C~50°C | Bulk | 11 | Active | - | - | Screw | - | - | - | - | White | - | - | - | - | - | Screw Terminal | - | - | - | - | 230V | - | 1 | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 110V~230VAC | Non Latching | 400VAC -Max | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 17.5mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 38.51.3.125.0060 Finder Relays, Inc. | 462 |
| - | 6 Weeks | - | DIN Rail | 125 | - | - | 125V | - | - | Silver Nickel (AgNi) | - | - | - | -40°C~55°C | Bulk | 38 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 5ms | 125VAC/DC | Non Latching | 400VAC -Max | 5mA | 6ms | 88VAC/DC | 6A | - | 12.5VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | 87.9mm | - | 6.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.61.9.024.0300 Finder Relays, Inc. | 25274463 |
| - | - | - | Socketable | - | - | - | - | 900Ohm | - | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 40 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | CSA; DEMKO; FIMKO; NEMKO; RINA; SEMKO; UL; VDE | Plug In | - | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 27mA | 3ms | 17.5VDC | 16A | 650mW | 4.8VDC | 250V | AC | - | - | DC | 8 | - | Sealed - Flux Protection | 707.21 Vrms | Random | 2800 Vrms | - | - | - | 2.4V | - | - | 0.73HP@250VAC | - | - | - | 25mm | 0.005 inch | - | Non-RoHS Compliant | - | ||
![]() 55.32.8.120.0040 Finder Relays, Inc. | 112 |
| - | 6 Weeks | - | Socketable | 120 | - | - | 120V | 4.7kOhm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 20A@400VAC | 10ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 40.61.8.024.0000 Finder Relays, Inc. | 5 |
| - | 6 Weeks | PCB | Socketable | - | - | - | 24V | 320Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | -40°C~85°C | Bulk | 40 | Active | Not Applicable | - | Through Hole | - | - | - | - | - | - | - | 12.4mm | 16A | - | Plug In | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 45mA | 3ms | 19.2VAC | - | 1.2W | 4.8VAC | - | - | - | 24V | - | - | - | Sealed - Flux Protection | - | - | - | - | 16A | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 46.52.9.012.0074 Finder Relays, Inc. | 69 | - | Datasheet | 6 Weeks | PCB | Socketable | - | 8 | - | - | 300Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 46 | Active | Not Applicable | 8 | - | - | - | - | - | - | - | - | 12.4mm | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | 2 | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 15A@440VAC | 10ms | 12VDC | Non Latching | 440VAC -Max | 40mA | 3ms | 8.8VDC | 8A | 500mW | 2.4VDC | 440V | AC/DC | - | 12V | DC | - | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | 32.8mm | 29mm | 29mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 20.21.9.024.0000 Finder Relays, Inc. | 25 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | 105Ohm | - | Silver Nickel (AgNi) | - | - | - | -40°C~40°C | Bulk | 20 | Active | Not Applicable | - | Screw | - | - | - | - | - | - | - | 58.4mm | - | - | Screw Terminal | - | - | - | - | 250V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 24VDC | Non Latching | 400VAC -Max | 230mA | - | 21.6VDC | 16A | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 56.32.9.024.0080 Finder Relays, Inc. | 33 |
| Datasheet | - | - | Socketable | - | - | - | - | 600Ohm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 56 | Active | - | 8 | - | EAR99 | - | - | - | - | - | - | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 6ms | 19.2VDC | 12A | 1000mW | 4.8VDC | 400V | AC/DC | - | 24V | DC | - | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | 37.2mm | 0.007 inch | No SVHC | RoHS Compliant | - |