- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Turn Off Delay Time | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Number of Poles | Throw Configuration | Turn On Delay Time | Response Time | Contact Form | Max Input Voltage | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4C.P1.9.024.0050SPA Finder Relays, Inc. | 37 |
| - | 6 Weeks | - | DIN Rail | - | - | 1.2kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 4C | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 20mA | 12ms | 17.5VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38.51.0.240.5060 Finder Relays, Inc. | In Stock | - | - | - | - | DIN Rail | Module | - | 60kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~55°C | Bulk | 38 | Active | - | - | - | - | - | - | - | - | 6A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 5ms | 240VAC/DC | Non Latching | 400VAC -Max | 4mA | 6ms | 176VAC/DC | - | - | 24VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | Socket Included | 75.6mm | 87.9mm | 6.2mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 41.31.9.012.0010 Finder Relays, Inc. | 10 |
| - | - | PCB | Through Hole | - | - | 360Ohm | Silver Nickel (AgNi) | 60000 Cycle(s) | - | -40°C~85°C | Bulk | 41 | Active | - | - | Through Hole | EAR99 | - | SOCKET MOUNTABLE | 12.5mm | - | - | CUL; GOST; IMQ; RINA; UL; VDE | PC Pin | - | - | 12.6 mm | 29mm x 12.6mm x 15.7mm | 360Ohm | RT2 | - | SPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | 8ms | 12VDC | Non Latching | 400VAC -Max | 33.3mA | 6ms | 8.4VDC | 12A | 400mW | 1.8VDC | 250V | AC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | - | - | - | - | 120mA | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | No SVHC | RoHS Compliant | IP54 | ||
![]() 55.34.8.230.0000 Finder Relays, Inc. | 45 |
| - | - | - | Socketable | - | - | 17kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | 15A@250VAC | 9ms | 230VAC | Non Latching | 250VAC -Max | 6mA | 5ms | 184VAC | 7A | - | 46VAC | 250V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | - | 4PDT-CO | - | - | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | - | ||
![]() 62.33.8.048.0040 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 290Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 48VAC | Non Latching | 400VAC -Max | 47mA | 4ms | 38.4VAC | 16A | - | 9.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 66.82.9.012.0000 Finder Relays, Inc. | In Stock | - | - | - | Flanges | Chassis Mount | - | 9.6V | 85Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | Quick Connect | - | - | - | 33.5mm | - | 30A | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | 2 | DPDT | - | 15 ms | DPDT (2 Form C) | - | General Purpose | - | 8ms | 12VDC | Non Latching | 440VAC -Max | 141mA | - | 9.6VDC | - | 1.7W | 2.4VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | 51.5mm | 33.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.31.9.012.0001 Finder Relays, Inc. | 12 |
| - | - | - | Socketable | - | - | 220Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | compliant | - | CCC; CSA; DEMKO; NEMKO; SEMKO; UL; VDE | Plug In | - | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 7ms | 12VDC | Non Latching | 400VAC -Max | 55mA | 3ms | 8.8VDC | 10A | 650mW | 2.4VDC | - | AC/DC | LATCHED | - | DC | - | - | - | 1000 Vrms | Random | - | - | - | - | - | - | - | - | - | 25mm | 0.0053 inch | - | - | - | ||
![]() 60.13.9.110.0070 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 9.42kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 110VDC | Non Latching | 400VAC -Max | 11.7mA | 4ms | 88VDC | 10A | - | 22VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 38.61.0.024.0060 Finder Relays, Inc. | 550 |
| - | 6 Weeks | DIN Rail | DIN Rail | Module | 24V | - | Silver Nickel (AgNi) | - | 6 ms | -40°C~70°C | Bulk | 38 | Active | Not Applicable | - | Cage Clamp | - | - | - | 76mm | - | 6A | - | Spring Terminal | - | - | - | - | - | - | 1 | SPDT | 5 ms | - | SPDT (1 Form C) | 24V | General Purpose | - | 5ms | 24VAC/DC | Non Latching | 400VAC -Max | 12mA | - | 19.2VAC/DC | - | - | 2.4VAC/DC | - | - | - | 24V | - | - | 12mA | - | - | - | - | - | 6A | - | 1.5 kW | Socket Included | 93.6mm | 6.2mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 55.34.8.230.0054 Finder Relays, Inc. | 52 | - | Datasheet | - | Plug-In | Socketable | - | - | 17kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 14 | - | - | - | - | 20.7mm | - | - | - | Plug In | - | - | - | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | 15A@250VAC | 9ms | 230VAC | Non Latching | 250VAC -Max | 6mA | 5ms | 184VAC | 7A | 1.5W | 46VAC | 250V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | - | 4PDT-CO | - | Lighted Indicator, Mechanical Indicator, Test Button | 37.2mm | 27.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() 20.23.8.230.0000 Finder Relays, Inc. | 116 | - | Datasheet | - | DIN Rail | DIN Rail | - | 230V | 2.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | Screw | - | - | - | 58.4mm | - | 16A | - | Screw Terminal | 250V | - | - | - | - | - | - | SPST | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | 230VAC | Non Latching | 400VAC -Max | 28mA | - | 192VAC | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | 84mm | - | 17.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55.14.9.024.5000 Finder Relays, Inc. | 33 |
| - | - | - | Through Hole | - | - | 600Ohm | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | - | - | - | - | PC Pin | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 35.8mm | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | 15A@250VAC | 9ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 5ms | 19.2VDC | 7A | 1000mW | 4.8VDC | 250V | AC/DC | MBB | - | DC | 14 | - | - | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | - | 4PDT-CO | - | - | - | - | - | 35.8mm | 0.0048 inch | - | Non-RoHS Compliant | - | ||
![]() 48.61.7.012.0050SPA Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | DIN Rail | Module | - | 292.7Ohm | Silver Cadmium Oxide (AgCdO) | - | 12 ms | -40°C~70°C | Bulk | 48 | Active | - | - | Screw | - | 292.68Ohm | - | 75.3mm | - | 16A | - | Screw Terminal | - | - | - | - | 300Ohm | - | 1 | SPDT | 15 ms | - | SPDT (1 Form C) | 12V | General Purpose | - | - | 12VDC | Non Latching | 400VAC -Max | 41mA | - | 8.8VDC | - | -500mW | 2.4VDC | - | - | - | 12V | - | - | 41mA | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | 78.6mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 39.11.0.024.0060 Finder Relays, Inc. | 38 | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | 24V | - | Silver Nickel (AgNi) | - | 6 ms | -40°C~70°C | Bulk | 39 | Active | Not Applicable | - | Screw | - | - | - | 90.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT | 5 ms | - | SPDT (1 Form C) | 24V | General Purpose | - | 5ms | 24VAC/DC | Non Latching | 400VAC -Max | - | - | 19.2VAC/DC | - | - | 2.4VAC/DC | - | - | - | 24V | - | - | 11mA | - | - | - | - | - | 6A | - | 1.5 kW | - | 90.7mm | 87mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 62.33.8.240.0040 Finder Relays, Inc. | 21062049 |
| - | - | - | Socketable | - | 240V | 8.5kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 240VAC | Non Latching | 400VAC -Max | 9.2mA | 4ms | 192VAC | 16A | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 55.33.8.120.0000 Finder Relays, Inc. | 33 |
| - | - | - | Socketable | 120 | 120V | 4.7kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | 20A@400VAC | 9ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 62.83.8.230.0040 Finder Relays, Inc. | In Stock | - | - | - | - | Chassis Mount | - | - | 7.25kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 230VAC | Non Latching | 400VAC -Max | 10.5mA | 4ms | 184VAC | 16A | - | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 46.61.8.240.4054 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 31.5kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 46 | Active | - | 5 | - | - | - | - | - | compliant | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 25A@440VAC | 15ms | 240VAC | Non Latching | 440VAC -Max | 4.1mA | 5ms | 192VAC | 16A | - | 48VAC | 440V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 4000 Vrms | 4000VA@440VAC | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 32.8mm | 0.0065 inch | - | - | - | ||
![]() 20.23.8.240.4000 Finder Relays, Inc. | In Stock | - | - | - | - | DIN Rail | - | - | 2.7kOhm | Silver Tin Oxide (AgSnO) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | 240VAC | Non Latching | 400VAC -Max | 27.5mA | - | 204VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 60.13.9.024.0020 Finder Relays, Inc. | 21062049 |
| - | - | - | Socketable | - | - | 445Ohm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator | - | - | - | - | - | - | - | - |