- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Turn Off Delay Time | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Number of Outputs | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Throw Configuration | Turn On Delay Time | Response Time | Min Input Voltage | Contact Form | Max Input Voltage | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46.52.9.024.5074 Finder Relays, Inc. | 25274463 |
| - | - | - | Socketable | - | - | 1.2kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 46 | Active | - | 8 | - | - | - | - | compliant | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | 15A@440VAC | 10ms | 24VDC | Non Latching | 440VAC -Max | 20mA | 3ms | 17.5VDC | 8A | 500mW | 4.8VDC | 440V | AC/DC | - | - | DC | - | - | - | 1000 Vrms | Random | 4000 Vrms | 2000VA@440VAC | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 32.8mm | 0.0065 inch | - | - | - | ||
![]() 62.32.9.024.4360 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 192Ohm | Silver Tin Oxide (AgSnO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 4ms | 20.4VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | - | ||
![]() 62.32.8.110.0050 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 1.6kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 11ms | 110VAC | Non Latching | 400VAC -Max | 20mA | 4ms | 88VAC | 16A | - | 22VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 62.33.8.120.0006 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 1.94kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 4ms | 96VAC | 16A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60.13.8.230.0030 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 7.25kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 230VAC | Non Latching | 400VAC -Max | 10.5mA | 4ms | 184VAC | 10A | - | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | ||
![]() 38.61.7.024.5050 Finder Relays, Inc. | In Stock | - | - | - | - | DIN Rail | Module | - | 2.3kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~70°C | Bulk | 38 | Active | - | - | - | - | - | - | - | 6A | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 5ms | 24VDC | Non Latching | 400VAC -Max | 10.4mA | 6ms | 19.2VDC | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | 1.5 kW | Socket Included | 76mm | 93.6mm | 6.2mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 60.13.9.024.5260 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 445Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 6A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4C.02.9.110.0050SPA Finder Relays, Inc. | 51 |
| - | - | - | DIN Rail | - | - | - | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 4C | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 10ms | 110VDC | Non Latching | 440VAC -Max | - | 3ms | 88VDC | 8A | - | 22VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | - | ||
![]() 58.34.9.125.0050SPA Finder Relays, Inc. | 12 |
| - | - | - | DIN Rail | - | - | 17.3kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 58 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | 11ms | 125VDC | Non Latching | 250VAC -Max | 7.2mA | 15ms | 100VDC | 7A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | - | ||
![]() 4C.02.8.230.0060SPA Finder Relays, Inc. | 43 | - | - | - | DIN Rail | DIN Rail | Module | 230V | 28kOhm | Silver Nickel (AgNi) | - | 10 ms | -40°C~70°C | Bulk | 4C | Active | - | - | Screw | - | 28kOhm | 64.6mm | - | 8A | - | Screw Terminal | 250V | - | - | - | - | - | DPDT | 10 ms | - | 184V | DPDT (2 Form C) | 253V | General Purpose | - | - | 230VAC | Non Latching | 440VAC -Max | 5mA | 3ms | 184VAC | - | - | 46VAC | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | 82.9mm | 15.8mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 60.13.9.024.5040 Finder Relays, Inc. | 35 |
| - | - | - | Socketable | - | - | 445Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 55.33.8.012.0050 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | 50Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | compliant | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | - | - | 3PDT (3 Form C) | - | General Purpose | 20A@400VAC | 9ms | 12VAC | Non Latching | 400VAC -Max | 97mA | 5ms | 9.6VAC | 10A | - | 2.4VAC | 400V | AC/DC | MBB | - | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | 3PDT-CO | - | Lighted Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | RoHS Compliant | - | ||
![]() 34.51.7.060.5310 Finder Relays, Inc. | In Stock | - | - | - | - | Through Hole | - | - | 19.7kOhm | Silver Nickel (AgNi), Gold (Au) | 60000 Cycle(s) | - | -40°C~85°C | Bulk | 34 | Active | - | 5 | - | EAR99 | - | - | - | - | CSA; PCT; RINA; UL; VDE | PC Pin | - | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 10A@400VAC | 5ms | 60VDC | Non Latching | 400VAC -Max | 3mA | 3ms | 42VDC | 6A | - | - | 400V | AC/DC | - | - | DC | 5 | - | Sealed - Flux Protection | 1500 Vrms | Random | 4000 Vrms | 1500VA@400VAC | - | - | - | - | - | - | - | 15mm | 0.0035 inch | - | Non-RoHS Compliant | - | ||
![]() 26.03.8.024.0000 Finder Relays, Inc. | 12 |
| Datasheet | - | - | Panel Mount | - | - | 70Ohm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 26 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | - | 24VAC | Non Latching | 400VAC -Max | 180mA | - | 19.2VAC | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP20 | ||
![]() 60.12.8.012.0040 Finder Relays, Inc. | 65 | - | - | - | Plug-In | Socketable | - | 12V | 19Ohm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | PCB | - | - | 36.4mm | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 11ms | 12VAC | Non Latching | 400VAC -Max | 183mA | 4ms | 9.6VAC | 10A | 2.2W | 2.4VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kW | Mechanical Indicator, Test Button | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 19.91.9.012.4000 Finder Relays, Inc. | 25 |
| - | - | DIN Rail | DIN Rail | Module | - | - | Silver Tin Oxide (AgSnO) | - | 8 ms | -20°C~50°C | Bulk | 19 | Active | - | - | Screw | - | - | 60.8mm | - | - | - | Screw Terminal | - | 1 | - | - | - | 12V | - | 12 ms | - | - | SPDT (1 Form C) | 12V | General Purpose | - | 12ms | 12VDC | Non Latching | 440VAC -Max | - | - | 9.6VDC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 88.8mm | 17.5mm | 17.5mm | - | - | No SVHC | RoHS Compliant | IP20 | ||
![]() 66.82.9.024.0300 Finder Relays, Inc. | In Stock | - | - | - | - | Chassis Mount | - | - | 340Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | DPDT | - | 15 ms | - | DPST-NO (2 Form A) | - | General Purpose | - | 8ms | 24VDC | Non Latching | 440VAC -Max | 70.5mA | 10ms | 19.2VDC | - | - | 4.8VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | 30A | - | - | - | 31mm | 51.5mm | 33.5mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 66.82.8.230.0300 Finder Relays, Inc. | In Stock |
| - | - | - | Chassis Mount | - | - | 4kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 15 ms | - | DPST-NO (2 Form A) | - | General Purpose | - | 8ms | 230VAC | Non Latching | 440VAC -Max | 15.7mA | 10ms | 184VAC | - | - | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | 31mm | 51.5mm | 33.5mm | - | - | - | RoHS Compliant | IP40 | ||
![]() 55.32.8.230.0000 Finder Relays, Inc. | 123 | - | - | - | - | Socketable | - | 230V | 17kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | - | - | - | - | Plug In | - | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | 20A@400VAC | 10ms | 230VAC | Non Latching | 400VAC -Max | 6mA | 5ms | 184VAC | 10A | 1W | 46VAC | 400V | AC/DC | MBB | 230V | AC | - | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | - | - | - | - | - | 20.6mm | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | - | ||
![]() 39.11.0.012.0060 Finder Relays, Inc. | 45 | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | 12V | - | Silver Nickel (AgNi) | - | 6 ms | -40°C~70°C | Bulk | 39 | Active | Not Applicable | - | Screw | - | - | 90.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | SPDT | 5 ms | - | - | SPDT (1 Form C) | 12V | General Purpose | - | 5ms | 12VAC/DC | Non Latching | 400VAC -Max | - | - | 9.6VAC/DC | - | - | 1.5VAC/DC | - | - | - | 12V | - | - | 15mA | - | - | - | - | - | 6A | - | 1.5 kW | - | 90.7mm | 87mm | 6.2mm | - | - | No SVHC | RoHS Compliant | IP20 |