- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Built-in depth | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage type of supply voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65.31.8.120.0000 Finder Relays, Inc. | 21062049 |
| - | - | Chassis Mount | - | - | - | 1.94kOhm | - | Silver Cadmium Oxide (AgCdO) | 80000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | 65 | Active | - | - | - | - | - | - | compliant | - | - | Quick Connect - 0.250 (6.3mm) | - | 36.5mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 40A@400VAC | 10ms | 120VAC | Non Latching | 400VAC -Max | 18.6mA | 12ms | 96VAC | 20A | - | 24VAC | 400V | AC/DC | BBM | - | AC | - | 1500 Vrms | - | - | 2500 Vrms | 5000VA@400VAC | - | - | - | - | - | - | - | - | - | - | 42.2mm | 0.0096 inch | - | - | ||
![]() 58.34.9.024.5050SPA Finder Relays, Inc. | 12 |
| - | - | DIN Rail | - | - | - | 600Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 58 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 11ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 15ms | 19.2VDC | 7A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | ||
![]() 40.52.8.048.2000 Finder Relays, Inc. | In Stock | - | - | - | Socketable | - | - | - | 1.35kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 48VAC | Non Latching | 400VAC -Max | 21mA | 3ms | 38.4VAC | 8A | - | 9.6VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.34.8.012.0050 Finder Relays, Inc. | In Stock | - | - | - | Socketable | - | - | - | 50Ohm | - | Silver Nickel (AgNi) | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | compliant | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 12VAC | Non Latching | 250VAC -Max | 97mA | 5ms | 9.6VAC | 7A | - | 2.4VAC | 250V | AC/DC | MBB | - | AC | - | 1000 Vrms | - | - | 2000 Vrms | 1750VA@250VAC | - | 4PDT-CO | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 55.32.9.110.0040 Finder Relays, Inc. | 25274463 |
| - | - | Socketable | - | - | - | 12.5kOhm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | compliant | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 110VDC | Non Latching | 400VAC -Max | 8.8mA | 5ms | 88VDC | 10A | 1000mW | 22VDC | 400V | AC/DC | MBB | - | DC | - | 1000 Vrms | Random | - | 2000 Vrms | 2500VA@400VAC | - | DPDT-CO | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 40.52.7.005.5000 Finder Relays, Inc. | In Stock | - | - | - | Socketable | - | - | - | 50Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 12ms | 5VDC | Non Latching | 400VAC -Max | 100mA | 4ms | 3.7VDC | 8A | - | 1VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.32.9.012.0300 Finder Relays, Inc. | 9880 | - | - | - | Socketable | - | - | - | 48Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 15ms | 12VDC | Non Latching | 400VAC -Max | 250mA | 3ms | 10.2VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.8.048.0000 Finder Relays, Inc. | 33 |
| - | - | Socketable | - | - | - | 1.35kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 48VAC | Non Latching | 400VAC -Max | 21mA | 3ms | 38.4VAC | 8A | - | 9.6VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 60.13.8.240.0000 Finder Relays, Inc. | 12 |
| - | - | Socketable | - | - | - | 8.5kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 240VAC | Non Latching | 400VAC -Max | 9.2mA | 4ms | 192VAC | 10A | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.32.9.024.0360 Finder Relays, Inc. | 21062049 |
| - | - | Socketable | - | - | - | 192Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 4ms | 20.4VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.33.9.024.0360 Finder Relays, Inc. | In Stock | - | - | - | Socketable | - | - | - | 192Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 4ms | 20.4VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.33.9.024.4000 Finder Relays, Inc. | 56 |
| - | - | Socketable | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 445Ohm | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | EAR99 | - | - | compliant | - | CE; CSA; CUL; GOST; IMQ; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38.2mm | 35.8 mm | 38.2mm x 35.8mm x 49.1mm | RT1 | - | - | 3PDT (3 Form C) | General Purpose | 30A@400VAC | 11ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 4ms | 19.2VDC | 16A | 1300mW | 4.8VDC | 400V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | 14.4V | 2.4V | - | - | - | - | 49.1mm | - | - | RoHS Compliant | ||
![]() 62.32.8.230.0050 Finder Relays, Inc. | In Stock | - | - | - | Socketable | - | - | - | 7.25kOhm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 230VAC | Non Latching | 400VAC -Max | 10.5mA | 4ms | 184VAC | 16A | - | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | ||
![]() 13.31.8.230.4300 Finder Relays, Inc. | 93 |
| - | Box | DIN Rail | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 13 | Active | - | - | Screw | - | - | 22.7mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 230VAC | Non Latching | 400VAC -Max | - | - | 184VAC | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 37mm | - | - | - | - | RoHS Compliant | ||
![]() 55.34.9.024.5080 Finder Relays, Inc. | In Stock |
| - | - | Socketable | - | - | - | 600Ohm | - | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 5ms | 19.2VDC | 7A | 1000mW | 4.8VDC | 250V | AC/DC | MBB | 24V | DC | - | 1000 Vrms | Random | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | ||
![]() 20.21.9.012.4000 Finder | 29 |
| - | DIN Rail | DIN Rail | - | - | 60.8 | 27 Ω | 16A | Silver, Tin | - | Finder Relays, Inc. | 0 | 0 | 1 | Box | Active | Compliant | 250 V | DC | -40°C ~ 40°C | - | 20 | - | - | - | - | - | 27 Ω | - | - | 16 A | - | Screw Terminal | Mechanical switch | - | - | - | - | SPST | 16 A | SPST-NO (1 Form A) | Impulse | - | - | 12VDC | - | 400VAC - Max | 440 mA | - | 10.8 VDC | 16 A | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | Mechanical Indicator, Test Button | 60.8 mm | - | 17.5 mm | - | - | No SVHC | - | ||
![]() 40.52.9.110.0000 Finder Relays, Inc. | 93 | - | - | - | Socketable | - | - | - | 18kOhm | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | EAR99 | - | - | - | 16A | CCC; CSA; DEMKO; NEMKO; SEMKO; UL; VDE | Plug In | - | - | - | 29mm x 12.4mm x 25mm | - | DPDT | - | SPDT (1 Form C) | General Purpose | - | 7ms | 110VDC | Non Latching | 400VAC -Max | 6.2mA | 3ms | 80.2VDC | 8A | - | 22VDC | - | AC/DC | LATCHED | 110V | DC | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | 16A | - | - | 2 FORM C | - | - | - | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | ||
![]() 55.34.9.024.5094 Finder Relays, Inc. | 45 |
| - | - | Socketable | NO | SOCKET MOUNT | - | 600Ohm | - | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | compliant | - | ANCE; CCC; CSA; CUL; EAC; IMQ; LR; RINA; UL; VDE | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | RT1 | - | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 5ms | 19.2VDC | 7A | 1000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | - | DC | - | 1000 Vrms | Random | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | 2.4V | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 55.32.8.240.0000 Finder Relays, Inc. | 12 |
| - | - | Socketable | - | - | - | 19.1kOhm | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | compliant | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 240VAC | Non Latching | 400VAC -Max | 5.3mA | 5ms | 192VAC | 10A | - | 48VAC | 400V | AC/DC | MBB | - | AC | - | 1000 Vrms | - | - | 2000 Vrms | 2500VA@400VAC | - | DPDT-CO | - | - | - | - | - | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 55.34.9.024.0080 Finder Relays, Inc. | 75 |
| - | - | Socketable | - | - | - | 600Ohm | - | Silver Nickel (AgNi) | 150000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 55 | Active | Not Applicable | 14 | - | EAR99 | - | - | - | - | - | Plug In | - | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 24VDC | Non Latching | 250VAC -Max | 40mA | 5ms | 19.2VDC | 7A | 1000mW | 4.8VDC | 250V | AC/DC | MBB | 24V | DC | - | 1000 Vrms | Random | - | 2000 Vrms | 1750VA@250VAC | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant |