- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Turn Off Delay Time | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | HTS Code | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Number of Poles | Throw Configuration | Turn On Delay Time | Min Input Voltage | Contact Form | Max Input Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60.12.8.110.0040 Finder Relays, Inc. | 66 | - | - | - | Plug-In | Socketable | - | - | - | 8 | 110V | 1.6kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | - | - | PCB | - | - | - | 36.4mm | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 11ms | 110VAC | Non Latching | 400VAC -Max | 20mA | 4ms | 88VAC | 10A | 2.2W | 22VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | 54.2mm | 32.5mm | 32.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 38.51.0.024.0060 Finder Relays, Inc. | 1843 | - | - | 6 Weeks | - | DIN Rail | - | NO | - | - | 24V | 2000Ohm | Silver Nickel (AgNi) | 60000 Cycle(s) | - | -40°C~70°C | Bulk | 38 | Active | Not Applicable | - | - | EAR99 | - | 8536.49.00.75 | - | - | 6A | CE; CSA; CUL; EAC; GOST; IMQ; RINA; UL | Screw Terminal | 250V | 87.9mm | - | 87.9mm x 6.2mm x 75.6mm | IP20 | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 6A | 6A@250VAC | 5ms | 24VAC/DC | Non Latching | 400VAC -Max | 12mA | 6ms | 19.2VAC/DC | - | 500mW | 2.4VAC/DC | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | 6.2mm | 75.6mm | - | - | RoHS Compliant | - | ||
![]() 60.13.8.024.0000 Finder Relays, Inc. | 19 |
| - | 6 Weeks | - | Socketable | - | - | - | - | 24V | 74Ohm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 60 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | - | General Purpose | - | - | 11ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4ms | 19.2VAC | 10A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 20.26.9.024.0000 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | - | - | 105Ohm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 24VDC | Non Latching | 400VAC -Max | 230mA | - | 21.6VDC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 20.24.9.024.0000 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | - | - | 105Ohm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 24VDC | Non Latching | 400VAC -Max | 230mA | - | 21.6VDC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 20.26.8.024.0000 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | - | - | 27Ohm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 24VAC | Non Latching | 400VAC -Max | 275mA | - | 20.4VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 38.01.7.024.0050 Finder Relays, Inc. | 18 |
| - | - | - | DIN Rail | - | - | - | - | - | 1.2kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 38 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | DPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 19.5mA | 10ms | 19.2VDC | 16A | - | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | 89.7mm | - | 14mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.61.8.230.0000 Finder Relays, Inc. | In Stock | - | - | - | PCB | Socketable | - | - | - | - | - | 28kOhm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | Through Hole | - | - | - | 12.4mm | - | 16A | - | Plug In | 230V | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 230VAC | Non Latching | 400VAC -Max | 5mA | 3ms | 184VAC | - | 1.2W | 46VAC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 16A | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | - | RoHS Compliant | - | ||
![]() 65.61.9.012.0000 Finder Relays, Inc. | 30 |
| - | - | - | Through Hole | - | - | - | - | - | 110Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~75°C | Bulk | 65 | Active | - | 12 | - | - | - | - | - | compliant | - | - | PC Pin | - | 36.6mm | 32.2 mm | 36.6mm x 32.2mm x 43.3mm | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | - | General Purpose | - | 40A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 12ms | 10.2VDC | 20A | 1300mW | 2.4VDC | 400V | AC/DC | BBM | - | DC | 12 | - | - | 1500 Vrms | Random | 2500 Vrms | 5000VA@400VAC | - | - | - | - | - | - | - | - | 43.3mm | 0.004 inch | - | - | - | ||
![]() 40.51.9.024.5000 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | - | - | - | 900Ohm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 27mA | 3ms | 17.5VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 56.34.8.120.0050 Finder Relays, Inc. | 55 |
| - | 6 Weeks | - | Socketable | 120 | - | - | - | 120V | 2.56kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 56 | Active | Not Applicable | 14 | - | EAR99 | - | - | - | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 40.8mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | - | - | 4PDT | - | - | 4PDT (4 Form C) | - | General Purpose | - | 20A@400VAC | 11ms | 120VAC | Non Latching | 400VAC -Max | 13.4mA | 4 ms | 96VAC | 12A | - | 24VAC | 400V | AC/DC | - | - | AC | - | - | - | 1000 Vrms | - | 5000 Vrms | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 37.1mm | 0.007 inch | No SVHC | RoHS Compliant | - | ||
![]() 4C.01.8.024.0060SPA Finder Relays, Inc. | 30 |
| - | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 320Ohm | Silver Nickel (AgNi) | - | 12 ms | -40°C~50°C | Bulk | 4C | Active | Not Applicable | - | Screw | - | 320Ohm | - | 64.6mm | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 15 ms | 19.2V | SPDT (1 Form C) | 26.4V | General Purpose | - | - | - | 24VAC | Non Latching | 440VAC -Max | - | 5ms | 19.2VAC | 16A | - | 4.8VAC | - | - | - | - | - | - | 45mA | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | 82.9mm | 15.8mm | 15.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 40.52.7.005.0000 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | - | - | - | 50Ohm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 12ms | 5VDC | Non Latching | 400VAC -Max | 100mA | 4ms | 3.7VDC | 8A | - | 1VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40.51.7.024.0000 Finder Relays, Inc. | 18 |
| - | - | - | Socketable | - | - | - | - | - | 1.15kOhm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 3ms | 17.5VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 38.01.0.125.0060 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | 125 | - | - | - | 125V | 27.2kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | 38 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | DPDT | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 8ms | 125VAC/DC | Non Latching | 400VAC -Max | 4.6mA | 10ms | 88VAC/DC | 16A | - | 12.5VAC/DC | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | 89.7mm | - | 14mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 38.61.0.240.0060 Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | DIN Rail | Module | - | - | - | - | 60kOhm | Silver Nickel (AgNi) | - | 6 ms | -40°C~55°C | Bulk | 38 | Active | - | - | Cage Clamp | - | - | - | 76mm | - | 6A | - | Spring Terminal | - | - | - | - | - | 1 | - | 5 ms | - | SPDT (1 Form C) | 240V | General Purpose | - | - | 5ms | 240VAC/DC | Non Latching | 400VAC -Max | 4mA | - | 176VAC/DC | - | - | 24VAC/DC | - | - | - | - | - | - | 4mA | - | - | - | - | - | 6A | - | - | 1.5 kW | Socket Included | 76mm | 93.6mm | 6.2mm | - | - | - | RoHS Compliant | IP20 | ||
![]() 66.82.9.024.0600 Finder Relays, Inc. | 20 | - | - | - | - | Chassis Mount | - | - | - | - | - | 340Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -40°C~70°C | Bulk | 66 | Active | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 70.5mA | 4ms | 19.2VDC | 30A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20.26.8.120.0000 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | - | - | 680Ohm | Silver Nickel (AgNi) | - | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 120VAC | Non Latching | 400VAC -Max | 54mA | - | 102VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | - | - | ||
![]() 40.52.9.012.0001 Finder Relays, Inc. | 2000 |
| - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | 220Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | EAR99 | - | - | - | - | - | CCC; CSA; CUL; EAC; GOST; IMQ; RINA; UL; VDE | Plug In | - | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | RT3 | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 7ms | 12VDC | Non Latching | 400VAC -Max | 55mA | 3ms | 8.8VDC | 8A | 650mW | 2.4VDC | - | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | DPDT | 1.2V | - | - | - | - | - | 25mm | - | - | Non-RoHS Compliant | - | ||
![]() 39.61.0.006.0060 Finder Relays, Inc. | 50 |
| - | - | - | DIN Rail | Module | - | - | - | - | 171.4Ohm | Silver Nickel (AgNi) | - | 6 ms | -40°C~70°C | Bulk | 39 | Active | - | - | - | - | - | - | 90.7mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | 5 ms | - | SPDT (1 Form C) | 6V | General Purpose | - | - | 5ms | 6VAC/DC | Non Latching | 400VAC -Max | 35mA | - | 4.8VAC/DC | 6A | - | 0.6VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.3mm | 6.2mm | - | - | - | - | RoHS Compliant | - |