- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Features | Height | Length | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55.34.8.048.0054 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 770Ohm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 5ms | 38.4VAC | 7A | - | 9.6VAC | 250V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | Lighted Indicator, Mechanical Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 55.34.8.110.0050 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 3.94kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 110VAC | Non Latching | 250VAC -Max | 12.5mA | 5ms | 88VAC | 7A | - | 22VAC | 250V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | Lighted Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 60.12.8.240.0000 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | 240V | 8.5kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | 11ms | 240VAC | Non Latching | 400VAC -Max | 9.2mA | 4ms | 192VAC | 10A | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 55.34.8.120.5000 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 4.7kOhm | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 120VAC | Non Latching | 250VAC -Max | 12mA | 5ms | 96VAC | 7A | - | 24VAC | 250V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 38.51.3.240.0060 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | 34.3kOhm | Silver Nickel (AgNi) | - | -40°C~55°C | Bulk | 38 | Active | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 5ms | 240VAC/DC | Non Latching | 400VAC -Max | 7mA | 6ms | 184VAC/DC | 6A | - | 72VAC/DC | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 55.34.9.012.0000 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 140Ohm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 12VDC | Non Latching | 250VAC -Max | 86mA | 5ms | 9.6VDC | 7A | 1000mW | 2.4VDC | 250V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 55.32.8.120.0030 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | 120 | 120V | 4.7kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | DPDT | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | - | Lighted Indicator | - | - | 37.2mm | 0.0056 inch | No SVHC | RoHS Compliant | ||
![]() 55.32.9.012.0094 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 140Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 5ms | 9.6VDC | 10A | 1000mW | 2.4VDC | 400V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | DPDT-CO | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 55.34.9.012.0070 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 140Ohm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | EAR99 | - | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 12VDC | Non Latching | 250VAC -Max | 86mA | 5ms | 9.6VDC | 7A | 1000mW | 2.4VDC | 250V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | Lighted Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | RoHS Compliant | ||
![]() 56.32.8.024.0030 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 190Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 56 | Active | - | 8 | - | EAR99 | - | - | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 9ms | 24VAC | Non Latching | 400VAC -Max | 53mA | 6ms | 19.2VAC | 12A | - | 4.8VAC | 400V | AC/DC | - | AC | - | 1000 Vrms | - | 4000 Vrms | - | - | Lighted Indicator | - | - | 37.2mm | 0.007 inch | - | Non-RoHS Compliant | ||
![]() 55.32.8.110.0050 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 3.94kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | EAR99 | - | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 110VAC | Non Latching | 400VAC -Max | 12.5mA | 5ms | 88VAC | 10A | - | 22VAC | 400V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | DPDT-CO | Lighted Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | RoHS Compliant | ||
![]() 66.82.8.024.0300 Finder Relays, Inc. | 16849668 |
| - | - | - | Chassis Mount | - | - | 50Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 66 | Active | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 8ms | 24VAC | Non Latching | 440VAC -Max | 150mA | 10ms | 19.2VAC | 30A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.32.9.012.0090 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 140Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 5ms | 9.6VDC | 10A | 1000mW | 2.4VDC | 400V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | DPDT-CO | Diode, Lighted Indicator, Test Button | - | - | 37.2mm | 0.0056 inch | - | - | ||
![]() 40.52.9.024.0300 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 900Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | Plug In | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 27mA | 3ms | 17.5VDC | 8A | - | 4.8VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.33.8.120.5000 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 4.7kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 11 | - | EAR99 | - | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | 3PDT (3 Form C) | General Purpose | 20A@400VAC | 9ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | - | - | - | 37.2mm | 0.0056 inch | - | Non-RoHS Compliant | ||
![]() 60.12.9.125.0074 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | 12kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 125VDC | Non Latching | 400VAC -Max | 10.4mA | 4ms | 100VDC | 10A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | - | - | ||
![]() 62.32.9.012.0040 Finder Relays, Inc. | 65 |
| - | - | - | Socketable | - | - | 110Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.32.9.024.4800 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | - | - | 445Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 16ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 5ms | 20.4VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 13.11.8.230.0000 Finder Relays, Inc. | 18 |
| - | - | DIN Rail | DIN Rail | - | - | - | Silver Cadmium Oxide (AgCdO) | - | -10°C~60°C | Bulk | 13 | Active | - | - | Screw | - | 60.8mm | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 230V~240VAC | Non Latching | 400VAC -Max | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.8mm | 17.5mm | - | - | - | RoHS Compliant | ||
![]() 58.33.8.120.0060SPA Finder Relays, Inc. | 24 |
| - | 6 Weeks | - | DIN Rail | - | - | 4.7kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 58 | Active | Not Applicable | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 10ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | - | - | - | RoHS Compliant |