- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.61.7.024.4000 Finder Relays, Inc. | 2000 |
| - | - | - | Socketable | - | - | - | 1.15kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 3ms | 17.5VDC | 16A | - | 4.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 55.34.9.012.0090 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | - | 140Ohm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | - | - | - | compliant | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 12VDC | Non Latching | 250VAC -Max | 86mA | 5ms | 9.6VDC | 7A | 1000mW | 2.4VDC | 250V | AC/DC | MBB | DC | - | - | 1000 Vrms | Random | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | ||
![]() 20.26.9.012.0000 Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | 27Ohm | Silver Nickel (AgNi) | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 12VDC | Non Latching | 400VAC -Max | 440mA | - | 10.8VDC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | - | - | - | ||
![]() 40.52.9.024.5001 Finder Relays, Inc. | 48 |
| - | - | - | Socketable | NO | PANEL MOUNT/DIN-RAIL MOUNT | GOLD | 900Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~85°C | Bulk | 40 | Active | - | 8 | - | EAR99 | REFERENCE STANDARD: RINA; SEMKO; UL; VDE | - | - | - | CCC; CSA; CUL; DEMKO; EAC; FIMKO; GOST; IMQ; NEMKO | Plug In | 29mm | 12.4 mm | 29mm x 12.4mm x 25mm | RT2; RT3 | - | SPDT (1 Form C) | General Purpose | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 27mA | 3ms | 17.5VDC | 8A | 650mW | 4.8VDC | - | AC | MOMENTARY | DC | 8 | - | 1000 Vrms | Random | - | - | DPDT | 2 FORM C | 9.6V | 2.4V | - | - | - | - | 25mm | 0.0053 inch | Non-RoHS Compliant | ||
![]() 41.52.9.012.0011 Finder Relays, Inc. | 16849668 |
| - | - | - | Through Hole | - | - | - | 360Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 41 | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 8ms | 12VDC | Non Latching | 400VAC -Max | 33.3mA | 6ms | 8.4VDC | 8A | - | 1.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 40.61.8.012.0000 Finder Relays, Inc. | In Stock | - | - | - | PCB | Socketable | - | - | - | 80Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~85°C | Bulk | 40 | Active | - | - | Through Hole | - | - | 12.4mm | - | 16A | - | Plug In | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | 7ms | 12VAC | Non Latching | 400VAC -Max | 90mA | 3ms | 9.6VAC | - | 1.2W | 2.4VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | 25mm | 29mm | 12.4mm | - | - | RoHS Compliant | ||
![]() 40.52.8.024.0001 Finder Relays, Inc. | 50 |
| - | - | - | Socketable | - | - | - | 320Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 45mA | 3ms | 19.2VAC | 8A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.32.9.024.0300 Finder Relays, Inc. | 56 |
| - | - | - | Socketable | - | - | - | 192Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~50°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 15ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 3ms | 20.4VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 55.32.9.024.5090 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | - | 600Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | compliant | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 400V | AC/DC | MBB | DC | - | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | DPDT-CO | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | 37.2mm | 0.0056 inch | - | ||
![]() 62.32.8.024.0050 Finder Relays, Inc. | 28 |
| - | 6 Weeks | - | Socketable | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | Not Applicable | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4ms | 19.2VAC | 16A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | RoHS Compliant | ||
![]() 58.P4.8.120.0060SPA Finder Relays, Inc. | 25 |
| - | 6 Weeks | - | DIN Rail | - | - | - | 4.7kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 58 | Active | Not Applicable | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 11ms | 120VAC | Non Latching | 250VAC -Max | 12mA | 3ms | 96VAC | 7A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | - | - | - | RoHS Compliant | ||
![]() 40.31.7.024.0300 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | - | 1.15kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 3ms | 17.5VDC | 10A | - | 4.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41.61.9.024.0011 Finder Relays, Inc. | 16849668 |
| - | - | - | Through Hole | - | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 41 | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 16.7mA | 6ms | 16.8VDC | 16A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.8.012.0001 Finder Relays, Inc. | 16849668 |
| - | - | - | Socketable | - | - | - | 80Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 12VAC | Non Latching | 400VAC -Max | 90mA | 3ms | 9.6VAC | 8A | - | 2.4VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.32.9.024.5080 Finder Relays, Inc. | 16849668 |
| - | - | - | Socketable | - | - | - | 600Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | compliant | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 400V | AC/DC | MBB | DC | - | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | DPDT-CO | - | - | - | Diode, Lighted Indicator | - | - | - | 37.2mm | 0.0056 inch | - | ||
![]() 62.32.9.024.4000 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | - | 445Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 54mA | 4ms | 19.2VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55.32.8.120.5030 Finder Relays, Inc. | In Stock | - | - | - | - | Socketable | - | - | - | 4.7kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 8 | - | - | - | - | compliant | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | - | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | DPDT-CO | - | - | - | Lighted Indicator | - | - | - | 37.2mm | 0.0056 inch | - | ||
![]() 60.12.9.012.0060 Finder Relays, Inc. | 39 |
| - | - | - | Socketable | - | - | - | 110Ohm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 10A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | ||
![]() 62.82.9.012.0060 Finder Relays, Inc. | In Stock | - | - | - | - | Chassis Mount | - | - | - | 110Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | ||
![]() 48.52.8.024.0060SMA Finder Relays, Inc. | 39 |
| - | - | - | DIN Rail | - | - | - | 521.7Ohm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 48 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 46mA | 4ms | 19.2VAC | 8A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | - | - | - | - |