- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Number of Terminations | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Operate Voltage(DC) | Features | Body Height | Length - Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62.33.9.024.4360 Finder Relays, Inc. | In Stock | - | - | Socketable | 192Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PST-NO (3 Form A) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 125mA | 4ms | 20.4VDC | 16A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | ||
![]() 60.12.8.277.0040 Finder Relays, Inc. | 39 |
| - | Socketable | - | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 277VAC | Non Latching | 400VAC -Max | - | 4ms | 221.6VAC | 10A | - | 55.4VAC | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | ||
![]() 13.01.0.024.0000T Finder Relays, Inc. | In Stock | - | - | DIN Rail | - | Silver Tin Oxide (AgSnO) | - | -10°C~60°C | Bulk | 13 | Active | - | - | - | Screw Terminal | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 24VAC/DC | Non Latching | 400VAC -Max | - | - | 20.6VAC/DC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.8.120.5060SPA Finder Relays, Inc. | 39 |
| - | DIN Rail | 4.7kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~70°C | Bulk | 58 | Active | - | - | - | Screw Terminal | - | - | - | 4PDT (4 Form C) | General Purpose | - | 11ms | 120VAC | Non Latching | 250VAC -Max | 12mA | 3ms | 96VAC | 7A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Varistor | - | - | ||
![]() 20.22.8.110.0000 Finder Relays, Inc. | In Stock | - | - | DIN Rail | 590Ohm | Silver Nickel (AgNi) | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 110VAC | Non Latching | 400VAC -Max | 64mA | - | 93.5VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | ||
![]() 56.34.9.024.0060 Finder Relays, Inc. | 39 |
| - | Socketable | 490Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 56 | Active | 14 | compliant | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 40.8mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | 4PDT (4 Form C) | General Purpose | 20A@400VAC | 11ms | 24VDC | Non Latching | 400VAC -Max | 49mA | 4 ms | 19.2VDC | 12A | 1300mW | 4.8VDC | 400V | AC/DC | - | DC | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | 20.4V | Lighted Indicator | 37.1mm | 0.007 inch | ||
![]() 55.33.8.230.5030 Finder Relays, Inc. | In Stock | - | - | Socketable | 17kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 11 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 3PDT (3 Form C) | General Purpose | 20A@400VAC | 9ms | 230VAC | Non Latching | 400VAC -Max | 6mA | 5ms | 184VAC | 10A | - | 46VAC | 400V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | - | Lighted Indicator | 37.2mm | 0.0056 inch | ||
![]() 55.34.8.110.5000 Finder Relays, Inc. | 16849668 |
| - | Socketable | 3.94kOhm | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 14 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 110VAC | Non Latching | 250VAC -Max | 12.5mA | 5ms | 88VAC | 7A | - | 22VAC | 250V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | - | 37.2mm | 0.0056 inch | ||
![]() 55.34.8.110.5030 Finder Relays, Inc. | 39 |
| - | Socketable | 3.94kOhm | Silver Nickel (AgNi), Gold (Au) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 14 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 110VAC | Non Latching | 250VAC -Max | 12.5mA | 5ms | 88VAC | 7A | - | 22VAC | 250V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | Lighted Indicator | 37.2mm | 0.0056 inch | ||
![]() 62.33.9.125.4360 Finder Relays, Inc. | In Stock | - | - | Socketable | 5.2kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PST-NO (3 Form A) | General Purpose | - | 11ms | 125VDC | Non Latching | 400VAC -Max | 24mA | 4ms | 106VDC | 16A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | ||
![]() 60.12.9.024.5000 Finder Relays, Inc. | In Stock | - | - | Socketable | 445Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 10A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.51.3.125.5060 Finder Relays, Inc. | 39 |
| - | DIN Rail | 15.6kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~55°C | Bulk | 38 | Active | - | - | - | Screw Terminal | - | - | - | SPDT (1 Form C) | General Purpose | - | 5ms | 125VAC/DC | Non Latching | 400VAC -Max | 8mA | 6ms | 94VAC/DC | 6A | - | 44VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | ||
![]() 40.52.8.120.0300 Finder Relays, Inc. | 39 |
| - | Socketable | 9kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7ms | 120VAC | Non Latching | 400VAC -Max | 8.4mA | 3ms | 96VAC | 8A | - | 24VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() 55.32.9.012.0070 Finder Relays, Inc. | 39 |
| - | Socketable | 140Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 8 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 12VDC | Non Latching | 400VAC -Max | 86mA | 5ms | 9.6VDC | 10A | 1000mW | 2.4VDC | 400V | AC/DC | MBB | DC | - | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | DPDT-CO | - | Lighted Indicator, Test Button | 37.2mm | 0.0056 inch | ||
![]() 55.32.8.120.0054 Finder Relays, Inc. | 48 |
| - | Socketable | 4.7kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 8 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | DPDT (2 Form C) | General Purpose | 20A@400VAC | 10ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 5ms | 96VAC | 10A | - | 24VAC | 400V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 2500VA@400VAC | DPDT-CO | - | Lighted Indicator, Mechanical Indicator, Test Button | 37.2mm | 0.0056 inch | ||
![]() 55.14.8.120.0000 Finder Relays, Inc. | 780 |
| - | Through Hole | 4.7kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 14 | compliant | - | PC Pin | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 35.8mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 120VAC | Non Latching | 250VAC -Max | 12mA | 5ms | 96VAC | 7A | - | 24VAC | 250V | AC/DC | MBB | AC | 14 | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | - | 35.8mm | 0.0048 inch | ||
![]() 55.34.8.012.0030 Finder Relays, Inc. | In Stock | - | - | Socketable | 50Ohm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 14 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 12VAC | Non Latching | 250VAC -Max | 97mA | 5ms | 9.6VAC | 7A | - | 2.4VAC | 250V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | Lighted Indicator | 37.2mm | 0.0056 inch | ||
![]() 46.52.8.240.0040 Finder Relays, Inc. | 48 |
| - | Socketable | 31.5kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | 8 | compliant | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | DPDT (2 Form C) | General Purpose | 15A@440VAC | 10ms | 240VAC | Non Latching | 440VAC -Max | 4.1mA | 3ms | 192VAC | 8A | - | 48VAC | 440V | AC/DC | - | AC | - | - | 1000 Vrms | - | 4000 Vrms | 2000VA@440VAC | - | - | Mechanical Indicator, Test Button | 32.8mm | 0.0065 inch | ||
![]() 46.52.8.230.0020 Finder Relays, Inc. | 48 |
| - | Socketable | 28kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | 8 | compliant | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | DPDT (2 Form C) | General Purpose | 15A@440VAC | 10ms | 230VAC | Non Latching | 440VAC -Max | 5mA | 3ms | 184VAC | 8A | - | 46VAC | 440V | AC/DC | - | AC | - | - | 1000 Vrms | - | 4000 Vrms | 2000VA@440VAC | - | - | Mechanical Indicator | 32.8mm | 0.0065 inch | ||
![]() 55.34.8.240.0030 Finder Relays, Inc. | 48 |
| - | Socketable | 19.1kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 14 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 240VAC | Non Latching | 250VAC -Max | 5.3mA | 5ms | 192VAC | 7A | - | 48VAC | 250V | AC/DC | MBB | AC | - | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | - | Lighted Indicator | 37.2mm | 0.0056 inch |