- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.61.0.012.0060 Finder Relays, Inc. | 39 |
| - | DIN Rail | 750Ohm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 38 | Active | - | - | - | - | - | Spring Terminal | - | - | - | SPDT (1 Form C) | General Purpose | - | 5ms | 12VAC/DC | Non Latching | 400VAC -Max | 16mA | 6ms | 9.6VAC/DC | 6A | - | 1.2VAC/DC | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | Non-RoHS Compliant | ||
![]() 55.33.9.024.5010 Finder Relays, Inc. | 39 |
| - | Socketable | 600Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 11 | EAR99 | - | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 3PDT (3 Form C) | General Purpose | 20A@400VAC | 9ms | 24VDC | Non Latching | 400VAC -Max | 40mA | 5ms | 19.2VDC | 10A | 1000mW | 4.8VDC | 400V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | Test Button | 37.2mm | 0.0056 inch | Non-RoHS Compliant | ||
![]() 20.21.8.024.0000 Finder Relays, Inc. | 24 |
| - | DIN Rail | 27Ohm | Silver Nickel (AgNi) | - | -40°C~40°C | Bulk | 20 | Active | - | - | - | - | - | Screw Terminal | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 24VAC | Non Latching | 400VAC -Max | 275mA | - | 20.4VAC | 16A | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | Non-RoHS Compliant | ||
![]() 40.52.9.012.0300 Finder Relays, Inc. | 39 |
| - | Socketable | 220Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | Plug In | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7ms | 12VDC | Non Latching | 400VAC -Max | 55mA | 3ms | 8.8VDC | 8A | - | 2.4VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() 62.33.8.230.0000 Finder Relays, Inc. | 16849668 |
| - | Socketable | 7.25kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 230VAC | Non Latching | 400VAC -Max | 10.5mA | 4ms | 184VAC | 16A | - | 46VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.33.9.125.0040 Finder Relays, Inc. | In Stock | - | - | Socketable | 12kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 125VDC | Non Latching | 400VAC -Max | 10.4mA | 4ms | 100VDC | 16A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | Non-RoHS Compliant | ||
![]() 60.13.9.024.5270 Finder Relays, Inc. | 39 |
| - | Socketable | 445Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 24VDC | Non Latching | 400VAC -Max | 53.9mA | 4ms | 19.2VDC | 6A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | - | ||
![]() 62.33.9.125.0070 Finder Relays, Inc. | In Stock | - | - | Socketable | 12kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 125VDC | Non Latching | 400VAC -Max | 10.4mA | 4ms | 100VDC | 16A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | - | Non-RoHS Compliant | ||
![]() 60.13.9.125.0074 Finder Relays, Inc. | 48 |
| - | Socketable | 12kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 125VDC | Non Latching | 400VAC -Max | 10.4mA | 4ms | 100VDC | 10A | - | 25VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | ||
![]() 65.31.9.220.0300 Finder Relays, Inc. | In Stock | - | - | Chassis Mount | 37.3kOhm | Silver Cadmium Oxide (AgCdO) | 50000 Cycle(s) | -40°C~75°C | Bulk | 65 | Active | Not Applicable | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 36.5mm | 32.2 mm | 36.5mm x 32.2mm x 42.2mm | SPST-NO (1 Form A) | General Purpose | 50A@400VAC | 15ms | 220VDC | Non Latching | 400VAC -Max | 5.8mA | 4ms | 187VDC | 30A | - | 44VDC | 400V | AC/DC | MBB | DC | - | 2500 Vrms | Random | 2500 Vrms | 7500VA@400VAC | - | - | 42.2mm | 0.0096 inch | Non-RoHS Compliant | ||
![]() 56.32.8.120.0054 Finder Relays, Inc. | 56 |
| - | Socketable | 4.7kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 56 | Active | - | 8 | - | compliant | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | DPDT (2 Form C) | General Purpose | 20A@400VAC | 9ms | 120VAC | Non Latching | 400VAC -Max | 12mA | 6ms | 96VAC | 12A | - | 24VAC | 400V | AC/DC | - | AC | - | 1000 Vrms | - | 4000 Vrms | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 37.2mm | 0.007 inch | - | ||
![]() 46.61.9.024.5074 Finder Relays, Inc. | 48 |
| - | Socketable | 1.2kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | - | 5 | - | compliant | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | SPDT (1 Form C) | General Purpose | 25A@440VAC | 15ms | 24VDC | Non Latching | 440VAC -Max | 20mA | 5ms | 17.5VDC | 16A | 500mW | 4.8VDC | 440V | AC/DC | - | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@440VAC | - | Lighted Indicator, Mechanical Indicator, Test Button | 32.8mm | 0.0065 inch | - | ||
![]() 62.32.9.012.0000 Finder Relays, Inc. | 16849668 |
| - | Socketable | 110Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 109mA | 4ms | 9.6VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 38.61.3.125.0060 Finder Relays, Inc. | 39 |
| - | DIN Rail | 15.6kOhm | Silver Nickel (AgNi) | - | -40°C~55°C | Bulk | 38 | Active | - | - | - | - | - | Spring Terminal | - | - | - | SPDT (1 Form C) | General Purpose | - | 5ms | 125VAC/DC | Non Latching | 400VAC -Max | 8mA | 6ms | 94VAC/DC | 6A | - | 44VAC/DC | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | ||
![]() 41.52.9.012.5010 Finder Relays, Inc. | 39 |
| - | Through Hole | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Bulk | 41 | Active | - | - | - | - | - | PC Pin | - | - | - | DPDT (2 Form C) | General Purpose | - | 8ms | 12VDC | Non Latching | 400VAC -Max | 33.3mA | 6ms | 8.4VDC | 8A | - | 1.8VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() 46.61.8.012.0054 Finder Relays, Inc. | 48 |
| - | Socketable | 80Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | - | 5 | - | compliant | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | SPDT (1 Form C) | General Purpose | 25A@440VAC | 15ms | 12VAC | Non Latching | 440VAC -Max | 90mA | 5ms | 9.6VAC | 16A | - | 2.4VAC | 440V | AC/DC | - | AC | - | 1000 Vrms | - | 4000 Vrms | 4000VA@440VAC | - | Lighted Indicator, Mechanical Indicator, Test Button | 32.8mm | 0.0065 inch | - | ||
![]() 46.52.9.125.0074 Finder Relays, Inc. | 39 |
| - | Socketable | 32kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | - | 8 | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | DPDT (2 Form C) | General Purpose | 15A@440VAC | 10ms | 125VDC | Non Latching | 440VAC -Max | 3.9mA | 3ms | 91.2VDC | 8A | - | 25VDC | 440V | AC/DC | - | DC | - | 1000 Vrms | Random | 4000 Vrms | 2000VA@440VAC | - | Lighted Indicator, Mechanical Indicator, Test Button | 32.8mm | 0.0065 inch | Non-RoHS Compliant | ||
![]() 40.52.8.240.0001 Finder Relays, Inc. | 48 |
| - | Socketable | 31.5kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | - | - | Plug In | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 240VAC | Non Latching | 400VAC -Max | 4.1mA | 3ms | 192VAC | 8A | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46.61.8.240.0054 Finder Relays, Inc. | 48 |
| - | Socketable | 31.5kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 46 | Active | - | 5 | - | - | CCC; CE; CSA; IMQ; PCT; RINA; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 12.4 mm | 29mm x 12.4mm x 32.8mm | SPDT (1 Form C) | General Purpose | 25A@440VAC | 15ms | 240VAC | Non Latching | 440VAC -Max | 4.1mA | 5ms | 192VAC | 16A | - | 48VAC | 440V | AC/DC | - | AC | - | 1000 Vrms | - | 4000 Vrms | 4000VA@440VAC | - | Lighted Indicator, Mechanical Indicator, Test Button | 32.8mm | 0.0065 inch | Non-RoHS Compliant | ||
![]() 55.34.8.230.0030 Finder Relays, Inc. | 48 |
| - | Socketable | 17kOhm | Silver Nickel (AgNi) | 150000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | - | 14 | - | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 4PDT (4 Form C) | General Purpose | 15A@250VAC | 9ms | 230VAC | Non Latching | 250VAC -Max | 6mA | 5ms | 184VAC | 7A | - | 46VAC | 250V | AC/DC | MBB | AC | - | 1000 Vrms | - | 2000 Vrms | 1750VA@250VAC | 4PDT-CO | Lighted Indicator | 37.2mm | 0.0056 inch | - |