- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Number of Terminations | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.52.7.024.2000 Finder Relays, Inc. | 16849668 |
| - | Socketable | 1.15kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPDT (1 Form C) | General Purpose | - | 12ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 4ms | 17.5VDC | 8A | - | 4.8VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.22.9.012.4300 Finder Relays, Inc. | 48 |
| - | Through Hole | 48Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | PC Pin | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 11ms | 12VDC | Non Latching | 400VAC -Max | 250mA | 4ms | 10.2VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 62.23.8.110.0000 Finder Relays, Inc. | In Stock | - | - | Through Hole | 1.6kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | PC Pin | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 110VAC | Non Latching | 400VAC -Max | 20mA | 4ms | 88VAC | 16A | - | 22VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 55.33.9.110.0070 Finder Relays, Inc. | 39 |
| - | Socketable | 12.5kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -40°C~85°C | Bulk | 55 | Active | 11 | compliant | - | Plug In | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 3PDT (3 Form C) | General Purpose | 20A@400VAC | 9ms | 110VDC | Non Latching | 400VAC -Max | 8.8mA | 5ms | 88VDC | 10A | 1000mW | 22VDC | 400V | AC/DC | MBB | DC | - | 1000 Vrms | Random | 2000 Vrms | 2500VA@400VAC | 3PDT-CO | Lighted Indicator, Test Button | 37.2mm | 0.0056 inch | - | ||
![]() 56.34.8.120.0030 Finder Relays, Inc. | 39 |
| - | Socketable | 2.56kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 56 | Active | 14 | compliant | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 40.8mm | 27.7 mm | 40.8mm x 27.7mm x 37.1mm | 4PDT (4 Form C) | General Purpose | 20A@400VAC | 11ms | 120VAC | Non Latching | 400VAC -Max | 13.4mA | 4 ms | 96VAC | 12A | - | 24VAC | 400V | AC/DC | - | AC | - | 1000 Vrms | - | 5000 Vrms | - | - | Lighted Indicator | 37.1mm | 0.007 inch | - | ||
![]() 62.33.9.036.0006 Finder Relays, Inc. | In Stock | - | - | Socketable | - | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 36VDC | Non Latching | 400VAC -Max | - | 4ms | 28.8VDC | 16A | - | 7.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41.61.9.024.4010 Finder Relays, Inc. | 39 |
| - | Through Hole | 1.44kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 41 | Active | - | - | - | PC Pin | - | - | - | SPDT (1 Form C) | General Purpose | - | 8ms | 24VDC | Non Latching | 400VAC -Max | 16.7mA | 6ms | 16.8VDC | 16A | - | 3.6VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.7.024.0301 Finder Relays, Inc. | In Stock | - | - | Socketable | 1.15kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 12ms | 24VDC | Non Latching | 400VAC -Max | 21mA | 4ms | 17.5VDC | 8A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.7.012.0001 Finder Relays, Inc. | 16849668 |
| - | Socketable | 288Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPDT (1 Form C) | General Purpose | - | 12ms | 12VDC | Non Latching | 400VAC -Max | 42mA | 4ms | 8.8VDC | 8A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.8.024.0300 Finder Relays, Inc. | 39 |
| - | Socketable | 320Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7ms | 24VAC | Non Latching | 400VAC -Max | 45mA | 3ms | 19.2VAC | 8A | - | 4.8VAC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ||
![]() 40.52.7.048.0001 Finder Relays, Inc. | 39 |
| - | Socketable | 4.8kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 40 | Active | - | - | - | Plug In | - | - | - | SPDT (1 Form C) | General Purpose | - | 12ms | 48VDC | Non Latching | 400VAC -Max | 10mA | 4ms | 35VDC | 8A | - | 9.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56.32.9.125.0080 Finder Relays, Inc. | In Stock | - | - | Socketable | 17.3kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Bulk | 56 | Active | 8 | compliant | CSA; IMQ; PCT; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 27.7mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | DPDT (2 Form C) | General Purpose | 20A@400VAC | 9ms | 125VDC | Non Latching | 400VAC -Max | 7.2mA | 6ms | 100VDC | 12A | - | 25VDC | 400V | AC/DC | - | DC | - | 1000 Vrms | Random | 4000 Vrms | - | - | Diode, Lighted Indicator | 37.2mm | 0.007 inch | - | ||
![]() 60.13.8.110.0000 Finder Relays, Inc. | 48 |
| - | Socketable | 1.6kOhm | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 60 | Active | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 110VAC | Non Latching | 400VAC -Max | 20mA | 4ms | 88VAC | 10A | - | 22VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.83.9.110.0040 Finder Relays, Inc. | In Stock | - | - | Chassis Mount | 9.42kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 110VDC | Non Latching | 400VAC -Max | 11.7mA | 4ms | 88VDC | 16A | - | 22VDC | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | - | - | ||
![]() 62.33.9.048.0000 Finder Relays, Inc. | In Stock | - | - | Socketable | 1.77kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 48VDC | Non Latching | 400VAC -Max | 27mA | 4ms | 38.4VDC | 16A | - | 9.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.33.8.024.0006 Finder Relays, Inc. | In Stock | - | - | Socketable | 74Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 24VAC | Non Latching | 400VAC -Max | 90mA | 4ms | 19.2VAC | 16A | - | 4.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.32.8.208.0006 Finder Relays, Inc. | In Stock | - | - | Socketable | - | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 208VAC | Non Latching | 400VAC -Max | - | 4ms | 166.4VAC | 16A | - | 41.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.33.8.120.0330 Finder Relays, Inc. | In Stock | - | - | Socketable | 1.35kOhm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PST-NO (3 Form A) | General Purpose | - | 11ms | 120VAC | Non Latching | 400VAC -Max | 24mA | 4ms | 106VAC | 16A | - | 24VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | ||
![]() 62.32.9.036.0006 Finder Relays, Inc. | In Stock | - | - | Socketable | - | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | DPDT (2 Form C) | General Purpose | - | 11ms | 36VDC | Non Latching | 400VAC -Max | - | 4ms | 28.8VDC | 16A | - | 7.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62.33.8.012.0050 Finder Relays, Inc. | In Stock | - | - | Socketable | 19Ohm | Silver Cadmium Oxide (AgCdO) | - | -40°C~70°C | Bulk | 62 | Active | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 3PDT (3 Form C) | General Purpose | - | 11ms | 12VAC | Non Latching | 400VAC -Max | 183mA | 4ms | 9.6VAC | 16A | - | 2.4VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - |