- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Number of Terminals | End Contact Material | Ambient temperature | Approvals | Built-in depth | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Electrical lifespan | ElectricalLife | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at DC | Resistance (coil) | Risk Rank | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type for actuating | Voltage type of supply voltage | With detachable clamps | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Depth | Reach Compliance Code | Termination Style | Function | Number of Outputs | Body Length or Diameter | Body Breadth | Physical Dimension | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Termination Type | Current - Output (Max) | Durability | Number of Poles | Voltage - Output | Topology | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dimming | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55.32.9.048.0040 Finder | 51 |
| - | Plug-In | Chassis Mount | -- | 8 | SILVER NICKEL | - | cULus | - | 48V DC | - | 48 V | 2400Ω | Connector | Silver | 10pc(s) | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | 200000 Cycle(s) | - | FINDER SPA | Finder | 55.32.9.048.0040 | - | - | - | - | - | 10 | - | - | - | 2 | 0 | 0 | 85 °C | -40 °C | Active | 48 - 48 | - | 5.52 | Non-Compliant | Yes | 10A | - | Plug-in connection | DC | - | No | -35°C ~ 70°C | PLC-050 D | 7.83 L x 1.67 W x 1.34 H (199.0mm x 42.5mm x 34.0mm) | Obsolete | Quick Connect | Constant Current | 85 °C | -40 °C | 50W | 27.7mm | compliant | Wire Leads | - | 1 | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | 88% | 2kV | 305VAC | 90VAC | QUICK CONNECT | 450mA | - | 2 | 37 ~ 110 V | AC DC Converter | Quick Connect | 20 A | - | 10 ms | 48V dc | 5 ms | 1W | 400 V | AC/DC | MBB | DC | Analog | 1000 Vrms | Random | 2000 Vrms | - | 20A | DPDT-CO | 52.8 V | DPDT | 2 FORM C | 38.4 V | OTP, OVP, SCP | 0.0056 inch | 37.2mm | 27.7mm | 20.7mm | 37.2 mm | IP67 | ||
![]() 58.32.9.012.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | - | - | - | - | - | 58.32.9.012.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48.52.7.012.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 2000VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | 48.52.7.012.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48.52.7.060.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 2000VA | - | - | - | - | - | 60V DC | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | 48.52.7.060.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.33.8.230.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | - | - | - | - | - | 58.33.8.230.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48.52.8.230.5060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 2000VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | 48.52.8.230.5060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.8.024.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 1750VA | - | - | - | - | - | 24V AC | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | - | - | 58.34.8.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.P4.9.012.5050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-in connector | - | 1pc(s) | - | - | - | - | - | - | - | - | 1750VA | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | - | - | 58.P4.9.012.5050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | - | - | - | ||
![]() 48.52.7.048.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 2000VA | - | - | - | - | - | 48V DC | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | 48.52.7.048.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58.34.8.230.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | Blue | - | - | - | - | 1750VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | - | - | - | - | - | - | 58.34.8.230.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48.31.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | 2500VA | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | - | - | - | - | - | - | 48.31.9.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4C.P2.8.230.0060-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-in connector | - | 1pc(s) | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | 4C.P2.8.230.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED,+ EMC emission suppressor | - | - | - | - | - | - | ||
![]() 668282301000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CEE 7/16 CEE plug | - | 10pc(s) | (L x W x H) 33.5 x 51.5 x 40.75 mm | - | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 30A | - | - | - | - | - | - | - | - | - | - | 66.82.8.230.1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.75mm | 33.5mm | 51.5mm | - | - | ||
![]() 222490124000 Finder | 10 |
| - | - | - | - | - | - | - | - | 58.4 | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | 12V DC | 1000W | - | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | Non-Compliant | Yes | 20A | - | - | - | DC | - | - | - | - | - | - | 22.24.9.012.4000 | - | - | - | - | - | - | Mechanical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.4mm | - | - | ||
![]() 7S1490120220 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | 1pc(s) | (L x W x H) 22.5 x 100.3 x 86.2 mm | - | - | - | - | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Spring clamp connection | - | - | No | - | - | - | - | - | 7S.14.9.012.0220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | 86.2mm | 22.5mm | 100.3mm | - | - | ||
![]() 202180484000 Finder | In Stock | - | - | - | - | - | - | - | - | - | 60.8 | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | AC | - | - | - | - | - | - | 20.21.8.048.4000 | - | - | - | - | - | - | Mechanical switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49.31.9.024.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V AC | - | - | - | - | - | - | - | - | - | 49.31.9.024.0050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + EMC emission suppressor,+ LED | - | 75mm | 81.9mm | 15.5mm | - | - | ||
![]() 38.51.0.024.0060-1 Finder | In Stock | - | - | - | - | - | - | - | -40 - +70°C | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | (L x W x H) 87.9 x 6.2 x 75.6 mm | (AC1) 60 x 10<sup>3</sup> switching cycles | - | - | - | - | - | - | 1500VA | +70°C | - | -40°C | - | - | 24V DC,24V AC | 24 V/DC/AC | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | - | - | - | - | - | 38.51.0.024.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 10<sup>6</sup> switching cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.6mm | 87.9mm | 6.2mm | - | - | ||
![]() 22.22.9.024.4000-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | 5000VA | - | - | - | - | (AC1, 250 V/AC) 20A | 24V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | - | - | - | - | - | - | 22.22.9.024.4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49.52.7.012.0050-1 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | Screw terminal | - | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | 21V DC | 2000VA | +70°C | 8.8V DC | -40°C | - | 8A | 12V DC | 12V DC | - | - | - | - | - | - | - | 300Ω | - | - | - | 8A | 250V AC | - | - | - | - | - | - | - | - | - | DC-coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + flyback diode,+ LED | - | 75mm | 81.9mm | 15.5mm | - | - |