- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Built-in depth | Coil voltage rating | Connections | Content | Dim | Electrical lifespan | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Resistance (coil) | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Voltage type of supply voltage | With detachable clamps | Type | Depth | Function | Durability | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58.32.9.012.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 12V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.32.9.012.0050 | - | - | - | - | - | - | - | ||
![]() 48.52.7.012.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 2000VA | - | - | - | - | 12V DC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.52.7.012.0050 | - | - | - | - | - | - | - | ||
![]() 48.52.7.060.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 2000VA | - | - | - | - | 60V DC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.52.7.060.0050 | - | - | - | - | - | - | - | ||
![]() 58.33.8.230.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 58.33.8.230.0060 | - | - | - | - | - | - | - | ||
![]() 48.52.8.230.5060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 2000VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.52.8.230.5060 | - | - | - | - | - | - | - | ||
![]() 58.34.8.024.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 1750VA | - | - | - | - | 24V AC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.34.8.024.0060 | - | - | - | - | - | - | - | ||
![]() 58.P4.9.012.5050-1 Finder | In Stock | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 1750VA | - | - | - | - | 12V DC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.P4.9.012.5050 | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 48.52.7.048.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 2000VA | - | - | - | - | 48V DC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 48.52.7.048.0050 | - | - | - | - | - | - | - | ||
![]() 58.34.8.230.0060-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | Blue | - | 1750VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 7A | 250V AC | - | - | - | 58.34.8.230.0060 | - | - | - | - | - | - | - | ||
![]() 48.31.9.024.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | 2500VA | - | - | - | - | 24V DC | - | - | - | - | - | - | - | 10A | 250V AC | - | - | - | 48.31.9.024.0050 | - | - | - | - | - | - | - | ||
![]() 4C.P2.8.230.0060-1 Finder | In Stock | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | - | - | 2000VA | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 8A | 250V AC | - | - | - | 4C.P2.8.230.0060 | - | - | - | + LED,+ EMC emission suppressor | - | - | - | ||
![]() 668282301000 Finder | In Stock | - | - | - | - | - | CEE 7/16 CEE plug | 10pc(s) | (L x W x H) 33.5 x 51.5 x 40.75 mm | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 30A | - | - | - | - | 66.82.8.230.1000 | - | - | - | - | 40.75mm | 33.5mm | 51.5mm | ||
![]() 222490124000 Finder | 10 |
| - | - | 58.4 | - | Screw terminals | 1pc(s) | - | - | - | 12V DC | 1000W | - | - | - | - | - | - | 0 | 2 | 0 | - | Non-Compliant | Yes | 20A | - | - | DC | - | 22.24.9.012.4000 | - | Mechanical | - | - | - | - | 58.4mm | ||
![]() 7S1490120220 Finder | In Stock | - | - | - | - | - | Connector | 1pc(s) | (L x W x H) 22.5 x 100.3 x 86.2 mm | - | - | 12V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Spring clamp connection | - | No | 7S.14.9.012.0220 | - | - | - | + LED | 86.2mm | 22.5mm | 100.3mm | ||
![]() 202180484000 Finder | In Stock | - | - | - | 60.8 | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | Non-Compliant | Yes | - | - | - | AC | - | 20.21.8.048.4000 | - | Mechanical switch | - | - | - | - | - | ||
![]() 49.31.9.024.0050-1 Finder | In Stock | - | - | - | - | - | Screw terminal | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | 250V AC | - | - | - | 49.31.9.024.0050 | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | + EMC emission suppressor,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 38.51.0.024.0060-1 Finder | In Stock | - | - | -40 - +70°C | - | - | Screw terminals | 1pc(s) | (L x W x H) 87.9 x 6.2 x 75.6 mm | (AC1) 60 x 10<sup>3</sup> switching cycles | - | - | 1500VA | +70°C | - | -40°C | - | 24V DC,24V AC | 24 V/DC/AC | - | - | - | - | - | - | 6A | 400V AC | - | - | - | 38.51.0.024.0060 | - | - | 10 x 10<sup>6</sup> switching cycles | - | 75.6mm | 87.9mm | 6.2mm | ||
![]() 22.22.9.024.4000-1 Finder | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 5000VA | - | - | - | (AC1, 250 V/AC) 20A | 24V DC | 24V DC | - | - | - | - | - | - | 20A | 30V DC,400V AC | - | - | - | 22.22.9.024.4000 | - | - | - | - | - | - | - | ||
![]() 49.52.7.012.0050-1 Finder | In Stock | - | - | - | - | 500mW | Screw terminal | 1pc(s) | (L x W x H) 81.9 x 15.5 x 75 mm | - | - | 21V DC | 2000VA | +70°C | 8.8V DC | -40°C | 8A | 12V DC | 12V DC | - | - | - | 300Ω | - | - | 8A | 250V AC | - | - | - | DC-coil | - | - | (AC/DC) 10 x 10<sup>6</sup>/20 x 10<sup>6</sup> Switching cycles: | + flyback diode,+ LED | 75mm | 81.9mm | 15.5mm | ||
![]() 15.51.8.230.0400-1 Finder | In Stock | - | - | -10 - +50°C | - | - | - | 1pc(s) | (W x H x D) 50 x 22 x 49.5 mm | - | - | - | 400W | +50°C | - | -10°C | - | - | 230V AC | - | - | - | - | - | Yes | - | 230V AC | - | - | - | 15.51.8,230,0400 | 49.5mm | - | - | + dimmer | 22mm | - | 50mm |