- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Type | Additional Feature | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Number of Poles | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40.41.7.006.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 6 - 6 | - | - | - | - | PCB connection | DC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.52.7.012.5000 Finder | 23168243 |
| - | PCB Mount, Plug In | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 12V DC | - | 288 Ω | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | 100000 Cycle(s) | FINDER SPA | Finder | 40.52.7.012.5000 | 8 | 2 | 0 | 0 | 85 °C | -40 °C | Active | - | - | 12 - 12 | 2.26 | Yes | Yes | 8A | PCB connection | DC | No | 40.52.7.012.5000 | REFERENCE STANDARD: UL; VDE | 29mm | compliant | CSA; CUL; DEMKO; FIMKO; GOST; IMQ; LR; NEMKO; RINA; SEMKO | 29 mm | 12.4 mm | 29mm x 12.4mm x 25mm | RT2 | SOLDER | 2 | POWER/SIGNAL RELAY | 15 A | - | 7 ms | 12V dc | 3 ms | 500 mW | 400 V | AC | MOMENTARY | DC | - | - | - | - | 8A | DPDT | 12 V | 0.0412 A | - | 8.8 V | 1.2 V | - | - | 25mm | 12.4mm | 25 mm | ||
![]() 40.52.8.230.2001 Finder | In Stock | - | - | - | - | - | - | - | 230V AC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Yes | 8A | PCB connection | AC | No | 40.52.8.230.2001 | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.61.9.110.4000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | - | - | 110 - 110 | - | - | - | - | PCB connection | DC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.61.9.024.0301 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 0 | 0 | 1 | - | - | - | - | - | 24 - 24 | - | - | - | - | PCB connection | DC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 43.41.7.012.4001 Finder | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | PCB connection | DC | No | - | - | 30.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.4 | 10.2 | - | ||
![]() 41.31.8.115.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 1 | 0 | 0 | - | - | - | 115 - 115 | 115 - 115 | - | - | - | - | - | PCB connection | AC | No | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 | 12.7 | - | ||
![]() 49.51.9.024.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 8 | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | Screw connection | DC | No | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | 15.5 | - | ||
![]() 49.61.8.120.0060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | 1 | 0 | 0 | - | - | - | 120 - 120 | 120 - 120 | - | - | - | - | - | Screw connection | AC | No | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | 15.5 | - | ||
![]() 49.52.8.120.0060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 8 | 2 | 0 | 0 | - | - | - | 120 - 120 | 120 - 120 | - | - | - | - | - | Screw connection | AC | No | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | 15.5 | - | ||
![]() 55.32.9.048.0090 Finder | In Stock | - | - | - | - | - | 8 | SILVER NICKEL | 48V DC | 48 V | 2400 Ω | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | 200000 Cycle(s) | FINDER SPA | Finder | 55.32.9.048.0090 | 10 | 2 | 0 | 0 | 85 °C | -40 °C | Active | - | - | 48 - 48 | 5.57 | - | Yes | 10A | Plug-in connection | DC | No | 55.32.9.048.0090 | - | 27.7mm | compliant | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | QUICK CONNECT | - | - | 20 A | - | 10 ms | - | 5 ms | 1000 mW | 400 V | AC/DC | MBB | DC | 1000 Vrms | Random | 2000 Vrms | - | - | DPDT-CO | 52.8 V | - | 2 FORM C | 38.4 V | - | + LED | 0.0056 inch | 37.2mm | 20.7mm | 37.2 mm | ||
![]() 55.34.8.230.2054 Finder | In Stock | - | - | - | - | - | - | - | 230V AC | - | - | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Yes | 7A | Plug-in connection | AC | No | 55.34.8.230.2054 | - | 27.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | 37.2mm | 20.7mm | - | ||
![]() 55.34.8.048.0010 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | 48 - 48 | 48 - 48 | - | - | - | - | - | Plug-in connection | AC | No | - | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 56.34.9.024.0074 Finder | 17 |
| - | Plug-In Mount | - | - | - | - | 24V DC | - | - | Connector | 10pc(s) | - | (W x H x D) 41 x 35.2 x 27.8 mm | - | - | - | - | 12 | 4 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | 12A | Plug-in connection | DC | No | 56.34.9.024.0074 | - | 27.8mm | - | - | - | - | - | - | - | 4 | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | + LED | - | 35.2mm | 41mm | - | ||
![]() 60.13.8.110.5050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | 110 - 110 | 110 - 110 | - | - | - | - | - | Plug-in connection | AC | No | - | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | 32.5 | - | ||
![]() 58.34.9.012.0050M Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 7 | 4 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | Screw connection | DC | No | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 27 | - | ||
![]() 58.32.9.012.0050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | Screw connection | DC | No | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 27 | - | ||
![]() 60.12.8.024.2040 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | Plug-in connection | AC | No | - | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | 32.5 | - | ||
![]() 60.12.9.012.2040 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 2 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | Plug-in connection | DC | No | - | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | 32.5 | - | ||
![]() 60.13.8.230.2054 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 3 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | Plug-in connection | AC | No | - | - | 36.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 | 32.5 | - |