- Height
- Width
- Depth
- Type
- Content
- Switching current (max.)
- Connections
- Number of contacts as normally open contact
- Number of contacts as normally closed contact
- Number of contacts as change-over contact
- Type of electric connection
- Voltage type for actuating
Attribute column
Manufacturer
Finder Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Content | Degree of protection (IP) | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | ECCN Code | Type | Terminal Finish | Additional Feature | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Termination Type | Number of Poles | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62.83.9.012.0009 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 3 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | Flat plug-in connection | DC | No | - | - | - | - | 35.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 38.2 | - | ||
![]() 38.51.7.012.4050 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | Screw terminal | 10pc(s) | IP20 | (W x H x D) 6.2 x 87.9 x 75.6 mm | - | - | - | - | 6 | 12V DC | 1 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | Yes | 6A | Screw connection | DC | No | - | 38.51.7.012.4050 | - | - | 75.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | 87.9mm | 6.2mm | - | ||
![]() 40.11.7.012.2016 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | PCB connection | DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.31.8.230.5000 Finder | In Stock | - | - | - | - | - | - | - | 230V AC | - | - | Connector | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 10 | - | 1 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | 10A | PCB connection | AC | No | - | 40.31.8.230.5000 | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.52.7.036.0000 Finder | In Stock | - | - | - | - | - | - | - | 36V DC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 8 | - | 2 | 0 | 0 | - | - | - | - | - | 36 - 36 | - | - | Yes | 8A | PCB connection | DC | No | - | 40.52.7.036.0000 | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.52.9.012.2000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2 | 0 | 0 | - | - | - | - | - | 12 - 12 | - | - | - | - | PCB connection | DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.52.7.014.0000 Finder | 18955862 |
| - | PCB Mount, Plug In | - | - | - | - | 14V DC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 8 | - | 2 | 0 | 0 | - | - | - | - | - | 14 - 14 | - | - | - | 8A | PCB connection | DC | No | - | 40.52.7.014.0000 | - | - | 29mm | - | - | - | - | - | - | - | 2 | - | - | - | - | 14V dc | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.61.7.012.4300 Finder | In Stock | - | - | - | - | - | - | - | 12V DC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 16 | - | 0 | 0 | 1 | - | - | - | - | - | 12 - 12 | - | - | - | 16A | PCB connection | DC | No | - | 40.61.7.012.4300 | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.61.9.024.4300 Finder | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 24V DC | - | 900 Ω | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | 100000 Cycle(s) | FINDER SPA | Finder | 40.61.9.024.4300 | 16 | - | 0 | 0 | 1 | 85 °C | -40 °C | Active | - | - | 24 - 24 | 5.68 | Yes | - | 16A | PCB connection | DC | No | EAR99 | 40.61.9.024.4300 | NOT SPECIFIED | SOCKET MOUNTABLE | 29mm | compliant | CCC; CSA; CUL; EAC; IMQ; RINA; UL; VDE | 29 mm | 12.4 mm | 29mm x 12.4mm x 25mm | RT2 | SOLDER | - | POWER/SIGNAL RELAY | 16 A | - | 7 ms | - | 3 ms | 650 mW | 250 V | AC | MOMENTARY | DC | - | - | - | - | - | SPST | 24 V | 0.027 A | - | 9.6 V | 2.4 V | - | - | 25mm | 12.4mm | 25 mm | ||
![]() 40.61.9.021.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | - | - | 21 - 21 | - | - | - | - | PCB connection | DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.61.6.110.0000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | 110 - 110 | 110 - 110 | 110 - 110 | - | - | - | - | PCB connection | AC/DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 12.4 | - | ||
![]() 40.61.8.230.0300 Finder | In Stock | - | - | - | - | - | - | - | 230V AC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 16 | - | 0 | 0 | 1 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | 16A | PCB connection | AC | No | - | 40.61.8.230.0300 | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 40.61.9.125.0000 Finder | In Stock | - | - | - | - | - | - | - | 125V DC | - | - | - | 50pc(s) | - | (W x H x D) 12.4 x 25 x 29 mm | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | - | - | 125 - 125 | - | - | - | 16A | PCB connection | DC | No | - | 40.61.9.125.0000 | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 12.4mm | - | ||
![]() 41.31.9.024.4010 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 1 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | PCB connection | DC | No | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 | 12.7 | - | ||
![]() 48.61.8.012.0060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | 12 - 12 | 12 - 12 | - | - | - | - | - | Screw connection | AC | No | - | - | - | - | 78.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.3 | 15.8 | - | ||
![]() 49.61.8.230.0060 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | 16 | - | 1 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | Screw connection | AC | No | - | - | - | - | 81.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | 15.5 | - | ||
![]() 55.33.8.230.5010 Finder | In Stock | - | - | - | - | - | - | - | 230V AC | - | - | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | - | - | - | - | 10 | - | 3 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | - | - | - | Yes | 10A | Plug-in connection | AC | No | - | 55.33.8.230.5010 | - | - | 27.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2mm | 20.7mm | - | ||
![]() 55.33.9.048.0010 Finder | 46 |
| - | - | - | - | 11 | SILVER NICKEL | 48V DC | 48 V | 2400 Ω | Connector | 10pc(s) | - | (W x H x D) 20.7 x 37.2 x 27.7 mm | 200000 Cycle(s) | FINDER SPA | Finder | 55.33.9.048.0010 | 10 | - | 3 | 0 | 0 | 85 °C | -40 °C | Active | - | - | 48 - 48 | 5.55 | - | - | 10A | Plug-in connection | DC | No | - | 55.33.9.048.0010 | - | - | 27.7mm | compliant | - | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 37.2mm | - | QUICK CONNECT | - | - | 20 A | - | 10 ms | - | 5 ms | 1000 mW | 400 V | AC/DC | MBB | DC | 1000 Vrms | Random | 2000 Vrms | - | - | 3PDT-CO | 52.8 V | - | 3 FORM C | 38.4 V | - | - | 0.0056 inch | 37.2mm | 20.7mm | 37.2 mm | ||
![]() 55.34.8.024.5001 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 4 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | Plug-in connection | AC | No | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - | ||
![]() 55.12.9.024.5001 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 2 | 0 | 0 | - | - | - | - | - | 24 - 24 | - | - | - | - | PCB connection | DC | No | - | - | - | - | 27.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 | 20.7 | - |